NEMA 4X, 12ga. 304 Stainless Steel Two Door Free Standing Enclosure with Gasketed Doors, Removeable Center Post, Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F5-727236N4X-SS |
| Product Name | 304 Stainless Steel NEMA 4X Two Door Free Standing Enclosure |
| Type | Console Enclosures |
| Length | 72.06 inch (1830 mm) |
| Width | 72.06 inch (1830 mm) |
| Depth | 36.06 inch (916 mm) |