EMF Company, Inc. (The) 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-722524N4X-SS

Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.
Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure - F5-722524N4X-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
F5-722524N4X-SS
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-722524N4X-SS
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number F5-722524N4X-SS
Product Name 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
Type Console Enclosures
Length 72.06 inch (1830 mm)
Width 25.06 inch (637 mm)
Depth 24.06 inch (611 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 200-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers
DIN RAIL BOX - DRC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 35 inch (889 mm)
Width 47 inch (1194 mm)
Depth 93 inch (2362 mm)
View Details