EMF Company, Inc. (The) 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-723136N4X-SS

Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.
Description
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure - F5-723136N4X-SS - EMF Company, Inc. (The)
Dallas, TX, USA
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
F5-723136N4X-SS
304 Stainless Steel NEMA 4X One Door Free Standing Enclosure F5-723136N4X-SS
NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

NEMA 4X, 12ga. One Door 304 Stainless Steel Free Standing Enclosure with Stainless Steel Clamping System, Strut for Mounting Panels, and Heavy-Duty Lifting Eyes.

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number F5-723136N4X-SS
Product Name 304 Stainless Steel NEMA 4X One Door Free Standing Enclosure
Type Console Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
Depth 36.06 inch (916 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; T-Shaped
Length 7.87 to 10.47 inch (200 to 266 mm)
View Details