NEMA 4X, 14ga. Powder Coated Steel Wallmount Two Door Single Access Enclosure with [2] Gasketed Door[s] Separated by a Removeable Center Post, Stainless Steel Clamping System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-304210N4-TDW |
| Product Name | Powder Coated Steel Wallmount Two Door Single Access Enclosu |
| Length | 30 inch (762 mm) |
| Width | 42 inch (1067 mm) |
| Depth | 10 inch (254 mm) |