NEMA 4, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Stainless Steel Clamping System on Three Sides of Door, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | F-423110N4DC |
| Product Name | Powder Coated Steel NEMA 4 Wallmount One Door Single Access |
| Length | 42 inch (1067 mm) |
| Width | 31.38 inch (797 mm) |
| Depth | 10 inch (254 mm) |