DeWAL Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| A Skived PTFE film that is produced from a modified homopolymer PTFE resin containing less than 1% of a fully fluorinated comonomer. The incorporation of the comonomer yields a material... | |
| DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkiv ed PTFE film laminated to various backers Available in multiple... | |
| DW 103 is a skived PTFE that has been compounded with carbon to produce a highly conductive film. DW 103 can be surface treated to enhance bonding to other substrates. | |
| DW 105 is a skived general grade carbon filled PTFE film product, that has electrical properties that allow it to discharge static build up. This product can be surface treated... | |
| DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical... | |
| DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine... | |
| DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor... | |
| DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400... | |
| DW 402BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides... | |
| DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z... | |
| DW 405BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides... | |
| DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with... | |
| DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS... | |
| DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202... | |
| PRODUCT DESCRIPTION DW201 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved... | |
| Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance Applications... | |
| This skived UHMW polyethylene film (Ultra High Molecular Weight) has extremely high abrasion resistance, exceeding the abrasion resistance of steel. Coupled with broad chemical resistance and low coefficient of friction,... | |
| This white skived ultra high molecular weight polyethylene film contains FDA-compliant TiO2, rendering the material pigmented white and providing a cleaner appearance important for certain applications. Made of NSF 61... |