DeWAL Datasheets for Cloth Tapes

Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes—duct tape.


Cloth Tapes: Learn more

Product Name Notes
D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive...
DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated...
DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting...
DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets...
DW 497 is a white silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting...
DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer...
DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process...
DW501 is a laminate of blue silicone rubber, glass fabric, 4 mil aluminum and glass fabric designed for severe duty including HVOF applications. The silicone adhesive will release cleanly. APPLICATION...
These products are pressure sensitive tapes produced from a laminate of “double ply” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are...
These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil and coated with a high temperature silicone adhesive. APPLICATION INFORMATION This tape is...
These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil, and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are...
This product is a glass cloth tape with an aggressive silicone adhesive on both sides. APPLICATION INFORMATION This tape is designed for high temperature plasma and flame spray masking. The...