DeWAL Datasheets for Masking Tapes

Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.


Masking Tapes: Learn more

Product Name Notes
D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive...
DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting...
DW 411 is a heavy (4 mil) aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications.
DW 497 is a white silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting...
DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications. Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion...
DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer...
DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process...
DW501 is a laminate of blue silicone rubber, glass fabric, 4 mil aluminum and glass fabric designed for severe duty including HVOF applications. The silicone adhesive will release cleanly. APPLICATION...
These products are pressure sensitive tapes produced from a laminate of “double ply” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are...
These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil and coated with a high temperature silicone adhesive. APPLICATION INFORMATION This tape is...
These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil, and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are...
This product is a glass cloth tape with an aggressive silicone adhesive on both sides. APPLICATION INFORMATION This tape is designed for high temperature plasma and flame spray masking. The...
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H...
This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications. In electrical insulation applications this product does meet class H...
This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during...