DeWAL Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets... | |
| DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical... | |
| DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION... | |
| This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during... |