DeWAL Skived PTFE Film DW202

Description
DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.
Description
DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW202 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW202
Skived PTFE Film DW202
DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness.

DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C.

APPLICATION INFORMATION
DW202 finds use in electrical applications where high temperature service rating and superior electrical properties are desired.

Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW202
Product Name Skived PTFE Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Intermediate plate - 235-701 - WAGO
Specs
Form / Shape Plate
Thickness 0.4921 inch (12.5 mm)
Width / O.D. 0.1969 inch (5 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details