DeWAL Unsintered PTFE Film DW203

Description
DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. APPLICATION INFORMATION DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.
Datasheet
Description
DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. APPLICATION INFORMATION DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unsintered PTFE Film - DW203 - DeWAL
Narragansett, RI, United States
Unsintered PTFE Film
DW203
Unsintered PTFE Film DW203
DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. APPLICATION INFORMATION DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme temperature range from –450°F to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties.

APPLICATION INFORMATION
DW 203 is used in cable insulation, harness wrap, and as the dielectric medium in coaxial cables. Once sintered, it seals completely to provide excellent electrical insulating properties, unsurpassed chemical resistance and excellent thermal resistance. DeWAL’s unsintered PTFE tape has good drape characteristics allowing it to conform smoothly to complicated shapes. DW 203 can be used for gaskets, expansion joints, valve seals and diaphragm applications. It is available unpigmented and pigmented to match EIA colors. It has good strength after sintering and is used where chemical inertness and high temperature resistance are needed.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW203
Product Name Unsintered PTFE Film
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Autotex Fine, Touch & Velvet -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Industry Sanitary; OEM or Industrial
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE caps -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Chemical Storage,Sample Preservation,Pharmaceuticals,Laboratory Research,Industrial Applications
View Details