DeWAL Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive... | |
| DW 411 is a heavy (4 mil) aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. | |
| These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil and coated with a high temperature silicone adhesive. APPLICATION INFORMATION This tape is... |