DeWAL Datasheets for Thermal Insulating Tapes

Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.
Thermal Insulating Tapes: Learn more

Product Name Notes
DW 103 is a skived PTFE that has been compounded with carbon to produce a highly conductive film. DW 103 can be surface treated to enhance bonding to other substrates.
DW 203 is an unsintered PTFE (Polytetrafluoroethy lene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrilated giving good strength in the machine...
DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor...
DW 402BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides...
DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z...
DW 405BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides...
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with...
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS...
DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202...
Skived Ultra High Molecular Weight Polyethylene film (UHMW). APPLICATION INFORMATION UHMW has extremely high abrasion resistance, exceeding the abrasion resistance of steel. This coupled with broad chemical resistance and low...
Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance Applications...
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H...
This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications. In electrical insulation applications this product does meet class H...
This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during...