DeWAL Datasheets for Adhesive Tapes

Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more

Product Name Notes
D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive...
DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated...
DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor...
DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction...
DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting...
DW 411 is a heavy (4 mil) aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications.
DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets...
DW 497 is a white silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting...
DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical...
DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION...
DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer...
DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process...
DW501 is a laminate of blue silicone rubber, glass fabric, 4 mil aluminum and glass fabric designed for severe duty including HVOF applications. The silicone adhesive will release cleanly. APPLICATION...
The base film, DW 602, is a specially filled PTFE compound. The film color is Maroon and is coated with a high temperature silicone adhesive. APPLICATION INFORMATION DW 602BT has...
These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick...
These products are pressure sensitive tapes produced from a laminate of “double ply” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are...
These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil and coated with a high temperature silicone adhesive. APPLICATION INFORMATION This tape is...
These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil, and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are...
These products are pressure sensitive tapes using ultra high molecular weight (UHMW) polyethylene film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface...
These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in...
This product is a glass cloth tape with an aggressive silicone adhesive on both sides. APPLICATION INFORMATION This tape is designed for high temperature plasma and flame spray masking. The...
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H...
This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications. In electrical insulation applications this product does meet class H...
This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during...