DeWAL Skived PTFE Film DW220

Description
A Skived PTFE film that is produced from a modified homopolymer PTFE resin containing less than 1% of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally fused to itself. The modified homopolymer resin exhibits chemical resistance equivalent to that of a standard homopolymer PTFE. It’s tensile strength is approximately 10% higher and the elongation is approximately 30% higher than for a standard homopolymer PTFE. Modified Homopolymer PTFE Increased Tensile Strength Higher Elongation APPLICATION INFORMATION With its ability to be heat fused, this film finds applications in the convoluted PTFE hose industry as a inner liner material.
Description
A Skived PTFE film that is produced from a modified homopolymer PTFE resin containing less than 1% of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally fused to itself. The modified homopolymer resin exhibits chemical resistance equivalent to that of a standard homopolymer PTFE. It’s tensile strength is approximately 10% higher and the elongation is approximately 30% higher than for a standard homopolymer PTFE. Modified Homopolymer PTFE Increased Tensile Strength Higher Elongation APPLICATION INFORMATION With its ability to be heat fused, this film finds applications in the convoluted PTFE hose industry as a inner liner material.

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW220 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW220
Skived PTFE Film DW220
A Skived PTFE film that is produced from a modified homopolymer PTFE resin containing less than 1% of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally fused to itself. The modified homopolymer resin exhibits chemical resistance equivalent to that of a standard homopolymer PTFE. It’s tensile strength is approximately 10% higher and the elongation is approximately 30% higher than for a standard homopolymer PTFE. Modified Homopolymer PTFE Increased Tensile Strength Higher Elongation APPLICATION INFORMATION With its ability to be heat fused, this film finds applications in the convoluted PTFE hose industry as a inner liner material.

A Skived PTFE film that is produced from a modified homopolymer PTFE resin containing less than 1% of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties.

This film can be thermally fused to itself. The modified homopolymer resin exhibits chemical resistance equivalent to that of a standard homopolymer PTFE.

It’s tensile strength is approximately 10% higher and the elongation is approximately 30% higher than for a standard homopolymer PTFE.

  • Modified Homopolymer PTFE
  • Increased Tensile Strength
  • Higher Elongation

APPLICATION INFORMATION
With its ability to be heat fused, this film finds applications in the convoluted PTFE hose industry as a inner liner material.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW220
Product Name Skived PTFE Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
ptfe elbow -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
End plate - 280-348 - WAGO
Specs
Form / Shape Plate
Thickness 1.65 inch (42 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details