DeWAL Skived PTFE Film DW200

Description
DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish this, the material must be fused at temperatures between 625 - 650 degrees F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for standard homopolymer PTFE. Because of these properties D/W 200 is often a good substitute for melt Processable films such as FEP and PFA. DW 200 Modified Homopolymer PTFE Material with the highest amount of comonomer Improved Electrical and Physical Properties Will bond to itself at 625 to 650° F Chemical Resistance similar to Homopolymer PTFE Can be used as an adhesive layer in applications in circuit board and belting applications
Description
DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish this, the material must be fused at temperatures between 625 - 650 degrees F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for standard homopolymer PTFE. Because of these properties D/W 200 is often a good substitute for melt Processable films such as FEP and PFA. DW 200 Modified Homopolymer PTFE Material with the highest amount of comonomer Improved Electrical and Physical Properties Will bond to itself at 625 to 650° F Chemical Resistance similar to Homopolymer PTFE Can be used as an adhesive layer in applications in circuit board and belting applications

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW200 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW200
Skived PTFE Film DW200
DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish this, the material must be fused at temperatures between 625 - 650 degrees F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for standard homopolymer PTFE. Because of these properties D/W 200 is often a good substitute for melt Processable films such as FEP and PFA. DW 200 Modified Homopolymer PTFE Material with the highest amount of comonomer Improved Electrical and Physical Properties Will bond to itself at 625 to 650° F Chemical Resistance similar to Homopolymer PTFE Can be used as an adhesive layer in applications in circuit board and belting applications

DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish this, the material must be fused at temperatures between 625 - 650 degrees F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for standard homopolymer PTFE. Because of these properties D/W 200 is often a good substitute for melt Processable films such as FEP and PFA.

  • DW 200 Modified Homopolymer PTFE
  • Material with the highest amount of comonomer
  • Improved Electrical and Physical Properties
  • Will bond to itself at 625 to 650° F
  • Chemical Resistance similar to Homopolymer PTFE
  • Can be used as an adhesive layer in applications in circuit board and belting applications
Supplier's Site

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW200
Product Name Skived PTFE Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
STAYSTIK ® 8000 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
ptfe plates with hole -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Plate
Chemical System Fluoropolymer
Industry seals and gaskets, wear-resistant components
View Details