DeWAL Skived PTFE Film DW502

Description
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. Excellent Tensile Strength Enhanced Dielectric Strength Improved Electrical and Physical Properties DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.
Datasheet
Description
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. Excellent Tensile Strength Enhanced Dielectric Strength Improved Electrical and Physical Properties DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW502 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW502
Skived PTFE Film DW502
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. Excellent Tensile Strength Enhanced Dielectric Strength Improved Electrical and Physical Properties DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength.

  • Excellent Tensile Strength
  • Enhanced Dielectric Strength
  • Improved Electrical and Physical Properties

DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other electrical insulation applications where high dielectric strength and high temperature resistance are requisite.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW502
Product Name Skived PTFE Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
End plate - 283-367 - WAGO
Specs
Form / Shape Plate
Thickness 1.12 inch (28.4 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details