DeWAL Skived PTFE Film DW201

Description
PRODUCT DESCRIPTION DW201 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW201 is often a good substitute for melt processable films such as FEP and PFA. Note: DW201 can be supplied etched for bonding. Modified Homopolymer PTFE Resin Can be fused to itself at temperatures of 625° to 650° F Tensile and Elongation properties better than that of standard Homopolymer PTFE Chemical Resistance equal to standard Homopolymer PTFE APPLICATION INFORMATION DW201 may be thermally fused to itself making possible the fabrication of structures used in medical applications, as well as other products fabricated by thermally welding of films together. DW201 can also be used as a high dielectric strength fusible wrap in electrical and electronic cable applications as well as being used as a bonding film in the circuit board industry.
Description
PRODUCT DESCRIPTION DW201 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW201 is often a good substitute for melt processable films such as FEP and PFA. Note: DW201 can be supplied etched for bonding. Modified Homopolymer PTFE Resin Can be fused to itself at temperatures of 625° to 650° F Tensile and Elongation properties better than that of standard Homopolymer PTFE Chemical Resistance equal to standard Homopolymer PTFE APPLICATION INFORMATION DW201 may be thermally fused to itself making possible the fabrication of structures used in medical applications, as well as other products fabricated by thermally welding of films together. DW201 can also be used as a high dielectric strength fusible wrap in electrical and electronic cable applications as well as being used as a bonding film in the circuit board industry.

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW201 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW201
Skived PTFE Film DW201
PRODUCT DESCRIPTION DW201 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW201 is often a good substitute for melt processable films such as FEP and PFA. Note: DW201 can be supplied etched for bonding. Modified Homopolymer PTFE Resin Can be fused to itself at temperatures of 625° to 650° F Tensile and Elongation properties better than that of standard Homopolymer PTFE Chemical Resistance equal to standard Homopolymer PTFE APPLICATION INFORMATION DW201 may be thermally fused to itself making possible the fabrication of structures used in medical applications, as well as other products fabricated by thermally welding of films together. DW201 can also be used as a high dielectric strength fusible wrap in electrical and electronic cable applications as well as being used as a bonding film in the circuit board industry.

PRODUCT DESCRIPTION
DW201 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F.

The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW201 is often a good substitute for melt processable films such as FEP and PFA.

Note: DW201 can be supplied etched for bonding.

  • Modified Homopolymer PTFE Resin
  • Can be fused to itself at temperatures of 625° to 650° F
  • Tensile and Elongation properties better than that of standard Homopolymer PTFE
  • Chemical Resistance equal to standard Homopolymer PTFE

APPLICATION INFORMATION
DW201 may be thermally fused to itself making possible the fabrication of structures used in medical applications, as well as other products fabricated by thermally welding of films together.

DW201 can also be used as a high dielectric strength fusible wrap in electrical and electronic cable applications as well as being used as a bonding film in the circuit board industry.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW201
Product Name Skived PTFE Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details
Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE Bushings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
View Details