DeWAL Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive... | |
| DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated... | |
| DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting... | |
| DW 411 is a heavy (4 mil) aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. | |
| DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets... | |
| DW 497 is a white silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting... | |
| DW 601 is a special fiber filled red/maroon pigmented PTFE material. DeWAL manufactures DW601 in a thickness range between of 0.015” To 0.064”, and widths from 1/2″ to 12″. APPLICATION... | |
| DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical... | |
| DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION... | |
| DW253MS is a low density, premium grade extruded heat stabilized expanded PTFE product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensionally stable, extreme... | |
| DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications. Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion... | |
| DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer... | |
| DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process... | |
| DW501 is a laminate of blue silicone rubber, glass fabric, 4 mil aluminum and glass fabric designed for severe duty including HVOF applications. The silicone adhesive will release cleanly. APPLICATION... | |
| Dynaglide DW 612 uses a very special grade of a graphite in the manufacture of this filled PTFE. This material exhibits excellent friction and wear properties. Color Black Manufactured in... | |
| The base film, DW 602, is a specially filled PTFE compound. The film color is Maroon and is coated with a high temperature silicone adhesive. APPLICATION INFORMATION DW 602BT has... | |
| These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick... | |
| These products are pressure sensitive tapes produced from a laminate of “double ply” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are... | |
| These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil and coated with a high temperature silicone adhesive. APPLICATION INFORMATION This tape is... | |
| These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil, and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are... | |
| These products are pressure sensitive tapes using ultra high molecular weight (UHMW) polyethylene film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface... | |
| These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in... | |
| This product is a glass cloth tape with an aggressive silicone adhesive on both sides. APPLICATION INFORMATION This tape is designed for high temperature plasma and flame spray masking. The... | |
| This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H... | |
| This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications. In electrical insulation applications this product does meet class H... | |
| This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during... |