DeWAL Datasheets for Printed Circuit Substrate Materials (PCB / PWB)
Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB) and flexible circuits. They include materials for flexible film circuit and membrane switches, as well as rigid laminates for circuit boards
Printed Circuit Substrate Materials (PCB / PWB): Learn more
| Product Name | Notes |
|---|---|
| DW 219 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical... | |
| DW 502 is a skived, tensilized PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with... | |
| DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION... | |
| DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS... | |
| DW202 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION DW202... |