DeWAL UHMW Film DW402P

Description
DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be rendered hydrophilic through surface treatments and by plasma surface modification. Application areas include gas and liquid filtration, medical diagnostic test kits, wicks, low dielectric constant wrap for microwave cables, batteries and other applications where porosity, inertness, toughness and accuracy of gauge are important.
Datasheet
Description
DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be rendered hydrophilic through surface treatments and by plasma surface modification. Application areas include gas and liquid filtration, medical diagnostic test kits, wicks, low dielectric constant wrap for microwave cables, batteries and other applications where porosity, inertness, toughness and accuracy of gauge are important.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHMW Film - DW402P - DeWAL
Narragansett, RI, United States
UHMW Film
DW402P
UHMW Film DW402P
DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be rendered hydrophilic through surface treatments and by plasma surface modification. Application areas include gas and liquid filtration, medical diagnostic test kits, wicks, low dielectric constant wrap for microwave cables, batteries and other applications where porosity, inertness, toughness and accuracy of gauge are important.

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW).

The process yields a material with highly uniform pore structure in the X, Y and Z directions.

DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%.

The material can be rendered hydrophilic through surface treatments and by plasma surface modification.

Application areas include gas and liquid filtration, medical diagnostic test kits, wicks, low dielectric constant wrap for microwave cables, batteries and other applications where porosity, inertness, toughness and accuracy of gauge are important.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW402P
Product Name UHMW Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PTFE wheels -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Cleanroom, food processing, lab carts, semiconductor, chemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
End plate - 285-337 - WAGO
Specs
Form / Shape Plate
Thickness 1.97 inch (50 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details