DeWAL Skived PTFE Film DW2000

Description
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.
Description
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW2000 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW2000
Skived PTFE Film DW2000
DW2000 is a skived PTFE (Polytetrafluoroethy lene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an excellent release film for the molding of composite structures.

DW2000 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness.

DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C.

APPLICATION INFORMATION
DW2000 finds use in electrical applications where high temperature service rating and/or superior electrical properties are desired.

This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film.

DW2000 is an excellent release film for the molding of composite structures.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DW2000
Product Name Skived PTFE Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
End plate - 280-308 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details