DEWALT Industrial Tool Co. 16' Fiberglass Extension Ladder 375 lbs. Load Capacity DXL3420-16PG

Description
Product Features Non-marring aluminum hand grip Independently riveted rungs for strength and durability Quick latch provides ease of use when locking rungs in place Wrap around aluminum shoes for durability and strength
Description
Product Features Non-marring aluminum hand grip Independently riveted rungs for strength and durability Quick latch provides ease of use when locking rungs in place Wrap around aluminum shoes for durability and strength

Suppliers

Company
Product
Description
Supplier Links
16' Fiberglass Extension Ladder 375 lbs. Load Capacity - DXL3420-16PG - DEWALT Industrial Tool Co.
Baltimore, MD, USA
16' Fiberglass Extension Ladder 375 lbs. Load Capacity
DXL3420-16PG
16' Fiberglass Extension Ladder 375 lbs. Load Capacity DXL3420-16PG
Product Features Non-marring aluminum hand grip Independently riveted rungs for strength and durability Quick latch provides ease of use when locking rungs in place Wrap around aluminum shoes for durability and strength

Product Features

  • Non-marring aluminum hand grip
  • Independently riveted rungs for strength and durability
  • Quick latch provides ease of use when locking rungs in place
  • Wrap around aluminum shoes for durability and strength
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL3420-16PG
Product Name 16' Fiberglass Extension Ladder 375 lbs. Load Capacity
Ladder Type Extension Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Stair Ladders - 6601176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
14
Specs
Ladder Type Rolling Ladder
Height 7.75 ft (23.62 dm)
View Details
Non-Folding Step Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Rolling Ladder; Step Ladder
Material Steel
Weight Capacity 300 lbs (136 kg)
View Details
OSHA Ladders -  - Scientific Dust Collectors
Scientific Dust Collectors
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder; Caged Ladder
Height ? to 30 ft (? to 91.44 dm)
View Details