DEWALT Industrial Tool Co. 12' Fiberglass Stepladder 300 lbs. Load Capacity DXL3010-12

Description
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface * (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
Description
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface * (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Suppliers

Company
Product
Description
Supplier Links
12' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12' Fiberglass Stepladder 300 lbs. Load Capacity
DXL3010-12
12' Fiberglass Stepladder 300 lbs. Load Capacity DXL3010-12
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface * (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Product Features

  • Durable top with magnet and multiple tool slots
  • Pinch-resistant spreader braces provide stability
  • 25% greater step surface * (step surface is 3.75" vs. 3" industry standard)
  • Double-riveted steps
  • Heavy duty boot with maximum slip-resistant surface area
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL3010-12
Product Name 12' Fiberglass Stepladder 300 lbs. Load Capacity
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 9143462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 331 lbs (150 kg)
View Details
21
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 7.75 ft (23.62 dm)
View Details
Aluminum Maintenance Platform -  - Layher, Inc.
Specs
Ladder Type Rolling Ladder
Material Aluminum
Weight Capacity 331 to 662 lbs (150 to 300 kg)
View Details
16' Fiberglass Extension Ladder 375 lbs. Load Capacity - DXL3420-16PG - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 375 lbs (170 kg)
View Details