DEWALT Industrial Tool Co. 10' Fiberglass Stepladder 300 lbs. Load Capacity DXL3010-10

Description
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
Description
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Suppliers

Company
Product
Description
Supplier Links
10' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-10 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10' Fiberglass Stepladder 300 lbs. Load Capacity
DXL3010-10
10' Fiberglass Stepladder 300 lbs. Load Capacity DXL3010-10
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Product Features

  • Durable top with magnet and multiple tool slots
  • Pinch-resistant spreader braces provide stability
  • 25% greater step surface* (step surface is 3.75" vs. 3" industry standard)
  • Double-riveted steps
  • Heavy duty boot with maximum slip-resistant surface area
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL3010-10
Product Name 10' Fiberglass Stepladder 300 lbs. Load Capacity
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8332853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 4.36 ft (13.3 dm)
View Details
Aluminum Ladders -  - Layher, Inc.
Specs
Ladder Type Articulated Ladder; Extension Ladder; Single Section Ladder; Trestle Ladder; Twin Step Ladder
Material Aluminum
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details
Fiberglass Ladders and Ladder Cages - SAFRAIL™ - Strongwell Corporation
Specs
Ladder Type Fixed / Wall Mounted Ladder
Material Fiberglass
View Details