DEWALT Industrial Tool Co. 5' Fiberglass Stepladder 300 lbs. Load Capacity DXL3010-05

Description
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy-duty boot with maximum slip-resistant surface area
Description
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy-duty boot with maximum slip-resistant surface area

Suppliers

Company
Product
Description
Supplier Links
5' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-05 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5' Fiberglass Stepladder 300 lbs. Load Capacity
DXL3010-05
5' Fiberglass Stepladder 300 lbs. Load Capacity DXL3010-05
Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy-duty boot with maximum slip-resistant surface area

Product Features

  • Durable top with magnet and multiple tool slots
  • Pinch-resistant spreader braces provide stability
  • 25% greater step surface* (step surface is 3.75" vs. 3" industry standard)
  • Double-riveted steps
  • Heavy-duty boot with maximum slip-resistant surface area
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL3010-05
Product Name 5' Fiberglass Stepladder 300 lbs. Load Capacity
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 1721310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
View Details
Folding Ladders (4/6/8/10-ft) -  - Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 225 lbs (102 kg)
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details