DEWALT Industrial Tool Co. 12' Fiberglass Stepladder 375 lbs. Load Capacity DXL3410-12

Description
Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
Description
Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Suppliers

Company
Product
Description
Supplier Links
12' Fiberglass Stepladder 375 lbs. Load Capacity - DXL3410-12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12' Fiberglass Stepladder 375 lbs. Load Capacity
DXL3410-12
12' Fiberglass Stepladder 375 lbs. Load Capacity DXL3410-12
Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Product Features

  • Durable top with magnet and multiple tool slots
  • Wrap-around internal spreaders for strength and durability
  • 25% greater step surface
  • Double-riveted steps
  • Heavy duty boot with maximum slip-resistant surface area
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL3410-12
Product Name 12' Fiberglass Stepladder 375 lbs. Load Capacity
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 7990657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 to 386 lbs (150 to 175 kg)
View Details
24
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 7.75 ft (23.62 dm)
View Details
Folding Ladders (4/6/8/10-ft) -  - Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 225 lbs (102 kg)
View Details