DEWALT Industrial Tool Co. 4' Fiberglass Stepladder 375 lbs. Load Capacity DXL3410-04

Description
Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
Description
Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Suppliers

Company
Product
Description
Supplier Links
4' Fiberglass Stepladder 375 lbs. Load Capacity - DXL3410-04 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4' Fiberglass Stepladder 375 lbs. Load Capacity
DXL3410-04
4' Fiberglass Stepladder 375 lbs. Load Capacity DXL3410-04
Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area

Product Features

  • Durable top with magnet and multiple tool slots
  • Wrap-around internal spreaders for strength and durability
  • 25% greater step surface* (step surface is 3.75" vs. 3" industry standard)
  • Double-riveted steps
  • Heavy duty boot with maximum slip-resistant surface area
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL3410-04
Product Name 4' Fiberglass Stepladder 375 lbs. Load Capacity
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Stair Ladders - 6601167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
OSHA Ladders -  - Scientific Dust Collectors
Scientific Dust Collectors
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder; Caged Ladder
Height ? to 30 ft (? to 91.44 dm)
View Details
Aluminum Ladders -  - Layher, Inc.
Specs
Ladder Type Articulated Ladder; Extension Ladder; Single Section Ladder; Trestle Ladder; Twin Step Ladder
Material Aluminum
View Details