DEWALT Industrial Tool Co. 5' Aluminum Stepladder 300 lbs. Load Capacity DXL2010-05

Description
Product Features Durable top with magnet and multiple tool slots Automatic closing pail shelf provides ease of use Center pull spreader brace for ease of use 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Slip-resistant aluminum shoes
Description
Product Features Durable top with magnet and multiple tool slots Automatic closing pail shelf provides ease of use Center pull spreader brace for ease of use 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Slip-resistant aluminum shoes

Suppliers

Company
Product
Description
Supplier Links
5' Aluminum Stepladder 300 lbs. Load Capacity - DXL2010-05 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5' Aluminum Stepladder 300 lbs. Load Capacity
DXL2010-05
5' Aluminum Stepladder 300 lbs. Load Capacity DXL2010-05
Product Features Durable top with magnet and multiple tool slots Automatic closing pail shelf provides ease of use Center pull spreader brace for ease of use 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Slip-resistant aluminum shoes

Product Features

  • Durable top with magnet and multiple tool slots
  • Automatic closing pail shelf provides ease of use
  • Center pull spreader brace for ease of use
  • 25% greater step surface* (step surface is 3.75" vs. 3" industry standard)
  • Slip-resistant aluminum shoes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Ladders
Product Number DXL2010-05
Product Name 5' Aluminum Stepladder 300 lbs. Load Capacity
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 7990663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 to 386 lbs (150 to 175 kg)
View Details
Knocked Down (KD) SAF-T Lock System, 4-4
Specs
Ladder Type Rolling Ladder
Height 12.5 ft (38.1 dm)
View Details
Non-Folding Step Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Rolling Ladder; Step Ladder
Material Steel
Weight Capacity 300 lbs (136 kg)
View Details