PHOENIX CONTACT USA Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 2
Product Name Notes
19" plug-in card block, number of positions: 20, pitch: 5 mm, contact surface: Tin
19" socket strip, nominal current: 4 A, number of positions: 32, pitch: 0 mm, connection method: Screw connection, color: green, contact surface: Tin
19" socket strip, nominal current: 4 A, number of positions: 32, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Gold
19" socket strip, nominal current: 4 A, number of positions: 32, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, contact surface: Gold
19" socket strip, nominal current: 4 A, number of positions: 32, pitch: 5.08 mm, connection method: Spring-cage connection, color: green, contact surface: Tin
19" socket strip, nominal current: 4 A, number of positions: 48, pitch: 0 mm, connection method: Screw connection, color: green, contact surface: Tin
19" socket strip, number of positions: 32, pitch: 0 mm, connection method: Slip-on connection, color: green, contact surface: Tin
19" socket strip, number of positions: 32, pitch: 0 mm, connection method: Slip-on connection, contact surface: Tin
19" socket strip, number of positions: 48, pitch: 0 mm, connection method: Slip-on connection, color: green, contact surface: Tin
Coupler connector, straight long, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 12 mm ... 15 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 15 mm ... 18 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 18 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 9 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 12 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 12 mm ... 15 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 15 mm ... 18 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 18 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 9 mm, Compatible with mating...
Coupler connector, straight long, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 12 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 11 mm ... 14 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5.5 mm ... 8.5 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 14 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 9 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 11 mm ... 14 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5.5 mm ... 8.5 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 14 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 9 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11 mm, Compatible with mating...
Coupler connector, straight short, Screw locking, M40, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 12.5 mm ... 17 mm
Coupler connector, straight short, Screw locking, M40, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 17 mm ... 21 mm
Coupler connector, straight short, Screw locking, M40, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 21 mm ... 25.5 mm
Coupler connector, straight short, Screw locking, M40, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 12.5 mm
Coupler connector, straight short, Screw locking, M40, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 12.5 mm ... 17 mm
Coupler connector, straight short, Screw locking, M40, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 17 mm ... 21 mm
Coupler connector, straight short, Screw locking, M40, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 21 mm ... 25.5 mm
Coupler connector, straight short, Screw locking, M40, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 12.5 mm
Coupler connector, straight, Screw locking, M23, number of positions: 12, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 13.2 mm
Coupler connector, straight, Screw locking, M23, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 6 mm ... 10 mm
Coupler connector, straight, Screw locking, M23, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 13.2 mm
Coupler connector, straight, Screw locking, M23, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 14 mm
Coupler connector, straight, Screw locking, M23, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 7.5 mm ... 14 mm
Coupler connector, straight, Screw locking, M58, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 17 mm ... 25 mm
Coupler connector, straight, Screw locking, M58, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 25 mm ... 36 mm
Coupler connector, straight, Screw locking, M58, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 17 mm ... 25 mm
Coupler connector, straight, Screw locking, M58, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 25 mm ... 36 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 11 mm ... 12.7 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 10 mm ... 12.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 11 mm ... 12.7 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 3.5 mm ... 5.5 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 8 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 5 mm ... 9.2 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 8 mm ... 10 mm
Coupler connector, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Socket, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 11.2 mm
Coupler connector, straight, SPEEDCON locking, M40, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 14 mm ... 20.5 mm
Coupler connector, straight, SPEEDCON locking, M40, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 20.5 mm ... 26.5 mm
Coupler connector, straight, SPEEDCON locking, M40, number of positions: 2+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 14 mm
Coupler connector, straight, SPEEDCON locking, M40, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 14 mm ... 20.5 mm
Coupler connector, straight, SPEEDCON locking, M40, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 20.5 mm ... 26.5 mm
Coupler connector, straight, SPEEDCON locking, M40, number of positions: 4+3+PE, type of contact: Pin, Crimp connection, shielded: yes, cable diameter range: 9 mm ... 14 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 12 mm ... 15 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 15 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 7.5 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 7.5 mm ... 9 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 9 mm ... 12 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 12 mm ... 15 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 15 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 7.5 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 7.5 mm ... 9 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 9 mm ... 12 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 12 mm ... 15 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 15 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 7.5 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 7.5 mm ... 9 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 9 mm ... 12 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 12 mm ... 15 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 15 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 7.5 mm ... 18 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 7.5 mm ... 9 mm
Coupling connector, straight long, shielded: yes, Screw locking, M23, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 9 mm ... 12 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 14 mm ... 20.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 20.5 mm ... 26.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Pin, Crimp connection, cable diameter range: 9 mm ... 14 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 14 mm ... 20.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 20.5 mm ... 26.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 4+4+4+PE / 3+N+PE, type of contact: Socket, Crimp connection, cable diameter range: 9 mm ... 14 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 14 mm ... 20.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 20.5 mm ... 26.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 8+4+PE, type of contact: Pin, Crimp connection, cable diameter range: 9 mm ... 14 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 14 mm ... 20.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 20.5 mm ... 26.5 mm
Coupling connector, straight long, shielded: yes, SPEEDCON, M40, No. of pos.: 8+4+PE, type of contact: Socket, Crimp connection, cable diameter range: 9 mm ... 14 mm
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 3, Type of contact: Pin, Cable length: 130, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 3, Type of contact: Pin, Cable length: 300, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 3, Type of contact: Pin, Cable length: 47, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 3, Type of contact: Pin, Cable length: 85, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 3, Type of contact: Socket, Cable length: 120, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 3, Type of contact: Socket, Cable length: 130, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 3, Type of contact: Socket, Cable length: 75, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 4, Type of contact: Pin, Cable length: 130, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 4, Type of contact: Socket, Cable length: 130, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 6, Type of contact: Pin, Cable length: 130, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 6, Type of contact: Pin, Cable length: 350, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 6, Type of contact: Pin, Cable length: 500, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 6, Type of contact: Socket, Cable length: 130, color: black. can only be released using a tool
Photovoltaic connector, : Photovoltaic connector, Conductor cross section: 6, Type of contact: Socket, color: black. can only be released using a tool
Photovoltaic connector, nominal current: 27 A, nom. voltage: 1500 V, connection method: Crimp, color: black. can only be released using a tool
Photovoltaic connector, nominal current: 35 A, nom. voltage: 1500 V, connection method: Crimp, color: black. can only be released using a tool
Photovoltaic connector, nominal current: PV-FT-CF-C, : Photovoltaic connector, : 0 mm, Conductor cross section: 3, Type of contact: Socket, Cable length: 235, color: black. can only be released using a...
Photovoltaic connector, nominal current: PV-FT-CM-C, : Photovoltaic connector, : 0 mm, Conductor cross section: 3, Type of contact: Pin, Cable length: 235, color: black. can only be released using a...
Photovoltaic device connectors, : Photovoltaic connector, Type of contact: Pin, color: black. can only be released using a tool
Photovoltaic device connectors, : Photovoltaic connector, Type of contact: Socket, color: black. can only be released using a tool
Power connectors, 3-position, Plug angled M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg9, external cable diameter 6 mm ... 8 mm, for AC current up to...
Power connectors, 3-position, Plug straight M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg9, external cable diameter 6 mm ... 8 mm, for AC current up to...
Power connectors, 3-position, Socket angled M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg9, external cable diameter 6 mm ... 8 mm, for AC current up to...
Power connectors, 3-position, Socket straight M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg9, external cable diameter 6 mm ... 8 mm, for AC current up to...
Power connectors, 4-position, Plug angled M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 4-position, Plug angled M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm, for AC current up to...
Power connectors, 4-position, Plug angled M12, T-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm, Contact 4 leading
Power connectors, 4-position, Plug straight M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 4-position, Plug straight M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm, for AC current up to...
Power connectors, 4-position, Plug straight M12, T-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm, Contact 4 leading
Power connectors, 4-position, Socket angled M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 4-position, Socket angled M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm, for AC current up to...
Power connectors, 4-position, Socket angled M12, T-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 4-position, Socket straight M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 4-position, Socket straight M12, S-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm, for AC current up to...
Power connectors, 4-position, Socket straight M12, T-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 4-position, Socket straight M12, T-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg9, external cable diameter 6 mm ... 8 mm
Power connectors, 5-position, Plug angled M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 5-position, Plug straight M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 5-position, Socket angled M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, 5-position, Socket straight M12, A-coded, Screw connection, knurl material: Zinc die-cast, nickel-plated, cable gland Pg11, external cable diameter 8 mm ... 10 mm
Power connectors, contact inserts: x , degree of protection: IP65, number of positions: 5, material: PA-GF, connection method: Spring-cage connection, connection cross section: AWG 18- 13, cable outlet: straight, color:...
Power connectors, contact inserts: x , degree of protection: IP65/67, number of positions: 5, material: Zinc die-cast, connection cross section: AWG 18- 13, cable outlet: straight
Power connectors, degree of protection: IP65, number of positions: 5, material: Zinc die-cast, connection method: Spring-cage connection, connection cross section: AWG 18- 13, cable outlet: straight, color: silver
PRC connector, black, 5-pos., 1.5 mm² ... 6 mm²/690 V/35 A, with screw connection for cables with an outside diameter of 16 mm ... 21 mm.
PRC connector, black, 5-pos., 1.5 mm² ... 6 mm²/690 V/35 A, with screw connection for cables with an outside diameter of 8 mm ... 12 mm.
PRC connector, black, 5-pos., 1.5 mm² ... 6 mm²/690 V/35 A, with screw connection for cables with an outside diameter of 8 mm ... 21 mm.
PRC connector, coupling, 5-pos., 1.5 mm² ... 6 mm² / 690 V / 35 A, with screw connection for cables with an outside diameter of 12 mm ... 16 mm,...
PRC connector, hand-release-ready, black, 3-pos., 1.5 mm² ... 6 mm² / 690 V / 35 A, with screw connection for cables with an outer diameter of 8 mm ... 21...
PRC connector, hand-release-ready, black, 5-pos., 1.5 mm² ... 6 mm² / 690 V / 35 A, with screw connection for cables with an outer diameter of 12 mm ... 16...
PRC connector, hand-release-ready, black, 5-pos., 1.5 mm² ... 6 mm² / 690 V / 35 A, with screw connection for cables with an outer diameter of 16 mm ... 21...
PRC connector, hand-release-ready, black, 5-pos., 1.5 mm² ... 6 mm² / 690 V / 35 A, with screw connection for cables with an outer diameter of 8 mm ... 12...
PRC connector, hand-release-ready, black, 5-pos., 1.5 mm² ... 6 mm² / 690 V / 35 A, with screw connection for cables with an outer diameter of 8 mm ... 21...
Rail-mounted dual power outlet with two 120 V AC/20 A receptacles equipped with ground fault circuit interruption (GFCI) for 35 mm DIN rail per EN 60715. GFCI protects against shock...
Rail-mounted dual power outlet with two 120 V AC/20 A receptacles for 35 mm DIN rail per EN 60715. For enhanced safety, the grounding pin is located at the top...
Socket strip

<< Prev