Budnick Converting, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M L1+RT is an adhesive transfer tape reinforced with a high density scrim carrier to boost dimensional stability during lamination processes. An adhesive coat weight of 3.2mils allows the adhesive... | |
| 3M™ Double Coated Tape GPT-020F is an 8 mil thick, double sided tape utilizing a modified acrylic adhesive with polyester carrier and a BOPP (Bi-axially Oriented Polypropylene) film liner. | |
| 3M™ High Tack Hook Fastener Tape SJ30H is a nylon hook tape with a rubber adhesive, white polyethylene film liner and an engaged thickness between 100 mil to 160 mil. | |
| 3M™ High Tack Loop Fastener Tape SJ30L is a nylon loop tape with a rubber adhesive, white polyethylene film liner and an engaged thickness between 100 mil to 160 mil. | |
| 3M™ Premium Matte Cloth (Gaffers) Tape utilizes a cotton cloth backing with a synthetic rubber adhesive system for use in high strength and highly conformable applications. | |
| 3MT Dual Lock™ Reclosable Fastener 3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. | |
| 3MT Dual Lock™ Reclosable Fastener TB3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. | |
| 3MT Dual LockT Low Profile Reclosable Fastener SJ4570 can replace conventional fasteners, such as screws, clips, rivets, snaps, hook and loop and bolts in many applications where access or repositioning... | |
| 3MT Dual LockT Reclosable Fastener TB3550 is a general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. | |
| A rubber based adhesive on the back of a black, polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. Closure life 1,000. | |
| ARclad® IS-6262-72 is an acrylic double-coated foam tape, ideal for dissimilar and irregular surfaces, applicable for indoor and outdoor. | |
| Avery Dennison FT 445 is a 5.6mil, double coated polypropylene (BOPP) with a high tack, high shear rubber adhesive on both sides. It is designed for applications requiring a more... | |
| Avery Dennison FT 8299 is a double coated tissue with a high performance acrylic lamninating adhesive designed to be environmentally friendly with reduced odor and lower VOC's than typical PSA... | |
| Avery Dennison FT 8345 is a 5.3 mil, double coated polyester tape with high shear rubber adhesive on both sides. It is primarily used for applications requiring an aggressive adhesive... | |
| Avery Dennison FT 8346 is a 4.7 mil double coated polyester tape with high tack acrylic adhesive on both sides. It is designed for laminating polyether and polyester urethane foams... | |
| Avery Dennison FT 8368 is a 3.7 mil, double coated polyester tape coated both sides with an aggressive high shear rubber adhesive. It is primarily used for applications requiring mild... | |
| CCT M1523 is a 3 mil double coated acrylic tape with exceptional wet out to a variety of substrates. | |
| CCT T1528 is a double coated, 4 mil low VOC tissue supported tape | |
| Developed as an economical general-purpose product providing excellent for foam laminating | |
| Dublfilm® S268 is a 2.75 mil, thin double coated film. It is primarily used for labels and bonding applications. | |
| Dublfilm® S305 is a 2.55 mil, permanent/removable polyester tape. It is primarily used as protective pads in laminating and for temporary mounting, labeling, and packaging. | |
| Dublfilm® S313-76 is a 3.2 mil, double coated polyester tape. It is primarily used for photo mounting applications. | |
| Dublfilmr S234 is 3.25 mils, double coated polyester, high tack, acrylic pressure sensitive film. It is primarily used for splicing of paper and general bonding. | |
| Dublfilmr S301 is a 8.5 mil, double coated, UPVC film. It is primarily used for difficult bonding and splicing applications. | |
| Dublfilmr S3400 is a 13 mil, fire retardant double coated cloth tape. It is primarily used for aircraft carpeting and fastening of floor covering products. | |
| Dublfilmr S3401 is a 13 mil, fire retardant double coated cloth tape. It is primarily used for installation of aircraft carpeting and fastening of floor covering products. | |
| Dublfilmr S4927 is a 6.7 mil, double-coated, fire retardant woven cloth tape. It is primarily used on installation of carpeting in airplanes and fastening floor covering products. | |
| Dublfilmr S662 is a 3.2 mil, double coated polyester film. It is primarily used for consumer and industrial assembly applications. | |
| Dublfilmr S711 is a 3.8 mil, non-woven/double coated, tissue. It is primarily used for general bonding and decorative parts. | |
| Dublfilmr S839A is a 3.25 mil, double coated polyester tape. It is primarily used for assembly of interior decorative trim and attachment of labels. | |
| Dublfilmr S840A is a 3.8 mil, double coated tissue tape. It is primarily used for assembly of interior decorative trim and attachment of labels. | |
| Dublfilmr S841A is a 2.75 mil, differentially coated polyester tape. It is primarily used for temporary labels and other temporary bonding applications. | |
| Dublfilmr S842A is a 2.55 mil, differentially coated polyester tape. It is primarily used for attachment of labels and assembly of interior decorative trim. | |
| Dublfilmr S843A is a 8.5 mil, double coated polypropylene film. It is primarily used for assembly of interior decorative trim and attachments of labels. | |
| Dublfilmr S972A is a 4.75 mil, double coated polyester tape. It is primarily used for bonding to foams and gaskets. | |
| Dublfilmr S975A is a 4.75 mil, double coated polyester tape. It is primarily used for bonding to surfaces, foams and pads. | |
| Dublfilmr SA304E is a 3.0 mil, double coated polyester tape. It is primarily used for photo mounting, faceplates, and application to decorative parts. | |
| Dublfilmr SA307E is a 3.0 mil, double coated, polyester tape. They are primarily used for photo mounting, faceplates and application to decorative parts. | |
| Dublfilmr SA357E is a 3.5 mil, double coated polyester tape. It is primarily used for faceplates, application to decorative parts and photo mounting. | |
| Dublfilmr SA457E is a 4.5 mil, double coated polyester tape. It is primarily used for faceplates, application to decorative parts and photo mounting. | |
| Dublfilmr SB857P is a 8.5 mil, double coated polypropylene film. It is primarily used for bonding of plastics and lamination to rubbers and foams. | |
| Dublfilmr SG357E is a 3.5 mil, double coated, polyester film. It is primarily used for decorative parts, general bonding and resealing of polybags. | |
| Dublfilmr SP357E is a 3.5 mil, thin double coated polyester tape. It is primarily used for foam and sound, splicing applications, assembly aid, and lamination. | |
| Dublfilmr SP407T is a 5.5 mil, double coated, tissue. It is primarily used for assembly aid, bonding to EPDM rubber and foam fabrication. | |
| Dublfilmr SP457E is a 4.5 mil, double coated polyester tape. It is primarily used for assembly aid, foam gasketing and sound attenuation, and lamination to rubber. | |
| Dublfilmr SP507T is a 6.5 mil, double coated tissue tape. It is supported with an adhesive tape that is aggressive and fast grabbing. | |
| Duofoam r SJ416V is a 1/16", double coated polyethylene foam. It is primarily used for a wide variety of surfaces, metals and engineered plastics. | |
| Duofoamr is a 1/64" high density polyurethane foam that is double coated with a acrylic adhesive. It is primarily used for exterior automotive trim, badging, scripting and cladding. | |
| Duofoamr S3408 is a 15.5 mil, double coated acrylic foam tape. It is primarily used for adhesion to a wide variety of surfaces and provides excellent tack, peel and holding... | |
| Duofoamr S5300A is a 25 mil, solid acrylic tape. It is primarily used for a wide range of weathering and temperature conditions without losing adhesion. | |
| Duofoamr S5589 is a double coated foam mounting tape. It is primarily used for automotive emblems and badging, exterior trim and door step plates. | |
| Duofoamr S846VA is a 36.9 mil, double coated foam mounting tape. It is primarily used for mounting and bonding where heat resistance is required. | |
| Duofoamr S847VA is a 254.0 mil, double coated foam mounting tape. It is primarily used for assembly of wing mirrors and interior components. | |
| Duofoamr S848VA is a 69.0 mil, double coated foam mounting tape. It is primarily used for assembly of wing mirrors and interior components. | |
| Duofoamr S849VA is a 1/32", double coated foam mounting tape. It is primarily used for a variety of surfaces and provides excellent tack, peel and holding power. | |
| Duofoamr SJ432V is a 1/32", double coated polyethylene foam. It is primarily used for a wide variety of surfaces, including metals and engineered plastics and is heat resistant. | |
| Duofoamr SR508V is a 1/8", double coated polyethylene foam. It is primarily used for mounting applications and has good adhesion to a wide variety of surfaces. | |
| Duofoamr SR516V is a 1/16", double coated polyethylene foam. It is primarily used for mounting applications to a variety of surfaces. | |
| Duofoamr SR516VB is a 1/16" black double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces. | |
| Duofoamr SR532V is a 1/32", double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces. | |
| Duofoamr SR532VB is a 1/32", double coated polyethylene foam. It is primarily used for mounting applications to a wide variety of surfaces. | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surface. | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance). | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces (Premium Grade). | |
| Fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive provides superior non-stick surfaces. | |
| FILAMNT 4220 is a 5.5mil uni-directional filament tape consisting of fiberglass reinforced polypropylene with a clear synthetic rubber based adhesive. | |
| FILAMNT 4225 is an 8.5 Mil uni-directional filament tape consisting of very high strength poly-ester backed fiberglass filament coated with an aggressive and high shear resistant clear natural rubber resin... | |
| FL 1007 is a 3.0 mil single coated foil with high performance acrylic adhesive. It bonds well to medium, and high surface energy plastics and metals. FL 1007 is suitable... | |
| FL 1008 is a 1.9 mil single coated foil with general purpose acrylic adhesive that bonds well in cold temperature environments. It bonds well to low, medium, and high surface... | |
| FL1000 is a 4.2 mil, single coated foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components. | |
| FL1002 is a 4 mil, single coated foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing components. | |
| FL1003 is a 3 mil, single coated aluminum foil tape suitable for die-cut shapes, shielding, moisture and vapor barrier sealing. | |
| FM-35 is a 5.5 mil, thermally stabilized PVC backing with a rubber based adhesive. The tape is designed to be conformable and removes cleanly. | |
| FOIL 4250 is a 2.8mil economical aluminum foil tape consisting of a 1.2 mil dead soft aluminum foil coated with an aggressive hot melt synthetic rubber adhesive. | |
| FP152 is a 4.3 mil, smooth flat paper used for paint masking. | |
| FP17 is a 6.2 mils, premium grade, printable, general purpose, colored, flatback paper tape. It is used printed or unprinted on a variety of substrates for general purpose packaging. | |
| FP202 is a 7.1 mil, premium grade, heavy duty, flatback paper tape. It is used for splicing and sealing heavy duty applications. | |
| FP227 is a 7.0 mil, economy grade, printable, general purpose, colored, flatback paper tape. It is used printed or unprinted on a variety of substrates for general purpose packaging. | |
| FP64 is a 6.4 mil, premium grade, printable, general purpose, colored, crepe paper masking tape. It is used on a variety of smooth substrates as a printed or unprinted general... | |
| FP726 is a 6.0 mil, rope paper tape that is directly printable used for identification & labeling. | |
| FP96 is a 6.5 mil, general purpose kraft flatback paper tape. It is primarily used for carton sealing, splicing, packaging, binding, holding, tabbing, re-inforcing, banding and patching. | |
| FP97 is a 6.1 mil, high tack thermoplastic rubber adhesive paper tape used for general purpose packing. | |
| FST is a 4 mil, highly tensilized, skived PTFE film used almost exclusively for roll protection in high speed, high temperature flat die extrusion of polyethylene coatings and laminations. | |
| FT 1126 is a 5.0 mil, high tack, acrylic transfer. It is primarily used for applications requiring lamination to polyester and polyester urethane foams. Specification #56091 | |
| FT 1802 is double coated foam with a high tack rubber based adhesive system. | |
| FT A is a 4.1, double coated, .5 mil, polyester. It is primarily used for bonding to a wide variety of plastic, metal and foam substrates. Specification #50082 | |
| FT B, is a 3.5 double coated, .5 mil, polyester. It is primarily used to provide an economical product for general purpose bonding. Specification #46489 | |
| FT-D is a 5.3 mil, double coated, .5 mil, Polyester. It is designed for applications where high adhesion and tack are required on a variety of substrates. Specification #46476 | |
| FT-EZ-8 is a 3.5 mil, double coated differential adhesive tape. It is used for initial lamination to polyether or polyester foams and temporary removability from substrate. | |
| FT1800 is a 1/32" white polyethylene foam coated on both sides with a high tack rubber based adhesive system. The product displays excellent cold temperature properties and offers a foam... | |
| Ft1922 is a .062 mil. double coated white foam coated on both sides with 1.8 mils of high tack acrylic adhesive. It is typically used for permanent general purpose mounting,... | |
| G540 is a 10 mil, thick electrical grade, fiberglass tape with clear silicone pressure sensitive adhesive on one side. The new number for this product is 2915-10. | |
| G551 is a 7 mil, electrical grade fiberglass with white thermosetting organic rubber pressure sensitive adhesive on one side. It is primarily used as a heat insulation barrier. | |
| G561 is a 7 mil, electrical grade, fiberglass cloth tape with silicone adhesive. It is constructed to fill the requirements of most high temperature industrial needs. | |
| G562 is a 7 mil, thick, electrical grade, fiberglass tape with white, thermosetting, organic rubber pressure sensitive adhesive on one side. | |
| G565 is a 7 mil, thick electrical grade fiberglass tape. | |
| G569 is a 7 mil electrical grade fiberglass tape with clear acrylic pressure sensitive adhesive on one side. It is primarily used for coil and motor applications. | |
| GA 606 Double Coated Tape is ideal for bonding various components in home appliances. It adheres well to plastic molding, insulation film, name plates, foam and metal platings. Designed for... | |
| GA 608 Double Coated Tape is ideal for bonding various components in home appliances. It adheres well to plastic molding, insulation film, name plates, foam and metal platings. Designed for... | |
| GA907 is a double-coated adhesive tape consisting of a strong, flexible nonwoven fabric impregnated with acrylic adhesive that is applicable to a wide variety of substrates. GA907 offers high tensile... | |
| GG200 is a 6.2 mil, double-faced, golf grip installation, general purpose, crepe paper tape. It is used in mounting holding, splicing, tabbing and fastening. | |
| GLOW 4310 is a flexible polyester laminated photoluminescent film coated with a permanent acrylic pressure-sensitive adhesive and backed with a 5 mil poly coated paper release liner. The photoluminescent pigments... | |
| GP1900 is a 7.8 mil economy grade duct tape used for bundling, packaging and temporary holding. | |
| GP210-.063 is a cost-effective, double-coated mounting tape that combines excellent bond strength and durability in interior applications. It is designed as a cost-effective, medium-duty mounting tape. | |
| GS521 is a 6.6 mil, high tensile strength, glass reinforced, strapping tape. It is used for heavy duty strapping, packaging, bundling and palletizing. | |
| GS531 is a 6.7 mil, premium grade, high tensile strength, glass reinforced, strapping tape. | |
| GXP575 is a white, translucent, latex saturated paper used for vinyl graphics in sign making. A high tack paper application tape that consists of a self-wound, standard grade saturated backing... | |
| HM352 is a 3.5 mil, high modulous PTFE film. It is specially treated on one side, which makes the top side of the tape bondable. | |
| HP 132 is a 1.6 mil cold temperature carton sealing tape designed for manual or automatic case sealing of lightweight cartons. | |
| HP100 is a 1.6 mil, general purpose grade hot melt BOPP film packaging tape. It is used for packaging, sealing, bundling and repairing. | |
| HP200 is a 1.9 mil, production grade hot melt, biaxilly oriented polypropylene tape. It is used for sealing, medium weight packaging, and bundling. | |
| HP232 is a 1.9 mil, hot melt BOPP film tape for manual or automatic carton sealing. | |
| HP300 is a 2.2 mil, performance grade, hot melt biaxially oriented polypropylene film packaging tape. It is used for sealing, packaging of medium weight cartons and bundling. | |
| HP400 is a 2.5 mil, high performance grade, hot melt, biaxially oriented polypropylene tape. It is used for large, bulky and heavy cartons in packaging. | |
| HP500 is a 3.0 mil, heavy duty grade hot melt biaxially oriented polypropylene film. It is used for extremely tough packaging applications. | |
| HP800 is a 3.4 mil, heavy duty grade hot melt, PET polyester packaging tape. It is extremely tough and used in demanding sealing applications. | |
| HPH-82 is a 2 mil, polyester film coated with silicone adhesive that will release cleanly. | |
| IB 1250TR consists of a 1 mil, carrier film coated on both sides with different adhesive strengths. | |
| IB-1111 consists of a thin polyester film carrier coated on both sides with an aggressive, rubber adhesive. | |
| IB-1112 consists of a thin polyester film carrier coated on both sides with an aggressive, rubber based adhesive. | |
| IB1010 is a 2 mil, aluminum foil used as a vapor barrier. | |
| IB1122-60 consists of a .5mil PET carrier coated on both sides with 2.0 mils of rubber pressure sensitive adhesive. The adhesive is protected by a two-side silicone coated 60# white... | |
| IB1175ER consists of a thin polyester film coated on both sides with an aggressive, general purpose rubber based adhesive. | |
| IB1178/1179 consists of a thin polyester film coated on both sides with an aggressive, general purpose, rubber based pressure sensitive adhesive. | |
| IB1182 is a 3.4 mil, double coated polyester film used for general purpose bonding applications. | |
| IB1199 is a thin 3.4 mil, polyester film coated on both sides with an aggressive, general purpose, rubber adhesive. | |
| IB1690 is a 3.7 mil, light weight paper coated on each side with a rubber adhesive. | |
| IB8161-78 consists of a .5 mil PET carrier coated on both sides with 1.8 mils of high performance rubber adhesive. The adhesive is protected by a two-side silicone coated 78#... | |
| IF1021 is a rubber based adhesive transfer for assembling purposes. | |
| IF1023-80 is a 2.6 mil thick rubber adhesive transfer. It is a high performance rubber transfer with exceptional tack and good shear and peel strength. It is an excellent choice... | |
| IF3075 is a 5 mil, adhesive transfer suitable for mounting nameplates, die-cut parts & decorative trim. | |
| IM1800 is a 1/32", white, closed cell, 6# polyethylene foam with a rubber adhesive. | |
| IM1830A consists of 1/16" white, closed-cell, polyethylene foam coated both sides with high-shear rubber-based pressure sensitive adhesive. The adhesives are protected by a C2S 80# semi-bleached, densified kraft release liner. | |
| IM1900 consists of a 1/32 inch white, closed cell polyethylene foam coated on both sides with an aggressive, general purpose rubber based adhesive. | |
| IM1930 is a 71 mil, general purpose bonding and mounting foam tape. | |
| IM1940 is an 1/8" white closed cell polyethylene foam coated on both sides with an aggressive, general purpose, rubber based adhesive. | |
| IM2908 is a 36 mil, or 1/32" black, closed cell polethylene foam coated on both sides with a high performance, modified acrylic adhesive. | |
| IM2920 is a 36 mil, double coated, white polyethylene foam for joining uneven surfaces. | |
| IM2940 is a 1/16 inch white, closed cell, polyethylene foam coated on both sides with a high performance, modified acrylic adhesive. | |
| IT-7170K is made with Dupont Kapton. It is a high temperature silicone adhesive and puncture resistant. IT-7170K is also highly conformable and withstands temperatures up to 180°C . | |
| IT100 is a 110 mil, polyethylene foam tape used for covering cold pipes. | |
| IT702 is a 3.5 mil, polyester film used in electrical applications requiring temperature performance. | |
| IT7170 is a 1 mil polyimide film that provides superb high temperature performance in masking and DC/fractional motor applications. | |
| JLAR is a 2.6 mil BOPP film with a solvent based acrylic adhesive. It is clear to the core, lightweight, yet strong. | |
| K100 is a 4.5 mil, double coated polyimide tape with silicone adhesive. | |
| K102 is a 2.5 mil, polyimide tape with a clear, electrical grade, acrylic pressure sensitive adhesive on one side. | |
| K102R is a 2.5 mil, polyimide tape with a clear, electrical grade, acrylic pressure sensitive adhesive on one side. | |
| K103 is a 2.5 mil, polyimide material with a clear, electrical grade, acrylic pressure sensitive tape with adhesive on one side. | |
| K104 is a 1.5 mil, polyimide backing material with a clear silicone, pressure sensitive adhesive on one side. | |
| K1045 is a 45mil, solid acrylic adhesive transfer. Please see A1045. | |
| K109 is a 3.5 mil, thick, polyimide backing material with a clear, electrical grade acrylic, pressure sensitive adhesive on one side. | |
| K20.063 is a 63 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.080 is a 80 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.094 is a 94 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.125 is a 125 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.140 is a 140 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.188 is a 188 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.250 is a 250 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.375 is a 375 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K20.500 is a 500 mil, PU foam ideal for a variety of gasketing and energy absorption needs. | |
| K250 is 2.7 mil tape with 1 mil polyimide film primarily used in electrical insulation and gold finger protection. | |
| K250X is a 2.5 mil, thick, polyimide backing material with a high temperature, silicone pressure sensitive tape. | |
| K255 has been replaced by 2345-1. K255 is a 2.5 mil, single coated, polyimide tape with high temperature Dimethyl silicone adhesive. | |
| K275 is a 5 mil, double coated, thermally conductive KaptonT film with acrylic adhesive on both sides. It is provided in roll form with a release liner on both sides... | |
| K290ESD is manufactured from polyimide film with high-temperature silicone adhesive. | |
| K30.035M is a 35 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.040M is a 40 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.045M is a 45 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.063M is a 63 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures. | |
| K30.125 is a 125 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.188 is a 188 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.250 is a 250 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.375 is a 375 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K30.500 is a 500 mil, polyurethane foam used in cellular phones and electrical enclosures. | |
| K350 is a 3.5 mil, single coated polyimide film with clear silicone adhesive. It is constructed to fill the requirements of a high performance thermoplastic polyimide backing material. | |
| K40.012 is a 12 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.015 is a 15 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.020 is a 20 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.030 is a 30 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.062 is a 62 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.094 is a 94 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.125 is a 125 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.188 is a 188 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| K40.250 is a 250 mil, polyurethane foam use in cellular phones and electrical enclosures. | |
| L1+DCP is a 3.5 mil double-coated polyester (PET) tape which provides added dimensional stability and improved handling during laminating or die cutting processes, particularly on thin or flexible substrates. An... | |
| L3+T3 is a 3-mil transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to elastomeric surfaces. The L3 adhesive platform is... | |
| L3+T5 a 5-mil transfer tape that shares all the benefits of L3+T3, but offers a 5 mil coat weight to adhere to more structured surfaces. The L3 adhesive platform is... | |
| LABLPRO 4350 is a 1.6 mil (0.041mm, 23 micron) polypropylene label protetion and lamination tape featuring a water-based acrylic adhesive system. | |
| LABLPRO 4360 is a 2 mil polypropylene film coated in a solvent-based non-yellowing acrylic adhesive. This tape is used for prescription/label protection and lamination. It is UV Resistant. | |
| LC Series products are excellent alternatives to low permeability urethane where long product life is critical. This foam is excellent for use in applications requiring a low force to compress. | |
| LS71125 is a 125 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS70125 has no adhesive. | |
| LS7116 is a 16 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7016 has no adhesive. | |
| LS7130 is a 30 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. | |
| LS7162 is a 62 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7062 has no adhesive. | |
| LS7194 is a 94 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS7094 has no adhesive. | |
| Ludlow’s HD Glass Pad is a proprietary, high-density PVC foam composite that provides both rigid support and the ability to bond to non-porous surfaces with cling properties. | |
| M-835 is manufactured from 5.0 mil polyester film with 1.5 mils of dark blue silicone pressure sensitive. | |
| M-887 is a high performance powder coating masking tape manufactured from 2.0 mil polyester film with 1.5 mils of pressure sensitive silicone adhesive. | |
| M1206 is constructed with aggressive permanent adhesives on both the liner and air sides. Specially formulated laminating adhesive with a general purpose application adhesive. The airside adhesive is engineered for... | |
| M1207 is constructed with a specially designed aggressive permanent adhesive on both sides of a polyester carrier. The adhesive system has been approved for flammability per MVSS302 and UL 723,... | |
| M1212 is a double coated with permanent rubber adhesive on both sides | |
| M1298 is a double coated pressure sensitive adhesive tape engineered for economical, general purpose applications. The polyester film carrier provides dimensional stability for good die-cut ability and converting. | |
| M1511 is a very unique, supported double-coated tape with rubber based adhesive liner side and a solvent acrylic adhesive on the air side. The liner side adhesive is designed for... | |
| M1521 is a double-coated modified acrylic adhesive PSA. This high performing industrial tape provides excellent surface wet-out and adhesion characteristics. | |
| M1763 is a .031" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such... | |
| M1863 is a .063" thick PE foam coated two sides with Mactac's MP555 rubber adhesive. Which is a unique formula that brings the typical benefits of a rubber PSA such... | |
| M50 is a 3 mil, polyester film with white silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M52 is a 2.5 mil, polyester film with transparent silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M54 is a 2.5 mil, polyester film with a yellow rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. | |
| M56 is a 2.5 mil, polyester film with transparent rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. | |
| M57 is a 3.5 mil, polyester film with yellow rubber resin adhesive. It offers excellent quick stick properties and flag resistance, yet unwinds easily. | |
| M60 is a 2.5 mil, electrical grade, polyester film with a specially compounded clear acrylic adhesive. | |
| M66 is a 2.5 mil, polyester film with green silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M69 is a 4 mil, electrical grade polyester film with specially compounded clear acrylic adhesive on both sides. | |
| M705 is a 2.5 mil, electrical grade, polyester film with a specially compounded, black, acrylic adhesive. | |
| M706 is a 2.5 mil, electrical grade, polyester film with a specially compounded acrylic adhesive. | |
| M717 is a polyester film with a red silicone pressure sensitive adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M722 is a 2.2 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape. | |
| M730 is a 2.5 mil, polyester film with green silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M734 is a 1.7 mil, polyester film with orange rubber sensitive adhesive. | |
| M737 is a 4.2 mil, polyester film with blue/green, silicone/rubber adhesive. It offers an economical method to hold insulate and/or protect materials. | |
| M741 is a 3 mil polyester tape primarily used in all purpose splicing applications. | |
| M746 is a polyester film with silicone pressure-sensitive adhesive | |
| M751 is a 3 mil, polyester film with yellow silicone pressure sensitive adhesive. It offers an economical method to hold, insulate and protect materials. | |
| M758 is a 2.5 mil, polyester film with black silicone adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M765 is a 2.5 mil, electrical grade, polyester film with specially compounded acrylic adhesive. It is designed to be a flame retardant, printable capacitor tape. | |
| M778 is a 4.5 mil, polyester film with blue silicone adhesive. It is designed with a special coating on the back side for ease of roll unwind in applications. | |
| M782 is a 3.5 mil, polyester film with pink, rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M783 is a 3.7 mil, polyester film with a pink, rubber resin adhesive. The rubber adhesive is specially formulated to use as a flash mask protection tape in metal or... | |
| M786 is a 6 mil, polyester film with pink rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M788 is a 1.5 mil, polyester film with a rubber adhesive. It was created as a low cost substitute for dry film in multilayer processing to protect copper. | |
| M797 is a 3 mil, polyester film tape with a mustard color rubber resin, pressure sensitive adhesive. The polyester film offers an economical method to hold, insulate or protect materials. | |
| M803 is a 3 mil, polyester film with silicone adhesive. It offers an economical method to hold insulate and/or protect materials. M803 offers high/low temperature resistance. | |
| M815 is a 3 mil, general purpose polyester splicing tape with clear silicone adhesive. It is most often used in the graphic arts industry. | |
| M818 is a 3 mil, general purpose polyester splicing tape with clear silicone adhesive. It is most often used in the graphic arts industry. | |
| M820 is a 3.5 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry. | |
| M823 is a 2.8 mil, quick stick, polyester splicing tape with silicone adhesive on one side and a release coating on the opposite side. | |
| M824 is a 2.8 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry. | |
| M830 is a 3.5 mil, general purpose, polyester splicing tape with silicone adhesive. It is most often used in the graphic arts industry for photo film splicing applications. | |
| M832 is a 2-Mil polyester film with silicone pressure-sensitive adhesive. | |
| M851 is a 3 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M852 is a 4 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M855 is a 7 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. | |
| M867 is a 6.5 mil, polyester film with transparent rubber resin adhesion. The polyester film offers an economical method to provide a high dielectric spacer material. | |
| M89 is a 6.7 mil, polyester film tape with silicone adhesive. It has been designed to work as an all-purpose, high temperature adhesive flash and tool masking tape. | |
| M897 is a 3 mil total, polyester film with a highly cross-linked silicone adhesive that eliminates legging and transfer. It offers an economical method to hold, insulate and protect various... | |
| M97 is a 2.5 mil, electrical grade, printable polyester film with yellow acrylic adhesive. It was designed to provide an economical method to hold, insulate and protect various materials. | |
| M98 is a 3.5 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape. | |
| M99 is a 3.5 mil, electrical grade polyester film with specially compounded yellow pressure sensitive acrylic adhesive. | |
| MACal 9800 PRO is a hgih performance polymeric stabilized calendered soft vinyl films coated with a durable permanent adhesive giving excellent dimensional stability. | |
| MACbond Double-Coated Film Tapes are engineered for the most demanding bonding or laminating applications. These tapes feature general purpose or high performance adhesives. | |
| MACbond Double-Coated FilmTapes are engineered for the most demanding bonding or laminating applications. They feature general purpose or high performance rubber based adhesives. | |
| MACBond IB1193 consists of a thin, 3.4 mil, polyester film coated on both sides with an aggressive, general purpose, rubber adhesive. | |
| MACbond IB1200 has a 0.9 mil, double-coated polypropylene film carrier. It is engineered for the most demanding bonding or laminating applications. | |
| MACtac IB 1190 is a 3.4 mil, PET coated on both sides with a rubber adhesive for general purpose bonding. | |
| Mactac's MP555 is a rubber adhesive like no other. Its unique formula brings the typical benefits of a rubber PSA such as high-tack and peel properties and a great performance... | |
| MAGNET 5200 is a 30Mil indoor adhesive magnetic tape consisting of a 3.3 mil double coated polyester tape with an aggressive, general purpuse, rubber based adhesive laminated to a multipole... | |
| MAGNET 5210 is a 30Mil indoor/outdoor adhesive magnetic tape consisting of a 4.5 mil double coated polyester tape with a high performance acrylic based adhesive system laminated to a multipole... | |
| MAGNET 5220 is a 30Mil (0.762mm) writeable, matte white vinyl magnet with a porous, writeable, screen-printable matte white vinyl surface. This product has no adhesive. It is writeable with either... | |
| MAGNET 5230 is a 1/32" non-adhesive write-on/wipe-off white vinyl. The 30mil magnet is faced with a non-porous, smooth, shiny white vinyl surface and is writeable with a dry erase marker... | |
| MAGNET 5240 is a 60 mil thick indoor single faced self-adhesive magnetic tape. MAGNET 5240 is made for general purpose bonding applications to foams, felts, cloths, primed wood, paper, metal,... | |
| MAGNET 5250 is a single faced self-adhesive magnetic tape that is comprised of a Multipole Flexible Magnet mounted on a thin polyester film, coated on both sides with an aggressive... | |
| MASK 4400 is a 5.5 mil colored masking tape with a crepe paper backing. It is suitable for bundling, marking of defective parts or materials, produce marking, color coding, and... | |
| MASK 4420 is a 5.0mil (0.127mm utility grade masking tape consisting of a crepe paper backing with a solvent-based natural rubber adhesive system. | |
| MASKFB 4460 is a printable 5.8 mil (0.147mm) bright, colorful flatback paper coated with a high performance natural rubber resin adhesive. | |
| MASKFB 4475 is a 7.5 mil moisture resistant, medium strength pressure sensitive flatback tape with a natural rubber resin adhesive. It is used for packaging, bookbinding, marking bins and shelves,... | |
| MC2000 is a 2.5 mil, double-coated, thin polyester tape. It is precision engineered for optically clear "see through" applications. | |
| MC2030 is a 4.1 mil, double-coated, thin polyester tape. It is precision engineered for optically clear "see through" applications. | |
| MED 2191H is a 18 mil hydrocolloid adhesive transfer tape designed for wound care, ostomy and fixation of medical devices. | |
| N13F is a 5 mil aluminum foil tape that combines the durability and weatherability of aluminum foil with a high performance acrylic adhesive adding to its performance ability in electrical,... | |
| Nitto Denko’s GA835CN is a double-coated adhesive tape developed for bonding various components of mobile phones. GA835CN is ideal to adhere to plastic molding, insulation film, nameplates, foam, metal plating... | |
| Nitto GA808 is a 5.5 mil durable double coated adhesive tape with excellent initial adhesion. GA808 is a non woven with an acrylic adhesive that has excellent bonding capabilities to... | |
| OFFICE 4500 is a 1.8mil (0.46mm) pure cellulose tape with a solvent-based natural rubber adhesive. It is transparent, biodegradable, and hand tearable. | |
| OFFICE 4510 is a 2.0mil (0.05mm) specially treated matte finish polypropylene film with a solvent-based acrylic adhesive system. | |
| P 628 is a 10.5 mil gaffer's tape with high tack and a synthetic rubber adhesive. | |
| P 661 is a photoluminescent specialty gaffer's tape. The premium photoluminescent pigment provides increased glow intensity and extended glow duration. | |
| P02 is a, 7.5 mil, double-coated, flat kraft paper tape. It is designed for a variety of splicing, mounting, holding, laminating and fastening applications. | |
| P05 is a 6.5 mil, multi-purpose, splicing and mounting tape. It is primarily used for splicing, core starting, bonding leather, adhering trim and for POP displays. | |
| P10 is a 6.5 mil, aluminum foil tape laminated to a glass cloth. It is the perfect tape for high temperature applications. | |
| P100 is a 6.5 mil, aluminum foil/glass cloth tape. It is a high temperature heat and RFI/EMI shielding tape in a convenient, easy-to-apply form. | |
| P11 is a 5 mil, dead soft aluminum foil tape primarily used for sealing, heat shielding and as a protective cover for critical parts. | |
| P111 is a 3 mil, aluminum foil, conductive adhesive tape. It is developed for use as EMI and RFI shielding on small electro-magnetic componenets. | |
| P12 is a woven cloth laminated with a dead soft aluminum foil. This 16 mil tape is used for sound & vibration damping, sheet metal repair and aircraft stripping mask. | |
| P12L is a woven cloth laminated with a dead soft aluminum foil and presented on a release liner. This tape is used for sound & vibration damping, sheet metal repair... | |
| P178 is a 5 mil, aluminum foil tape. It is primarily used for sealing, decorative, heat sink and shielding. | |
| P212 is a 7.5 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are required. | |
| P212HD is a 10 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are key requirements. | |
| P213S is a new "softer cloth" version of the P213 for better conformability. Designed for holding coil leads and anchoring terminal boards for insulating coil connections and coil ends. | |
| P223 is a 4.5 mil, double-coated, polyimide film tape. It provides outstanding thermal endurance and tensile strength at elevated temperatures. | |
| P30-105 is a 10 mil, heavy-duty, vinyl electrical tape. It is primarily used for insulating bus bar & cable connections, bundling lead wires & wrapping hose harnesses. | |
| P3099.188 is a 187.5 mil, single coated foam tape. It is primarily used for reducing sound transmission and compensates for uneven surfaces and sealing between window frames and waterboard cladding. | |
| P3124.156 is a 5/32" medium density, open cell, PVC foam tape with an acrylic pressure sensitive adhesive. It is primarily used for air or dust sealing when abrasion resistance is... | |
| P320 is a 20 mil, vinyl protection tape. It is a heavy-duty tape which provides a long-lasting seal against moisture, corrosion, electrolytic action and chemical attack. | |
| P3215 is a 9 mil, fire retardant, single coated tape. It is primarily used as a tough, effective, moisture barrier in galley and lavatory areas to contain spills. | |
| P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets. | |
| P391 is a 3.5 mil, 1 oz., copper foil, conductive adhesive tape. It is engineered specifically for EMI/RFI shielding. | |
| P50 is a multi-purpose, double-coated cloth tape primarily used in carpet installation, holding and mounting and the attachment of printing plates to printing cylinders. | |
| P55 is a flame retardant, double-coated cloth tape primarily used in industrial applications where flame retardant material is demanded. | |
| P630 is a 7 mil, polyolefin film with a high tack rubber resin adhesive. | |
| P665 is a 11.5mil, vinyl coated, cloth tape. It is primarily used for identifying, sealing, splicing, holding and decorative applications. | |
| P68 is a 14 mil, vinyl coated, cloth tape. This premium tape is primarily used for bookbinding or identification of piping, equipment or tools. | |
| P691 is a 14 mil matte vinyl coated cloth. This premium cloth is primarily used for nuclear power plants & other critical waterproof sealing, holding & splicing. | |
| P703 is a 6.5 mil crepe paper masking tape primarily used for high temperature paint masking. | |
| P905 is a 1.5 mil, double-coated, silicone surface splicing tape. It is specifically developed for splicing silicone papers and interliners. | |
| PB1 is a 5.7 mil, all purpose, water-resistant, medium crepe, pressure-sensitive tape designed for bookbinding, packaging, identification, sealing, and protection. | |
| PC 460 is a 6 mil duct tape with Polybonded CO-EX Technology. The co-extrusion process melds polyethylene, cloth, and adhesive in a single high-temperature step, resulting in a permanent, airtight... | |
| PC 567 is an 8 mil specialty grade stucco masking tape. | |
| PC 610 is a 10 mil industrial grade cloth duct tape designed for cold weather adhesion with aggressive wet-stick adhesive. | |
| PC 658 is a premium grade duct tape designed to withstand rugged weather conditions. | |
| PC 668 is a 11 mil specialty grade outdoor cloth duct tape consisting of a co-extruded backing of polybonded cloth and a synthetic/natural blend rubber adhesive. | |
| PC 745 is a 17 mil co-extruded premium grade duct tape featuring an all-weather, reinforced backing. | |
| PC590 is a 7.0 mil, polyethylene film with a polyester/cotton blend cloth carrier used for packaging. | |
| PC595 is a 8.5 mil, economy grade, cloth/duct tape. It is used for packaging, bundling, sealing, seaming, repairing, holding, waterproofing, plumbing and asbestos abatement industries. | |
| PC600 is a 9.0 mil, general purpose, cloth/duct tape. It is used in industrial, carpet, NASCAR, plumbing, HVAC and asbestos abatement applications. | |
| PC609 is a 10.5 mil, versatile grade, cloth/duct tape. It is primarily used for packaging, bundling, holding, wrapping, waterproofing, floral industry and general industrial. | |
| PC618 is a 10.0 mil, industrial grade, cloth/duct tape. It is primarily used for sealing, binding, repairing, bundling, color coding, splicing, floral industry, waterproofing, and packaging. | |
| PC620 is a 11.0 mil, industrial grade, cloth/duct tape. It is primarily used for HVAC, industrial, commercial, utilities, trucking and automotive. | |
| PC621 is a 11.5 mil, contractor grade, cloth/duct tape. It is primarily used for holding, seaming and sealing HVAC sheet metal and flex ducts, exhaust vents and preformed insulation. | |
| PC622 is a 12.5 mil, premium grade, cloth/duct tape. It is primarily used for NASCAR drivers' 200 MPH tape, silk screening, plastering, protection and HVAC duct systems. | |
| PC623 is a 11.5 mil, economy grade nuclear cloth/duct tape. It is used for holding labels or signs on stainless steel pipes, color coding, and sealing. | |
| PC624 is a 13.0 mil, premium grade nuclear cloth/duct tape. It is used for holding labels or signs on steel pipes, color coding and sealing. | |
| PC625 is a 12.0 mil, premium grade, lusterless, cloth/duct tape, (mil. spec. packaging tape). It is primarily used as a waterproof packaging tape that meets government specifications. | |
| PC657 is a 14.5 mil, extra premium, heavy duty cloth/duct tape. It is used to seam bottom boards, HVAC ducts, sealing, holding, metal peaning and industrial applications. | |
| PC658 is a 17 mils, polyethylene film with a polyester/cotton blend cloth carrier used for seaming and sealing of bottom board materials used in the mobile/manufactured housing industry. | |
| PC667 is a 9 mil, polyethylene film with a polyester cloth carrier which is excellent protective masking of various materials such as steel, vinyl, aluminum and anodized metals. | |
| PC721 is a 11.5 mil, waterproof, polyethylene film with a polyester/cotton blend cloth carrier. | |
| PC857 is a 14.5 mil, UL-181B-FX approved, premium grade, cloth/duct tape. It is used for HVAC installing air ducts and connectors, making connections and splices trouble free. | |
| PE 100 is a 4.6mil PE tape featuring FloorMate™ technology for water-based wood floor finishes to mark temperary boundaries on gym floors and hold protective coverings in place on residential/commerci... | |
| PE444 is a 7 mil, UV resistant polyethylene film used to mask windows & doors in stucco applications. | |
| PE555 is a 9.0 mil, heavy duty polyethylene film for surface protection, splicing & seaming fipe fitting covers. | |
| PE8 is a 9mil single coated preservation tape consisting of a polyethylene film coated on one side with a synthetic rubber adhesive. It was designed for the marine and composites... | |
| PEFILM 4520 is a 5.5mil low density polyethylene film tape with an acrylic adhesive. The acrylic based adhesive systam provides high adhesion and cohesion which yields a permanent bond with... | |
| PEFILM 4540 is a 7 mil low density polyethylene film coated with a synthetic rubber adhesive. Its tough polyethylene backing offers good abrasion and tear resistance. | |
| PEFILM 4560 is a 7 mil low density polyethylene film tape coated on one side with a synthetic rubber adhesive. The backing has been stabilized with additives to resist the... | |
| PEFILM 4570 is a 9 mil low density polyethylene film tape coated on one side with a synthetic rubber adhesive that remains permanently tacky and bonds well to most surfaces... | |
| PF14 is a 5.8 mil, kraft flatback, paper packaging and identification tape. | |
| PF3 is a 5.7 mil, medium crepe paper packaging and identification tape. | |
| PF5 is a 6.1 mil, medium strength flatback, packaging and identification tape. | |
| PG12 is a 6.5mil masking tape that consists of a coarse crepe paper backing coated on one side with a rubber resin adhesive. It is designed for use in open... | |
| PG21 is a high temperature masking tape designed for clean removal from a variety of surfaces after exposure to oven temperatures up to 325°F (163°C) for 30 minutes. | |
| PG21A is a high temperature masking tape consisting of a fine-structured crepe paper coated on one side with a rubber/resin adhesive. Conforms to SAE-AMS-T-21595. | |
| PG415 is a 5.3mil utility paper masking tape consisting of a coarse crepe paper backing coated in a natural/synthetic blended adhesive. It was designed for use in multiple general purpose... | |
| PG5 is a 6.3 mil, smooth crepe, masking tape recommended for most paint masking applications where excellent cornering with clean removal is desired. | |
| PG501 is a 5.5 mil, medium grade, smooth crepe, pressure-sensitive masking tape for applications such as acoustical coatings, etc. | |
| PG505 is a 5.8 mil, medium grade, industrial, masking tape. | |
| PG511 is a 5.0 mil, lightweight saturated crepe paper, designed primarily as an all-purpose product for non-critical applications. | |
| PG56 is a 6.4 mil, superior grade, general industrial pressure-sensitive masking tape having medium temperature capabilities. | |
| PG57R is a pressure sensitive masking tape designed primarily for the aircraft industry where resistance to strong solvent/high solids polyurethane based paints is a necessity. SAE-AMS-T-21595, BAC 5034-4, BAC D6-1816. | |
| PG8 is a smooth crepe paper masking tape designed for narrow roll width applications to a variety of surfaces. | |
| PM2 is a 6 mil, flatback tape used in carton sealing. | |
| PP802 is a 2.0 mil, premium plus, polypropylene film packaging tape. It is primarily used for sealing, repairing and bundling cartons, paper or film containers. | |
| PP803 is a 2.2 mil, premium plus, label protection & packaging tape. It is used in label protection, carton sealing and laminating. | |
| PP807 is a 1.8 mil, premium grade, general purpose & label protection tape. It is used to protect labels, instructions and lamination. | |
| PP808 is a 2.1 mil, UPVC general purpose and bag sealing tape. It is used for sealing bags light weight sealing, banding, bundling, packaging and color coding. | |
| PP810 is a premium grade, polypropylene film packaging tape. It is used for sealing, bundling, securing loose objects and repairing. | |
| PP815 is a 2.6 mil, extra strength, heavy duty, polypropylene film packaging tape. It is used in critical sealing and repairing of corrugated containers. | |
| PREMASK 4600 is a natural color transfer premask consisting of a translucent saturated paper coated with a rubber resin-based adhesive. | |
| Pressure sensitive rubber adhesive backed polyurethane protective bumper. Good energy absorption on impact. Hemispherical; Standard colors are white, brown, black, and grey | |
| PS3 is a 7.9 mil, kraft flatback for carton sealing. | |
| PT14 is a 5.5mil specialty paper masking tape consisting of a fine crepe paper backing coated on one side with a synthetic rubber adhesive. It was designed for use in... | |
| PVC 4700 is a 5.2mil matte surface soft PVC coated in a synthetic rubber adhesive. This superior quality product has a long shelf life and write-on capabilities. It provides a... | |
| PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard... | |
| PVC 4775 is an SPVC vinyl die-cut arrow on a roll used for aisle marking, color coding, inventory identification, defect markings, and numerous other applications. The arrows are made of... | |
| PVC 4790 is a Pressure sensative SPVC Vinyl Die-Cut Dot. The heavy duty vinyl construction is waterproof and will withstand heavy traffic. PVC 4790 is used for aisle marking, color... | |
| PVC 4800 is a 10 mil heavy-duty SPVC pipe wrap/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| PVC 4810 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| PVC 4820 is a 10 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| PVC 4830 is a 20 mil heavy-duty SPVC pipe wrape/surface protection film tape coated with a rubber adhesive. It is flame retardant and highly resistant to sun, water, oil, acids,... | |
| PVCSAFET 4840 is a 6 mil (0.15mm) conformable soft PVC vinyl coated in a synthetic rubber adhesive. This tape is self-extinguishing and will not corrode copper, brass, steel, or aluminum. | |
| PVCSAFET 4860 is a 7 mil (0.175mm) conformable soft PVC vinyl coated in a synthetic rubber adhesive. This tape is self-extinguishing and will not corrode copper, brass, steel, or aluminum. | |
| R233 is a highly modified skived PTFE (Polytetrafluoroethy lene) film coated with a high temperature, pressure sensitive acrylic adhesive. | |
| RG12 is a 6.2 mil, high strength, uni-directional, glass backed, polyester. | |
| RG15 is a 5.6 mil, clear, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape | |
| RG16 is a 8.5 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape. | |
| RG3 is a 4.9 mil, fiberglass reinforced, polyester backed, pressure-sensitive strapping tape for packaging. | |
| RG400 is a 5.3mil biaxially oriented polypropylene tape coated on one side with a synthetic rubber resin adhesive. This economic fiberglass reinforced tape is designed for applications requiring outstanding holding... | |
| RG46 is a 7.0 mil glass cloth tape with thermosetting rubber. | |
| RL510 is a 3.1 mil, repulpable flying splice, double-coated tissue. It is expressly designed for the paper industry on various weights & grades of paper stock with high-speed flying splices. | |
| RollerMate P2410 is a 21 mil, silicone coated release tape. It is primarily used to wrap rollers that come in contact with adhesives, inks, and coatings. | |
| RU is a 10 mil, skived film of compounded PTFE rulon with silicone pressure sensitive adhesive. It offers a low coefficient of friction and the high temperature stability of teflon™. | |
| RU-101 is a 10 mil, skived film of compounded PTFE rulon with acrylic pressure sensitive adhesive. It offers a low coefficient of friction and the high temperature stability of TeflonT. | |
| S1032 offers a tough polyester backing with an extremely aggressive acrylic adhesive system, which bonds quickly and permanently to a variety of surfaces | |
| S1197 is a 7.5 mil premium grade glass cloth coated with an acrylic adhesive. The thermosetting adhesive provides chemical and solvent resistance. | |
| S295 is a 2 mil PET film coated with silicone adhesive and a clear PET film liner ; emerald green color. S295 is a heavy-duty silicone powder coating mask tape... | |
| S295 is a 2 mil PET film coated with silicone adhesive; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength... | |
| S5300B is a 45 mil, acrylic mounting tape. It is primarily used for a wide range of weathering and temperature conditions without losing adhesion. | |
| S5300C is a 60 mil, acrylic mounting tape. It is primarily used to provide a superior bond between a wide variety of substrates. | |
| S5300D is a 80.0 mil, acrylic mounting tape. It is primarily used for providing a superior bond between a wide variety of substrates. | |
| S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily... | |
| S599 is red a 2 mil PET film coated with silicone adhesive and coated top release side. It was developed specifically for splicing release papers and double-sided pressure sensitive tapes. | |
| S768 is a 2.5mil polyimide tape that has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance, good electrical properties as well as puncture and... | |
| S781 is a single sided polyester tape with an aggressive acrylic adhesive. It has been specifically designed to stick to low energy surfaces. Excellent for butt splicing and flagging as... | |
| S913 is a 1mil polyester, silicone splicing tape which offers a low profile, high strength splice to release coated surfaces. High adhesive coat weight allows the adhesive to bond quickly... | |
| S945 is a 1 mil polyester, silicone splicing tape which offers a low profile, high strength splice to release coated surfaces. The silicone adhesive bonds quickly and permanently to silicone... | |
| Saint Gobain R253 is a highly modified skived PTFE (Polytetraflouroethy lene) film coated with a high temperature, pressure sensitive silicone adhesive. | |
| Saint-Gobain CHR K201 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure sensitive adhesive. | |
| Saint-Gobain CHR K202 is manufactured from a special grade polyimide backing material with a high-temperature silicone pressure sensitive adhesive. | |
| SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts... | |
| SF682 is a 11.0 mil, contractor grade, shurflex metalized, cloth/duct tape. It is used for HVAC to seam, connect, splice, patch and seal sheet metal and flex duct, boards, air... | |
| SF683 is a 11.0 mil, contractor grade, shurflex metalized, printed, cloth/duct tape. It is used for HVAC industry to seam, connect, splice, patch and seal. | |
| SG16-05 is a 6 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade). | |
| SG16-14 is a 14 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade). | |
| SG26-03 is a 3 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive. | |
| SG26-05is a 5 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive. | |
| SG26-10 is a 10 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive. | |
| SG35-06 is a pressure sensitive adhesive tape constructed of fiberglass fabric impregnated with pure polytetrafluoroethyl ene (PTFE) coated with adhesive. | |
| SHATTERSTOP® safety mirror backing tape for use on mirror backs to prevent injury from glass particles and shards in the event of breakage. SS 501 bonds reliably to the back... | |
| Shurtape FP 115 is specially designed flatback kraft paper tape for roll start-up, splicing and end tabbing applications in the paper, tube and core manufacturing industries. FP 115 unwinds smoothly... | |
| SJ3526N is a nylon 6 black hook with a synthetic rubber adhesive that is suited for attachment to low surface energy substrates. It offers closure alternatives to zippers, screws, snaps,... | |
| SJ3527N is a nylon 6,6 black loop with a synthetic rubber adhesive that is suited for attachment to low surface energy substrates. It offers closure alternatives to zippers, screws, snaps,... | |
| SP150-3 is a 3.5 mil, polyester film, splicing tape with silicone adhesive. | |
| SP2150-S is a 3.5 mil, polyester film, splicing tape with silicone adhesive. | |
| SPV 224PRM consists of a blue or clear transparent PVC film coated with a pressure sensitive acrylic-based adhesive. For easy unwind, the backing of the PVC film is coated with... | |
| SPV 4088R is a surface protection tape suitable to protect lacquered plates, glass, plastics, and decorative laminates during mechanical processes, storage, and transportation. | |
| SPV102W is a 4 mil, black PVC with rubber adhesive. | |
| SPV102W is a 4 mil, white PVC with rubber adhesive. | |
| SSA1593 is a reinforced acrylic adhesive transfer tape featuring a higher coat weight for quicker stick/tack. The acrylic adhesive is coated on synthetic fiber netting, featuring a moisture stable glassine... | |
| T is a 6 mil, PTFE film with silicone pressure sensitive adhesive. | |
| T1538 is a higher performing non-woven tape, constructed with a unique, specially formulated solvent acrylic on both sides of a tissue carrier. The heavier coat weight provides even higher tack... | |
| T3601 is a 8.5 mil, fire retardant duct tape. It is primarily used in installation of aircraft cargo liners. | |
| T3605 is a 14.0 mil, fire retardant, single coated cloth tape. It is primarily used for joining, sealing, and repairing aircraft cargo compartment liners. | |
| T3612 is a 0.005 mil, aluminum foil tape. It is primarily used for masking during the chemical paint stripping process and for sealing purposes. | |
| T603 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side. | |
| T903 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side. | |
| TA450 is a 1.8 mil, general purpose, permanent, dry adhesive transfer tape. It is used for mounting, holding, joining/splicing paper, cardboard, textiles, plastics, leather, wood and glass. | |
| Temporary protective film is mainly used for the protection against mechanical damage, dirt, scratch, abrasion during storage, transportation and light manufacturing. This product is usable for LASER CUTTING process, can... | |
| tesa HAF 8410 HS is a 2.4 mil, heat activated film. It is used for high strength, permanent bonding. | |
| tesa® flameXtinct 45063 is a 31 mil acrylic core tape for permanent bonding applications with the specific requirements of a flame retardant product feature. The acrylic core allows for the... | |
| tesa® flameXtinct 45065 is a 47 mil acrylic core tape for permanent bonding applications with the specific requirements of a flame retardant product feature. The acrylic core allows for the... | |
| tesa® FlameXtinct45001 product is a flame retardant PE-foam tape for permanent mounting in demanding applications. The tape comprises of a flame retardant acrylic adhesive and flame retardant PE-foam with excellent... | |
| tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is... | |
| tesa® HAF 8402 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8402 is not tacky. It is... | |
| tesa® HAF 8405 is a double-sided thermosetting brown adhesive film without backing, that is based on phenolic resin and nitrile rubber. At room temperature tesa® HAF 8405 is not tacky. | |
| The GS-Series are made up of an unsupported SBR pressure sensitive adhesive in thicknesses of 5 to 50 mils. | |
| Thermacool® K271 is a thermally conductive Kapton® film which is coated on one side with thermally conductive acrylic adhesive and the other with thermally conductive silicone rubber. | |
| This 2 mil heavy duty polyimide tape has exceptional high temperature resistance, good electrical properties as well as puncture and tear resistance when used at elevated temperatures. In addition, S770... | |
| This 32mil, 60 Grit aluminum oxide safety tape offers high traction, anti-slip, waterproof surface coated with an aggressive acrylic adhesive. For use indoors and outdoors on walkways, ramps, stairways, in... | |
| This 32mil, 60 Grit silicon carbide safety tape offers high traction, anti-slip, waterproof surface coated with an aggressive acrylic adhesive. For use indoors and outdoors on walkways, ramps, stairways, in... | |
| This product consists of a blue transparent or clear transparent PVC film coated with a pressure sensitive acrylic-based adhesive. For easy unwind, the backing of the PVC-film is coated with... | |
| This product is a 2 mil high-coercivity, permanent, pressure sensitive magnetic stripe available in labels or continuous rolls. | |
| This product is a 2 mil low-coercivity, permanent, pressure sensitive magnetic available in labels or continuous rolls. This product has a good ultimate adhesion to a wide variety of substrates. | |
| Vancive MED 4750U is a single-coated, hydrophobically treated, white rayon (viscose) nonwoven with a solventless acrylic adhesive. This product's combination of a breathable adhesive and a unique water repellent carrier... | |
| Vancive MED 5020 is a single-coated, soft, pliable, transparent polyurethane film with an acrylic adhesive. This product's thin and conformable film offers a high degree of user comfort, while its... | |
| Vancive MED 5575A is a single-coated, soft, pliable, transparent polyurethane film with a polyethylene support and an acrylic adhesive. This product’s thin and conformable film offers a high degree of... | |
| Vancive MED 5634 is a single-coated, white, soft, conformable, thick EVA foam with an acrylic adhesive. This product's high initial tack and high level of adhesion provides for an aggressive... | |
| Vancive MED 5641 is a single-coated, soft, thick, elastic, tan PVC foam with an acrylic adhesive. This product's cushioning foam and elasticity provide for end-user comfort. Vancive is a division... | |
| Vancive™ MED 2190H Hyrocolloid is a transfer tape containing an integrated hydrocolloid formulation. This product's absorbent adhesive is designed to limit break down upon saturation, to assist in creating optimal... |
| << Prev | Next >> |