Budnick Converting, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M VHB™ Tape 4905 is a 20 mil double sided, clear solid acrylic high bond foam tape. The general purpose adhesive bonds to most higher surface energy substrates. | |
| 3M VHB™ Tape F9469C is a 5 mil, firm acrylic adhesive transfer tape. These VHB transfer tapes are transparent and are ideal for use in many interior and exterior industrial... | |
| 3M XT2105 is a 2 mil thick high tack acrylic transfer tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces. It is typically used... | |
| 3M XT2112 is a 5 mil thick high tack, solventless, acrylic transfer tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces. It is typically... | |
| 3M XT6110 is a 4 mil thick high tack, solventless, acrylic, double coated PET film tape. The adhesive system is designed with excellent initial adhesion for smooth, hard-to-stick to surfaces. | |
| 3M™ Ultra Clear Double Coated Tape UCT-50 is a double sided tape, produced in a clean room, with a thin polyester (PET) film carrier for dimensional stability and improved handling. | |
| 3M™ VHB™ GPH-110GF is a 0.045 in (1.1 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between substrates... | |
| 3M™ VHB™ Tape 4611 is a 45 mil double sided, gray acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature... | |
| 3M™ VHB™ Tape 4618 a 25 mil white, double sided general purpose, acrylic foam tape for bonding to a variety of materials. The non-liner side adhesive bonds to metals and... | |
| 3M™ VHB™ Tape 4622 is a 45 mil white, general purpose, double sided conformable acrylic foam tape for bonding high surface energy substrates on the liner side and medium energy... | |
| 3M™ VHB™ Tape 4624 is a 62 mil general purpose, conformable acrylic foam tape for bonding a variety of materials. The non-liner side adhesive bonds to metals and high surface... | |
| 3M™ VHB™ Tape 4646 is a 25 mil double sided acrylic foam tape for bonding metals and other high surface energy materials. It has an excellent temperature resistance and can... | |
| 3M™ VHB™ Tape 4655 is a 62 mil, double sided acrylic foam. It is used for bonding metals and other high surface energy materials. It has an excellent temperature resistance. | |
| 3M™ VHB™ Tape 4910 is a 40 mil, double sided, clear solid acrylic. The general purpose adhesive bonds to most higher surface energy substrates . | |
| 3M™ VHB™ Tape 4914 is a 10 mil double sided acrylic foam. It is the thinnest tape in 3M's VHB Tape line. | |
| 3M™ VHB™ Tape 4919 is a 25 mil, black, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4920 is a high performance, high bonding acrylic foam; adhesive tape that has excellent long-term holding power. 4920 has a general purpose adhesive on both sides of... | |
| 3M™ VHB™ Tape 4926 is a 15 mil double sided, conformable acrylic foam. 4926 is the main product when conformability is necessary. | |
| 3M™ VHB™ Tape 4941 is a 45 mil, double sided adhesive foam tape with a paper liner. In many cases they can replace rivets, spot welds, liquid adhesives or other... | |
| 3M™ VHB™ Tape 4941F is a 45 mil, double sided conformable foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4943 is a 45 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. Suitable for... | |
| 3M™ VHB™ Tape 4947F is a 45 mil, black, double sided acrylic foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4949 is a 45 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4950 is a 45 mil, double sided, firm acrylic foam tape that is used for bonding a variety of substrates. 4950 provides high strength and long-term durability. | |
| 3M™ VHB™ Tape 4951 is a 45 mil, double sided acrylic foam tape that is used for bonding a variety of substrates, including most metals, sealed wood and glass, as... | |
| 3M™ VHB™ Tape 4955 is an 80 mil high performance high bond foam acrylic tape that has excellent long-term holding power. 4955 has a general purpose adhesive on both sides... | |
| 3M™ VHB™ Tape 4956 is a 62 mil, double sided, conformable acrylic foam. 4956 is ideal when conformability is necessary. | |
| 3M™ VHB™ Tape 4957 is a 62 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4959 is an 120 mil high performance, double sided, high bond acrylic foam tape that has excellent long-term holding power. | |
| 3M™ VHB™ Tape 4979 is a 62 mil, double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape 4991 is a 90 mil, double sided, conformable acrylic foam. 4991 is the main product when conformability is necessary. | |
| 3M™ VHB™ Tape 5906 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and... | |
| 3M™ VHB™ Tape 5907 Thin Acrylic Foam Tape is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of... | |
| 3M™ VHB™ Tape 5908 is a thin acrylic foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints... | |
| 3M™ VHB™ Tape 5909 is a thin foam tape with pressure sensitive adhesive on both sides and is used for bonding a wide range of materials, including many paints and... | |
| 3M™ VHB™ Tape 5925 is a 25mil acrylic foam tape with double sided pressure sensitive adhesive. The modified adhesive bonds to a variety of plastics and paints (including powder coated). | |
| 3M™ VHB™ Tape 5952 is a 45 mil acrylic foam tape with double sided adhesive. It is conformable and its modified adhesive adheres to a variety of substrates, including powder... | |
| 3M™ VHB™ Tape 5962 is a 61 mil acrylic foam tape with double sided pressure sensitive adhesive. It is conformable and adheres to a variety of substrates, including powder coats... | |
| 3M™ VHB™ Tape 930 is a 32 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated). | |
| 3M™ VHB™ Tape F9460PC is a 2 mil, firm acrylic adhesive transfer tape. These VHB™ transfer tapes are transparent and are ideal for use in many interior and exterior industrial... | |
| 3M™ VHB™ Tape F9473PC is a 10 mil, firm acrylic adhesive transfer tape. These VHB; transfer tapes are transparent and are ideal for use in many interior and exterior industrial... | |
| 3M™ VHB™ Tape GPH-060GF is a permanent bonding solution that can replace traditional mechanical fasteners and liquid adhesives in challenging, high temperature applications. Its acrylic foam core provides a good... | |
| 3M™ VHB™ Tape GPH-160GF is a 0.062 in (1.6 mm) thick gray double sided acrylic foam tape with a red polyethylene film liner. The conformable foam provides good contact between... | |
| 3M™ VHB™ Tape is a 25 mil double sided adhesive foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners. | |
| 3M™ VHB™ Tape LSE-060WF. It is a white, 25 mil thick, double sided high bond tape with a modified acrylic adhesive on both sides of a conformable foam core. It... | |
| 3M™ VHB™ Tape LSE-110WF is a 45 mil white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many... | |
| 3M™ VHB™ Tape LSE-160WF is a 63 mil, white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many... | |
| 3M™ VHB™ Tape LVO-060BF is a 0.025 inch (0.6 mm) thick, black, double-sided acrylic foam tape designed with a polyethylene film liner. It features a low-odor adhesive on both sides... | |
| 3M™ VHB™ Tape LVO-110BF is a 0.045 inch (1.1 mm) thick black double-sided acrylic foam tape with PE film liner. The low odor adhesive on both sides bonds to a... | |
| 3M™ VHB™ Tape LVO-160BF is a black, 62 mil (1.6 mm) thick double-sided acrylic foam tape featuring a polyethylene film liner. Designed for applications where reduced odor and VOC emissions... | |
| 3M™ VHB™ Tape RP+040GF is a 0.016 inch (0.4 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+060GF is a 0.025 inch (0.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+080GF is a 0.032 inch (0.8 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+110GF is a 0.045 inch (1.1 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+160GF is a 0.062 inch (1.6 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape RP+230GF is a 0.090 inch (2.3 mm) thick gray double coated acrylic foam tape with a PE Film liner. The multi-purpose acrylic adhesive on both sides bonds... | |
| 3M™ VHB™ Tape5915 is a 15 mil double sided acrylic foam tape. The modified adhesive bonds to a variety of plastics and paints (including powder coated). | |
| 3MT Dual Lock Reclosable Fastener is a low surface energy adhesive on the back of a clear polypropylene reclosable fastener. Low profile. .098 inch engaged thickness. Closure life 100 -... | |
| 3MT Dual LockT Reclosable Fastener TB3560 is a clear acrylic adhesive on the back of a clear polypropylene reclosable fastener. 250 stems per square inch. .23 inch engaged thickness. Closure... | |
| 3MT Gripping Material TB400 is a black, acrylic, pressure sensitive adhesive PSA backed gripping material. High-friction surface with an adhesive backing to be easily applied to a variety of surfaces... | |
| 3MT Gripping Material TB631 is a Gray, acrylic pressure sensitive adhesive PSA backed gripping material. Very soft high-friction surface with an adhesive backing to be easily applied to a variety... | |
| 3MT Gripping Material TB641 is a black, acrylic pressure sensitive adhesive PSA backed gripping mateial. Soft medium-friction surface with an adhesive backing to be easily applied to a cariety of... | |
| A clear acrylic adhesive on the back of a clear polypropylene reclosable fastener. 400/170 stems per square inch. 0.23 inch engaged thickness. Closure life 1,000. | |
| A general purpose, acrylic adhesive on the back of a black, polypropylene reclosable fastener. 400/170 stems per square inch. 0.23 inch engaged thickness. Closure life 1,000 | |
| Banner Ups by Budnick TigerMount 031 double sided black polyethylene foam tape is a highly conformable and has a modified acrylic adhesive for permanent bonding applications. It can be used... | |
| Banner Ups by Budnick TigerMount 032 Double Sided White Foam Mounting Tape is a 32 mil, double sided polyethylene foam tape. The foam is coated with a permanent synthetic rubber... | |
| Banner Ups by Budnick TigerMount 060 White Foam Tape a 1/16 inch double coated 4# density white polyethylene foam. It uses a synthetic rubber based adhesive, which provides superior performance... | |
| Banner Ups by Budnick TigerMount Pro Double Sided black PE Foam Tape is a 22 mil, polyethylene foam tape used for bonding materials with differing thermal elongation. It can be... | |
| Banner Ups TigerTape® 2 is a 4.5 mil economy grade double coated polyester (PET) carrier film ) coated on both sides with a high deposition of a high tack acrylic... | |
| Banner Ups TigerTape™ is a 6.5 mil double coated polyester (PET) carrier film coated on both sides with a high deposition of a high tack acrylic pressure-sensitive adhesive (PSA). A... | |
| General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces. | |
| L2+DCD is a double coated differential tape that provides excellent adhesion to multiple different substrates. The first side (face side) provides great adhesion to many different open and closed cell... | |
| L2+DCP is a double-coated polyester tape that provides excellent adhesion to a wide variety of substrates, including many open and closed cell foams. The L2 adhesive platform features a proprietary... | |
| L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The... | |
| L2+T5 is a 5-mil transfer tape that shares the same benefits of L2+T3, but offers a 2 mil thicker coat weight to adhere to the most structured open and closed... | |
| Nitto Denko thermal conductive adhesive tape TR-5925F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5925F acquires flammability UL94 V-0 certification. It can be used various... | |
| Nitto Denko VR-5300 is a double-coated adhesive tape consisting of the special rubber adhesive. This tape offers excellent adhesive strength for a wide variety of substrates, and superior resistance to... | |
| Nitto Denko VR-5311 is a double-coated adhesive tapes for rubber fixing. Both products consist combination of rubber adhesive on one side and acrylic adhesive on the other side with polyester... | |
| No VOC / low fogging transfer film, designed for exceptional holding power to a wide variety of substrates. Offers high peel adhesion, excellent shear and can withstand high temperature exposure. | |
| Normount V1362 is a 1/16" thick, white PU foam primarily used for mirror, trim, display and appliance mounting. | |
| TF1552 is a 2 mil. acrylic transfer tape developed as a superior foam laminating adhesive. It maintains a good high and low temperature range, and die cuts well. | |
| TG356 is a 1.8 mil, general purpose, permanent, dry adhesive transfer tape. It is used for mounting, holding, joining/splicing paper, cardboard, textiles, plastics, leather, wood and glass. | |
| TPP 4910 is a 2.9mil (0.07mm) tensilized polypropylene coated with a natural rubber based adhesive. This tape's good initial tack and high shear resistance allow it to have give-and-take without... | |
| TPP 4920 is a 4.9mil tensilized polypropylene with a synthetic rubber adhesive. This tape has excellent flexibility and makes an attractive alternative to filament tape for palletizing, bundling, and reinforcement... | |
| TPP 4930 is a 3.8mil mid-grade heavy-duty tensilized polypropylene with a natural rubber-based adhesive. It offers high initial tack and high shear resistance. | |
| TPP-200 is an 2 mil economical MOPP tape with a tensile strength of 90 lbs/in designed for temporary holding and surface protection of appliances. | |
| U3400C is a 20.0 mil, acrylic mounting tape. It is primarily used for providing a superior bond between a wide variety of substrates. | |
| U3400E is a 40.0 mil, acrylic mounting tape. It is primarily used as a superior bond between a wide variety of substrates. | |
| UHA™ 8709 is a 9.1 mil, double coated non-woven UHA. It is primarily used for bonding automotive trim carpeting. The double coated construction provides consistent lamination and performance on coarse,... | |
| Unifilimr UP30 is a 3.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing, sound control, decorative parts and product assembly. | |
| Unifilmr TD200 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for artists mounting applications, product assembly, report covers, packaging and design prototypes. | |
| Unifilmr TD500 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for a variety of Artists' mounting applications, product assembly, report covers, packaging, and design prototypes. | |
| Unifilmr U121-2.5 is a 11.0 mil, unsupported adhesive transfer. It is primarily used for bond road tile markers to asphalt, bonding to difficult applications and rough surfaces. | |
| Unifilmr U261 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for flying splices, decorative parts, nameplates and envelope closure. | |
| Unifilmr U263-1 is a 1.9 mil, unsupported adhesive transfer. It is primarily used in flying splice, nameplates, envelope closure and application of decorative parts. | |
| Unifilmr U477 is a 2 mil, electrically conductive adhesive transfer. It is primarily used in EMI/RFI shielding. | |
| Unifilmr U616A is a 5.0 mil, unsupported adhesive transfer. It is primarily used for bonding of low surface energy plastics, lamination to EPDM rubbers and urethane foams and component assembly. | |
| Unifilmr U617A is a 3.0 mil, unsupported adhesive transfer. It is primarily used as lamination to foam for gasketing and NVH, trim attachment and assembly. | |
| Unifilmr U618A is a 4.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing and NVH, trim attachment and assembly. | |
| Unifilmr U620A is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for adhering to a wide variety of surfaces, metals, foams, and engineered plastics. | |
| Unifilmr U621A is a 2 mil, unsupported adhesive transfer film. It is primarily used in high temperature gasketing and general purpose assembly applications. | |
| Unifilmr U624A is a 5 mil, unsupported adhesive transfer film. It is primarily used for high temperature gasketing and general purposes assembling applications. | |
| Unifilmr U636 is a, high performance, acrylic transfer film. It is designed to provide excellent adhesion & long-term aging on a variety of urethane foams. | |
| Unifilmr UA10 is a 1 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication, and general bonding and mounting. | |
| Unifilmr UA202 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and general bonding and mounting. | |
| Unifilmr UA40 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and general bonding and mounting. | |
| Unifilmr UA50 is a 5 mil, unsupported pressure sensitive adhesive films. It is primarily used for nameplates, faceplates, membrance switch fabrication, and general bonding and mounting. | |
| Unifilmr UB10 is a 1 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics. | |
| Unifilmr UB20 is a 2 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics. | |
| Unifilmr UB2070 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used where high initial adhesion is required, foam gasketing and sound attenuation. | |
| Unifilmr UB40 is a 4 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates and bonding to low surface energy plastics. | |
| Unifilmr UB50 is a 5 mil, unsupported adhesive transfer. It is primarily used for nameplates, faceplates, and bonding to low surface energy plastics. | |
| Unifilmr UB5070 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for applications where high initial adhesion is required, foam gasketing and sound attenuation. | |
| Unifilmr UC10 is a 1 mil, unsupported pressure sensitive adhesive film. It is primarily used for high temperature gasketing, nameplates, faceplates, membrane switch fabrication. | |
| Unifilmr UC20 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used for high temperature gasketing, nameplates, faceplates, and membrane switch fabrication. | |
| Unifilmr UC30 is a 3 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and high temperature gasketing. | |
| Unifilmr UC40 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and high temperature gasketing. | |
| Unifilmr UC50 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, faceplates, membrane switch fabrication and high temperature gasketing. | |
| Unifilmr UJ20 is a 2 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts. | |
| Unifilmr UJ30 is a 3 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts. | |
| Unifilmr UJ40 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts. | |
| Unifilmr UJ50 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for nameplates, lamination to foam for gasketing and sound control and application of decorative parts. | |
| Unifilmr UP20 is a 2.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing and sound control, decorative parts and product assembly. | |
| Unifilmr UP3040 is a 3 mil, unsupported pressure sensitive adhesive film. It is primarily used for product assembly and lamination to foam for gasketing and sound control. | |
| Unifilmr UP4080 is a 4 mil, unsupported pressure sensitive adhesive film. It is primarily used for product assembly and has a good adhesion to a wide variety of urethane foams. | |
| Unifilmr UP50 is a 5.0 mil, unsupported adhesive transfer. It is primarily used for lamination to foam for gasketing, sound control, application of decorative parts and product assembly. | |
| Unifilmr UP5040 is a 5 mil, unsupported pressure sensitive adhesive film. It is primarily used for product assembly and lamination to foam for gasketing and sound control. | |
| Unifilmr UV201 is a 2 mil, unsupported acrylic adhesive transfer film. It is primarily used for a wide variety of surfaces, metals and engineered plastics. | |
| V13124 is a 125 mil thick, double coated, polyurethane foam used primarily to dissipate vibrations and distribute stress forces. | |
| V1330 is a .030" thick, double coated, polyurethane foam used primarily to dissipate vibrations and distribute stress forces. | |
| V1510.125 is a 1/8" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. | |
| V1510.188 is a 3/16" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. | |
| V1510.25 is a 1/4" thick, medium density, closed cell, PVC foam. Ideal for long life seals against air, moisture, light and dust penetration. | |
| V1526SA.094 is a 3/32" thick medium density, double coated, Polyvinyl Chloride foam used for sealing against air, moisture, light, and dust penetration. | |
| V1526SA.125 is a 1/8" thick, double coated, polyvinyl foam used for sealing against air, moisture, light and dust. | |
| V2020 is a 20 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2030 is a 30 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2045 is a 45 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2062 is a 62 mil thick, double coated polyurethane foam. Its high density creates a durable, all-weather foam mounting tape for skylights, HVAC gasketing & glass lamination. | |
| V2104 is a .125" thick, high strength, open cell, polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing. | |
| V2106 is a .1875" thick, high strength, open cell polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing. | |
| V2108 is a .25" thick, high strength, open cell polyurethane foam adhesive coated 2 sides. It is used for structural glazing and cladding spacer systems for field and shop glazing. | |
| V2110 is a .3125" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides. | |
| V2112 is a .375" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides. | |
| V2116 is a .5" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides. | |
| V2204 is a .125" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is... | |
| V2206 is a .1875" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is... | |
| V2208 is a .25" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. It is... | |
| V2210 is a .3125" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. | |
| V2212 is a .375" thick, open cell polyurethane foam glazing that is adhesive coated two sides. It is a structural glazing and cladding spacer system for shop fabrication. | |
| V2510.031 is a 31 mil PVC, closed cell foam designed for the most demanding sealing or cushioning against air, moisture, light and dust penetration. | |
| V2830 is a .03" thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses. | |
| V2830H is a 30 mil thick, closed cell polyurethane on a high density poly liner. The same product as V2830 on a medium density poly liner. | |
| V2845 is a 45 mil thick, closed cell polyurethane on a high density poly liner. V2845H is the same product on a high density "easy release" poly liner | |
| V2845H is a 45 mil thick, closed cell polyurethane on a high density poly liner. V2845 is the same product on a medium density poly liner. | |
| V2862 is a 62 mil thick, closed cell polyurethane that is double coated with an acrylic adhesive. This is primarily used for dissipation of vibrations and distribution of stresses. | |
| V2862H is a 62 mil thick, closed cell polyurethane which is primarily used for dissipation of vibrations. It is the same product as V2862 but on a high density poly... | |
| V310 series is a very low density, grey PVC foam sealant available with acrylic pressure sensitive adhesion on one side for light duty sealing for weathering applications. | |
| V612-FR consists of closed-cell PVC foam permanently cast on heavy-duty aluminum foil. Vyn-Alum acts as an effective insulator and prevents condensation or moisture build-up on surfaces to which it is... | |
| V710.375 is a 3/8" thick, light density, closed cell, PVC foam used for sealing. | |
| V7112 is a 12/32" thick, single coated, closed cell polyvinyl chloride foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V712 is a 1/16" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V714 is a 1/8" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V716 is a 6/32" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V718 is a 1/4" thick, single coated, closed cell PVC foam that has a "swirl free" feature that won't move or twist when penetrated by fasteners. | |
| V7312 is a 3/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V7316 is a 1/2" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V7320 is a 3/4" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V7320 is a 5/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and moisture... | |
| V734 is a 1/8" thick, 6#, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, dust, and... | |
| V736 is a 3/16" closed cell PVC ideal for light, dust, and moisture seals. | |
| V738 is a 1/4" closed cell PVC ideal for light, dust, and moisture seals. | |
| V7412 is a 3/8" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture... | |
| V742 is a 1/16" thick, 9#, closed cell PVC, with an acrylic adhesive on one side. It is a multi-purpose, medium density foam that is ideal for light, air, and... | |
| V744 is a 1/8" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal... | |
| V746 is a 3/16" thick, closed cell Polyvinyl Chloride (PVC), with an acrylic adhesive on one side. This is a multipurpose foam that's primarily used for light, air, and moisture... | |
| V748 is a 1/4" thick, 9#, closed cell Polyvinyl Chloride (PVC) foam sealant, with an acrylic adhesive on one side. It was designed to provide an economical solution to seal... | |
| V762 is a 1/16" thick, firm, single coated, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. | |
| V763 is a 3/32" thick, firm high density 15# PVC foam, ideal for diecutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. Norseal® | |
| V764 is a 1/8" thick, firm high density 15# PVC foam, ideal for die cutting, vibration dampening and metal to metal sealing. Its high internal strength provides good abrasion resistance. | |
| V766 is a .1875" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. | |
| V768 is a 1/4" thick, firm, high density foam, ideal for diecutting, vibration dampening and metal to metal sealing. | |
| V7712 is a 3/8" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V7716 is a 1/2" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V774 is a 1/8" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V776 is a 3/16" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V778 is a 1/4" thick, single coated, closed cell, PVC, low density foam primarily used to seal thin gauge metals & plastics. | |
| V7812 is a 3/8" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. | |
| V782 is a 1/16" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series. | |
| V784 is a 1/8" thick, single coated, 9#, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. Norseal® V780 series. | |
| V786 is a 3/16" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. | |
| V788 is a 1/4" thick, single coated, closed cell PVC foam. This medium density foam meets FMVSS302 flammability standard. | |
| V7912 is .375" thick Polyurethane foam specifically developed for log home gasketing. | |
| V7916 is .5" thick Polyurethane foam specifically developed for log home gasketing. | |
| V8212 is a 3/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Norseal® V820 series. Primarily used for light, air, and moisture seals... | |
| V8216 is a 1/2" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety... | |
| V824 is a 1/8" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety... | |
| V826 is a 3/16" thick, closed cell Polyvinylcloride (PVC), with an acrylic adhesive system on one side. | |
| V828 is a 1/4" thick , 6#, closed cell Polyvinylchloride (PVC), with an acrylic adhesive system on one side. Primarily used for light, air, and moisture seals in a variety... | |
| V981 is a 1/32" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V982 is a 1/16" thick, 15#, closed cell Polyvinyl Chloride with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. V982... | |
| V984 is a 1/8" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V986 is a 3/16" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V988 is a 1/4" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V992 is a 63 mil thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V994 is a 1/8" thick, 15#, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V996 is a 3/16" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| V998 is a 1/4" thick, closed cell PVC with acrylic on both sides. It is excellent for glazing of joints with high movement such as marine glass. | |
| VF719 is a 2.1 mil, economy grade, printable, UPVC film packaging tape. It is used to seal cartons in sub-freezing temps. and/or moisture factors. | |
| VM2229P is a 100% chlorine and phthalate free film. It is 3.9mil gloss white, topcoated modified polyolefin film designed for digital printing. The product is coated on one side with... | |
| VM3209R is a 100% chlorine and phthalate free film. It is a 2mil gloss, ultra clear, topcoated and scratch resistant polyester film designed for UV and digital printing. | |
| VP410 is a 6.0 mil, general purpose, colored, SPVC film tape. It is used in flooring, lanes, aisles, color coding and identification. | |
| VP415 is a 7.0 mil, general purpose, striped, SPVC film tape. It is used in flooring, lanes, and aisle marking, color coding, sealing, bundling and identification. | |
| VR-5321 is a, 5.9 mil, double coated polyester. It has a rubber unwind adhesive & an acrylic liner side adhesive. VR-5321 is specifically made to bond vulcanized rubber to non-rubber... | |
| XBM820 is a 3.5 mil, quick stick, polyester splicing tape with dark blue, silicone adhesive. It is most often used in the graphic arts industry. |
| << Prev |