Budnick Converting, Inc. Datasheets for Adhesive Tapes

Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more

Page: 1 2 3 4 5
Product Name Notes
17 mil paper product with a solvent rubber adhesive. Specially engineered for indoor and out door surface protection of gel coats, metals, and an array of plastics (textured and smooth),...
2 mil transparent, water-based acrylic transfer tape for lamination applications in automotive interior
3M 4462 is a 31.0 mil. double coated polyethylene foam tape with rubber adhesive is ideal for many joining, mounting, gasketing, and sealing applications involving irregular surfaces.
3M 4466 is a 62.0 mil. double coated polyethylene foam tape with rubber adhesive is ideal for many joining, mounting, gasketing, and sealing applications involving irregular surfaces.
3M 4658F is a 1/32" double coated removable foam tape even though it features high ultimate bond strength. It is used for hanging displays and point of purchase materials that...
3M™ Antimicrobial Durable Protective Film 7750AM is a 2-mil high clarity PET film with permanent adhesive. The film is protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The...
3M™ Antimicrobial Durable Protective Film 7760AM is a 2-mil high clarity PET film with removable adhesive, protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The top clear hardcoat...
3M™ electrical tape 44HT is a 5.5 mil polyester film/polyester web coated with a thermosetting adhesive. The tape is a high tack, puncture resistant and has excellent electrical properties.
3M™ Industrial Protective Film 7070UV is an 8 mil, abrasion resistant, pressure sensitive adhesive backed film products designed to protect multiple industrial surfaces from damage caused by abrasion, scratching, erosion,...
3M™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where...
3M™ VHB™ Tape 4930 is a 25 mil, double sided adhesive foam tape. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
3M™ VHB™ Tape is a 25 mil, double sided, conformable acrylic foam. 4936 is the main product when conformability is necessary. 4936 utilizes multi-purpose acrylic adhesive.
3M472 is a 10.4 mil. tape consisting of vinyl backing with a pigmented rubber adhesive for abrasion protection and many outdoor weathering applications.
3M476XL double coated film tape is a pressure-sensitive adhesive system that offers excellent quick stick for sealing many boxes and tubes used for various types of shipments.
3M477 is a 7.2 mil. conformable transparent vinyl backing with a rubber adhesive ideal for many heavy duty protection applications, as well as masking and splicing.
3M480 is a 5.1 mil. transparent polyethylene backing with a long aging transparent acrylic adhesive used for splicing polyethylene sheeting, as well as many miscellaneous protecting and sealing.
3M483 is a 5.3 mil. various colored polyethylene backing with a rubber adhesive tape used for many general purpose applications.
3M484 is a 7.2 mil. conformable and abrasion-resistant vinyl tape for masking various surfaces during electroplating and anodizing operations.
3M5413 is a tape consisting of a Kaptonr polyimide film and silicone adhesive designed for high temperature applications.
3M5421 is a 6.7 mil. ultra-high molecular weight polyethylene film with a rubber adhesive which provides an excellent abrasion resistant surface.
3M5423 is an ultra-high molecular weight polyethylene film coated with a rubber adhesive which provides an excellent abrasion resistant surface.
3M5425 is a 4.5 mil. ultra-high molecular weight polyethylene film coated with a special acrylic adhesive that is resistant to many solvents.
3M5430 is a transparent UHMW polyethylene film tape for the automotive industry to help control squeaks and rattles due to vibration or wear of metal and plastic materials.
3M5451 is a woven glass cloth impregnated with PTFE and silicone adhesive which provides a high temperature release surface for protection and insulation.
3M5453 is a woven glass cloth impregnated with PTFE and a silicone adhesive which provides a high temperature release surface for protection and insulation.
3M5481 is a 6.8 mil. skived PTFE (polytetrafluorethyl ene) film backing with a silicone adhesive used for many wrapping applications and sealing and masking applications.
3M5498 is an extruded PTFE film backing with a silicone-free rubber adhesive
3M665 is a 3.5 mil repositionable, linerless double coated film tape. This tape is linerless and is ideal for removable and repositionable to films and plastics.
3M764 is a general purpose vinyl tape for use in non-critical applications such as color coding, bundling and safety marking, etc.
3M767 is a 5.0 mil. tape with a polyvinyl chloride backing and a rubber adhesive used in general purpose hazard/ safety marking applications which is printed in red and white...
4 mil double-sided, water-based, acrylic non-woven tape for demanding lamination applications in automotive interior
4351M is a 3.6 mil, polyester film which bonds a variety of ether, ester and low perm urethane foams.
4352M is a 3.6 mil, polyester film designed to adhere to low energy surfaces including talc filled polypropylene.
4354M is a 3.4 mil, double coated tape that forms excellent bonds to a variety of foams.
4355M is a 3.8 mil, double coated polyester film designed to adhere to low energy surfaces.
4371M is a 3.6 mil, double coated polyester film used to bond a variety of ether, ester & low perm foams.
4373M is a polyester film used to bond a variety of ether ester and low perm urethane foams.
4374M-74-54 is a 3.1mil, double coated polyester film used for bonding to a wide variety of ether ester and low perm urethane foams.
4378M has a 0.5mil, double coated polyester backing & is used to bond to a variety of ether, ester and low perm foams.
438 is a 7.2 mil, heavy duty aluminum foil tape. It is primarily used as a barrier, protector and thermal conductor in appliance (electronics) industry.
439 is a 3.1 mil, aluminum foil tape. It is primarily used for many permanent sealing, holding, splicing or masking applications requiring the protection offered by a foil backing.
4392 is a 0.6 mil, HDPE masking film developed for superior paint and filler jobs.
440A.031 is a 1/32 inch, 30 durameter, solid silicone rubber with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility.
440S is a 1/32 inch, 30 durameter, solid silicone rubber with an silicone adhesive. It offers superior service life, excellent conformability, and flexibility.
4412N is a lonomer backed foamed acrylic that has extremely tacky and environmental resistant acrylic adhesive on one side. It is 2 mm (78.7 mils) thick and is used for...
4434 is a 26.4 mil, paper masking tape sometimes refered to as elephant skin.
4441 is 125 mils (1/8 inch), 6# density, white, closed cell, cross linked polyethylene foam coated on both sides rubber adhesive.
447DL is a 9.8mil gray double coated tape with a soft rubber adhesive on each side of a vinyl carrier.
4481 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive.
4496 is a double coated PE foam tape which combines a conformable closed cell foam with a high strength acrylic adhesive which provides a good initial tack to a wide...
4541 is an 11.4 mil, woven rayon fabric used for sealing of heavy shipping cartons and tins, bundling bars, rods and cables.
4549 is a 12.2 mil, rayon fabric tape used to seal buckets, drums and tins. It is also used as vibration protection in the car body and appliance industries.
4563 is a 13.4 mil, smooth, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printer's Friend".
4576 is a highly elastic single sided adhesive tape 4.5 mils thick made of PET/cellulose non-woven fabric.
4617 is a 7.5 mil, glass cloth tape used for inter-layer insulation, appliance insulation and strain relief for lead-ins.
4628 is a 5 mil, acrylic adhesive transfer designed for low surface energy surfaces such as talc filled polypropylene and urethane foams.
4657 is an 11.5 mil, plastic coated cloth used in vehicle high temperature paint masking.
466 is a 4 mil, glass cloth used in electrical applications including splicing and positioning in coils and support rings, reinforcing slot insulation and armature coil insulation.
4665 is a 8.4 mil, woven PET/cotton fabric with a UV treated polyethylene film.
466XL is an adhesive transfer tape with an extended liner. 3MTExtended Liner Tape 466XL is well suited to many coated, uncoated and synthetic paper applications as well as for high...
4671 is a 11.4 mil acrylic coated cloth tape with a 120 mesh woven rayon fabric backing used for bundling.
468 is a 7 mil, glass cloth tape for high temperature plasma and flame spray masking.
469 is a 7 mil close woven glass tape. Applications include slot and coil insulation, heat barrier tape, harness wrap and cable splicing.
4735 is an 5.5 mil, high temperature vinyl fine line paint masking tape for fascia, rocker panels, two-tone and other multiple color applications where critical paint break lines are required.
4737S is a 5.1 mil, high temperature fine line vinyl for masking critical paint lines.
4737T is a 5.1 mil, translucent, high temperature fine line vinyl for masking critical paint lines.
4840 consists of a stable, ribbed film backing which is coated with a UV-resistant natural rubber based adhesive.
4848 is a 1.97 mil PE surface protection film for glass, marble, painting, plastering and decoration work.
4863 is a 25 mil, dimpled, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printers Friend".
488 is a 2 mil, alloy aluminum foil backing used with fiberglass duct-board to provide a dependable vapor barrier to the insulating system.
488ECO has a 1.2 mil, dead soft aluminum backing & a rubber, pressure sensitive adhesive. It is for sealing duct and dual temperature insulation materials faced with aluminum. The foil...
488S has a 1.5 mil, aluminum backing with a pressure sensitive rubber adhesive used to seal seams and joints on duct board.
489 is a 3 mil aluminum foil tape with an acrylic adhesive with a liner. It is used as a water proofing vapor barrier and air leakage protection. It has...
489 is a self-wound 3 mil aluminum foil tape with an acrylic adhesive. It is used as a water proofing vapor barrier and air leakage protection. It has excellent protection...
4900 PV9 is a 2 mil, glass stabilized, transparent, transfer tape used for splicing film and paper.
491 is a foil, skrim and kraft combined with an all weather rubber adhesive to maximize insulation integrity, used for sealing duct seams and joints.
4914 is a 8 mils, non-woven fabric used in mounting car roof linings in the automotive industry.
4928 is a 5 mil, transparent, double coated polyester tape used to mount plastic parts in the electronics industry.
492P is a 5 mil porous film produced from Ultra High Molecular Weight (UHMW) polyethylene, application areas would include filtration &diagnostics.
495 is a 14 mil, foil/glass laminate used as masking tape in plasma flame spray application.
4952 is a 43 mil double coated foam tape with a high humidity resistance, used primarily to mount mirrors on cars and rough surfaces.
4957 is a 43.3 mil double-sided tape consisting of a very conformable closed cell PE-foam backing and a modified acrylic adhesive.
4959 is a 4 mil, double-coated tissue mounting and splicing tape. It is primarily used for mounting name plates, signs, attaching PDA components and splicing webs.
4963 is a 4.3 mil, PVC used to splice paper, plastic and metal film/foil webs. Self-adhesive finishing of decorative and packaging die-cuts.
4967 is a 6 mil, transparent, polyester tape excellent for diecutting jobs.
4968 is a white, 12 mil, double coated adhesive tape. It consists of a PVC carrier and a light and age resistant modified acrylic mass system. 4968 has a thick...
497 is a 11 mil glass fabric used as a masking tape in plasma flame spraying.
4972 is a thin 1.9 mil, transparent, double coated, polyester backed tape.
498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will...
4980 is a 3.1 mil, transparent, double coated polyester tape used to mount plastic parts in the electronics industry.
4983 is an ultrathin 1.2 mil, double coated polyester used primarily for permanently bonding small, sophisticated shapes.
4985 is a colorless, age resistant, acrylic transfer adhesive with a high initial tack.
4987 is a 5 mil. double coated non-woven with a high tack acrylic adhesive used to mount emblems, in core starting and splicing of paper, film and textiles.
500 is a 11 mil, one step plasma masking tape constructed of a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive.
500-10 is a 16 mil, silicone rubber / glass cloth plasma spray masking tape.
500-P is a, 6.3 mil, high performance, double-coated tissue. It is widely used to mount interior automotive trim, bonding foam & mounting nameplates.
5000M is a 3.2mil, double coated polyester film designed for bonding a wide variety of polyurethane and polyethylene foams, felts and cork.
501 is a 23 mil, laminate of blue silicone rubber, glass fabric and aluminum designed for severe duty including HVOC applications.
501+ is a 7.3 mil purple colored crepe masking tape. It has high temperature resistance for critical paint applications like automotive, specialty vehicle, and industrial markets where excellent holding and...
50103 is a 3.5mil, strong adhesion PET film tape for flat cable fixation in automotive interiors.
502FL is a 2.0 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant.
5033X is a 5.2 mil, non-woven, double coated tissue. It is primarily used for splicing in the paper & corrugated industry.
5035K is a 6.3 mil, non-woven, double coated tissue tape. It is primarily used for splicing paper, films & foils. 5035K is also suitable for laminating, attaching, mounting & holding.
504 is a 22 mil, silicone / rubber glass cloth used as masking tapes in plasma flame spray when a single ply tape will not provide sufficient protection.
50530 is a 3.1 mil, polyolefin film tape used for surface protection in the automotive industry. Available in many product variations (PV).
50600 is a 3.1 mil green, high-temperature masking tape featuring a polyester backing with silicone adhesive. tesa 50600 green is used to hold layers in composite bonding, as a powder...
50605 is a 3.7 mil, double coated tissue used for splicing of corrugated fluting.
50658 is a 4.7 mil double coated tissue used for splicing corrugated material.
509A is a 4 mil, double coated, repulpable, flying splice tape. It is primarily used for performing flying splices on various weights & grades of paper stock.
509AH is a 4.7 mil, double coated, repulpable, flying splice tape. It is specifically developed for applications where high-speed flying splices are required in areas of high heat and humidity.
509AT is a 5.7 mil, double coated, repulpable, flying splice tape. It is primarily used for performing flying splices on various weights & grades of paper stock.
509N is a 4.0 mil, repulpable, double-coated tissue splicing tape. It is primarily used for static splices on various weights and grades of paper.
510 is a 11.5 mil, vinyl coated cloth tape used as book binding also exterior weather & temperature applications.
51010 is a 5 mil, polypropylene used to reinforce shipping cartons.
51126 is a 4.7 mil, PE film used in overmasking for painting processes of large areas of painted and unpainted plastic parts such as bumpers.
51128 is a 2.5 mil, translucent, TPP used to secure pallets loaded with boxes whose labels/barcodes are important.
51132 is a 3.3 mil, polyethylene tape for masking large areas of plastic parts during painting processes.
51134 is a 3.31 mil, polyethylene film with an acrylic adhesive for masking large areas of plastic parts during professional painting processes.
51136 is 4.1 mil polyetheylene masking tape for painting large plastic parts.
511C is a polyester tape designed for splicing many release coated papers.
512 is a 3.0 mil, silicone splicing tape. It is primarily used to splice various types of substrates.
512AF.063 is a 1/16 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility.
512AF.094 is a 3/32 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility.
512AF.125 is a 1/8 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility.
512AF.1875 is a 3/16 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility.
512AF.25 is a 1/4 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility.
51408 is a 2.6 mil, polyimide film with outstanding durability, used for high temperature masking of personal computer boards and holding the layers of solar panels together during assembly.
51446 is a 3.9 mil, repulpable splicing tape. It is used for manual splicing applications.
5151 is a 4.5 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing.
5153 is a 6.8 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing.
51571 is a 6.3 mil double-sided tape with a non-woven backing. It is used for permanent mounting of metals and plastics.
5180 is a 3.5 mil, general purpose PTFE skived film tape. It is primarily used for wrapping rollers, sealing and masking.
5181 is a 6.5 mil, general purpose PTFE skived film tape. It is primariy used for wrapping rollers, sealing and masking.
519 is a 6 mil, conformable, semi-bleached crepe paper for general purpose bundling & protecting.
51903 is a 3.2 mil double coated UPVC tape used primarily for splicing plastic, metal foils, paper and card-boards.
51908 is a .7 mil thick PP tape with a red liner used for sealing filmic bags. 61908 has an extended liner.
51912 is a 3.5 mil, double coated tape used for manual splicing in the paper industry. It offers very good repulpability over the full pH range.
51913 is 2.3 mil, double coated repulpable tape used for static/manual splices in the paper industry.
51915 is a 2 mil, adhesive transfer tape used for flying splice applications in the paper and printing industries.
51917 is a 4.3 mil, double coated splicing tape for flying splice applications in the paper and printing industries.
51930 is a double coated polyurethane foam tape, 32 mils thick, used for bonding tractor trailer roof panels, indoor and outdoor signs.
51964 is a 5 mil (125 micron) transparent, double-sided polyester with a tackified acrylic adhesive. It is used across many industries for general mounting and lamination of various substrates. It...
51970 is a 8.7 mil double coated, transparent, PP tape that offers a secure bond on rough surfaces such as walls, decorative trims, point-of-purchase displays & weather stripping.
520 is a 2.8mil, premium grade polypropylene carton sealing tape, manufactured with "natural rubber" pressure sensitive adhesive, for closure of corrugated and liner-board boxes.
52015 is a 60.5 mil, double-coated foam platemounting tape for high quality flexographic printing.
52017 is a 15 mil double coated foam tape used for mounting photopolymer plates in narrow and web film and paper flexoprinting.
52020 is a 20 mil, double coated PE foam for mounting photopolymer plates in wide-web film and paper flexoprinting.
52021 is a 20 mil, polyethylene foam with a film reinforcement for mounting photopolymer plates in wide-web film and paper flexoprinting.
52060 is a 60 mil, white, PE, double coated, closed cell polyethylene foam tape.
52310 PV3 is a 4.6 mil, double coated, UPVC that is used to mount photopolymer flexographic plates for printing.
52325 PV3 is a 1 mil, double coated, UPVC that is used to mount photopolymer flexographic plates for printing.
52338 is a 15 mil, soft, PVC, photoplymer plate mounting tape for high quality flexographic printing applications such as frozen and bakery food item packaging.
52350 is a 20 mil, soft PVC, photoplymer plate mounting tape for high quality flexographic printing applications such as frozen and bakery food item packaging.
524 is a 4.0 mil, silicone splicing tape. It is primarily used for splicing various types of substrates.
524CW is a 4.3 mil tissue coated 2 side with an aggressive acrylic adhesive. It is specifically designed for continuous web splicing.
525 is a 2.0 mil, acrylic splicing tape. It is primarily used to splice all non-silicone surfaces.
525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
526 is a 3.5 mil, acrylic splicing tape. It is primarily used for splicing of all non-silicone substrates.
52916 is a 4 mil, high tack, low tack platemount. It is designed especially for mounting thin photopolymer plates.
53000PV1 is a 5.0 mil, tensilized polypropylene designed for holding low energy surfaces such as appliances.
53021 is a 5.8 mil, tensilized polypropylene used in the sequencing of bags for the poultry, meat, dairy and other related industries.
5302A is a 13.6 mil polyester film coated on one side with silicone and the other side in acrylic. It is used for bonding and joining.
53131 is a 6.6 mil, medium grade paper tape designed for bandoliering. It used primarily in the sequencing of axial leaded components such as capacitors, resistors and diodes.
53200 is a 4 mil, tensilized polypropylene used primarily for temporary holding of appliance parts.
53300 is a 4.6 mil, TPP used in the appliance industry for temporary holding applications.
53302 is a 7 mil, premium grade kraft flatback tape used for non-repulpable splicing, core starting, end tabbing & sealing heavy duty carton applications.
53313 is a 6.8 mil, kraft flatback tape that performs in a wide range of temperatures and humidity for splicing, core starting and carton sealing.
53314 is a 9.4 mil, fiberglass reinforced tape especially designed for the appliance industry.
53318 is a 4.2 mil, performance strength fiberglass reinforced filament tape. it is used for strapping, bundling & palletizing.
53319 is a 4 mil, fiberglass filament tape. It is used primarily for strapping, bundling and general purpose packaging.
53380 is a 1.65 mil, standard grade biaxially oriented polypropylene carton sealing tape.
534 is a 7.4 mil, medium grade flatback tape. It meets U.S. Postal and UPS requirements, and is the industry standard.
53490 is a 4.2 mil tensilized polypropylene teartape with an aggressive rubber adhesive that exhibits excellent bonding on both sides to corrugated cardboard surfaces.
53497 is a 5.9 mil, tensilized polypropylene TPP tear tape used in heavy duty package reinforcement.
539 is a 7.3 mil, medium grade flatback tape designed for various sealing and splicing jobs. It has low curl characteristics and is very conformable.
53900 is a 4 mil, foil tape that combines a dead soft aluminum backing with an aggressive rubber adhesive, enabling flexibility and adhesive strength to conform to the most irregular...
541 is a 30 mil, double-coated, high-bond, butyl rubber tape. It is developed for applications where high shear strength is required.
5410 is a 9 mil, polyethylene used for long term preservation, sealing and splicing applications.
54287are single-face die cuts for fixing the top layer of paper reels during acceleration prior to performing flying splices.
543 is a 5 mil, medium crepe designed for the chequebook binding industry.
546 is a 7.5 mil, moisture resistant, flatback, with medium tensile strength, used for packaging, identification, bag locking, marking bins and shelves, decorative edging and color coding.
5474M-74-54 is a 4.25mil, double coated tape used to quickly bond materials such as foam, plastic, and cork.
5480 is a 3.7 mil. skived PTFE (polytetrafluorethyl ene) film backing with a silicone adhesive used for wrapping applications and sealing and masking applications.
5489 is a 6.8m, double coated polyester film with high peel, high shear, high tack, and very good heat resistance.
5490 is a 3.5 mil. extruded PTFE film backing with a silicone adhesive primarily used for an easy release surface on rollers, plates, belts, etc. where build up of sticky...
5491 is a 6.5 mil. extruded PTFE film backing with a silicone adhesive is primarily used for sealing and masking, wrapping applications and application of an easy release surface on...
554 is a 3.5 mil, polymide film tape. It is primarily used for high temperature masking and electrical insulation.
556 is a 2.6 mil, polyimide film tape. It is primarily used for high temperature masking and protects circuit boards gold finger contacts.
557 is a 14mil, premium performance duct tape, primarily used for flex duct systems.
558CA is a 14mil, metalized polyethylene coated cloth with printed UL listing, primarily used for UL listed flexible air ducts in accordance with manufacturer's installation instructions.
561 is a 2.2 mil, polyimide film tape. It is primarily used where electrostatic discharge is a concern.
563 is a 6.9 mil, strong crepe paper, coated with an aggressive resistant natural rubber pressure-sensitive adhesive that provides exceptional holding power to a variety of surfaces.
570 is a 2.0 mil. silicone splicing tape. It is primarily used for splicing of silicone surfaces, labels, films, and specialty papers.
571 is a 2.5 mil, silicone splicing tape. It is primarily used to adhere to silicone papers and films and other difficult surfaces.
572 is a 3.5 mil, photo splicing tape. It is primarily used for attaching film to leader card on photo developing and printing machines.
572LS is a 3.5 mil, photo splicing tape. It is primarily used for attaching film to leader card on photo developing.
573 is a 2.5 mil, silicone splicing tape/aerospace flash removal. It is primarily used to adhere to silicone-coated papers and films.
574 is a 2.0 mil, modified silicone fume protection tape. It is primarily used for protection of printed circuit boards from chemical fumes or splashes.
574NS is a 2.0 mil, non-silicone fume protection tape. It is primarily used for protecting printed circuit boards from fumes or splashes.
575 is a 3.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers.
576 is a 4.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals and fumes.
577 is a 3.5 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from chemicals and fumes.
578 is a 4.1 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers.
579 is a 4.0 mil, PCB plating tape. It is primarily used for SMOBC boards and with mild heat as a regular plating tape on all circuit boards.
581 is a 2.9 mil, SMOBC plating tape. It is primarily used for protecting printed circuit boards from chemicals during plating or stripping of gold contact fingers.
583 is a 2 mil, rubber (nitrile/phenolic) heat activated adhesive transfer used for bonding printed circuit boards.
586 is a 2.9 mil, PCB plating tape. It is primarily used to protect circuit boards during plating or stripping of gold finger contacts.
587 is a 2.3 mil, aluminum foil engineered to ensure integrity of both fiberglass duct-board systems. Used on all joints to assure the vapor barrier integrity of the duct system.
587A is a 15 mil, PVC foam, flexographic printing plate mount. It is a dependable mount for both rubber & photopolymer printing plates.
587B is a 20 mil, PVC foam, flexographic printing plate mount. It is a dependable mount for both rubber & photopolymer printing plates.
591 is a 7.0 mil, flatback paper used primarily in the manufacture and repair of golf club grips.
592 is a 6.0 mil, crepe paper product, coated with a natural rubber adhesive on both sides that bonds well to almost any surface. 592 is applied to a white...
595B is a high temperature, acrylic adhesive transfer tape. It is primarily used for splicing, mounting & laminating at high processing temperatures.
595L is a 2.6 mil, silicone splicing tape. It is primarily used for splicing of all non-silicone substrates.
597 is a 5.9 mil, thin, flexible vinyl (PVC) film, coated on both sides for a permanent bond to a variety of surfaces.
597B is a general purpose, 2.8 mil acrylic adhesive transfer tape. It is a highly versatile tape used for mounting, bonding & laminating papers, films, foils, metals and fabric.
598 is a 3.0 mil, easy release silicone splicing tape. It is primarily used for splicing of all adhesive coated tapes and labels.
6 mil double-sided, water-based, acrylic non-woven tape for very demanding lamination applications in automotive interior
602 is a 7mil high quality vinyl electrical tape consisting of a vinyl backing coated on one side with a rubber adhesive. It is made for general insulation and bundling...
6033 is a 3.5 mil, transparent polyester film used as a flashbreaker for composites, photographic film splice.
60760 is a soft PVC with a clean removal rubber adhesive system with durable PVC backing that provides excellent impact and scuff resistance.
6141 is a 32mil, 6 lb. density, white, closed cell, cross linked polyethylene foam coated on both sides with the same high performance synthetic rubber adhesive.
6181 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive.
61908 is a .7 mil thick PP tape with an extended red liner used for sealing filmic bags. 51908 has no extended liner.
6215 is a 3.1 mil polyester film with silicone adhesive. It is designed for masking of printed circuit boards and surfaces during powder coating.
626-20 is a 20mil, aluminum foil backed, butyl adhesive, primarily used for sealing metal and wood surfaces.
626-35 is a 35mil, aluminum foil backed, butyl adhesive tape, primarily used for sealing metal and wood surfaces.
627-20 is a 20mil, polyethylene, low density tape, primarily used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building.
62854 is a 31.5 mil double-coated tape consisting of a PE foam backing and a pure acrylic adhesive.
62855 is a 35.4 mil double-coated tape consisting of a PE foam backing and a pure acrylic adhesive.
62872 is a 20 mil, polyethylene foam tape that offers excellent long term adhesive performance for demanding constuctive applications like permanent mounting of emblems.
62934 is a 32 mil, polyethylene foam tape used to mount decorative profiles for fridges or freezers.
62936 is a 63 mil permanent bond, double-sided foam tape with acrylic adhesive and a closed cell PE foam backing.
633 is a 4.7mil, general purpose masking tape, primariily used for the building and painting industry as well as the do-it-yourself market.
64007 is a 2.3 mil, polypropylene carton sealing tape used as tamper evident warning tape.
64613 is a 7.5 mil high shear and high tensile poly-coated cloth tape. This product is hand-tearable and adheres to a variety of surfaces.
64620 is a 7.0 mil, polypropylene film tape used for general purpose fixing and mounting. It replaces 64622.
64621 is a 3.5 mil, transparent, double coated tape on a polypropylene carrier. Its adhesive is a synthetic rubber hotmelt, that is solvent free.
64662 is a 9.1 mil industrial grade poly-coated cloth duct tape. This product offers high strength and is hand tearable.
64663 is a 12 mil duct tape with an aggressive adhesive for demanding industrial applications such as heavy-duty draping and securing.
64958 is a 40 mil, white double coated pressure sensitive tape with a PE foam backing and a synthetic rubber adhesive. 64958 is used for applications like construction of P.O.S.
651 is a 5.9mil, high performance OEM masking tape, primarily used by Original Equipment Manufacturers and the automotive industry.
662 is a 4.3 mil, highly tensilized PTFE used for flat die extrusion of PE coatings.
663 is a 4.3 mil, highly tensilized PTFE film coated with a high temperature silicone adhesive.
6801 is a 1mil, adhesive transfer tape which hasHigh peel strength, excellent initial tack, and shear strength.
6803 is a 3mil adhesive transfer tape which has high performance rubber based transfer adhesive exhibiting high peel strength, excellent initial tack, and shear strength.
6803T is a 4.2mil, double coated tissue tape used where quick stick is necessary. It is often used in splicing applications.
6848 is a 4.5mil, double coated polyester film used where resistance to ultraviolet light is needed. 6848 has xcellent performance during extreme temperature changes. and resists plasticizers.
6930 is a 3 mil, multi-layer laser engravable , pressure sensitive label stock. It is used for name plates, product ID in extreme environmental conditions.
695 is a white, 3.0 mil (0.076 mm) polyethylene film tape with a tack-free center window for use in holding aircraft rivets in place prior to and during riveting.
702-5 is a tear resistant polyester film tape with a high performance silicone free pressure sensitive adhesive system. Product is laminated to a release liner. Provides excellent performance as a...
702P is a 5mil double coated with a .5 mil polyester carrier. It is primarily used for bonding where plasticizer and temperature resistance is needed. Specification # 55810.
704-2 is a 3.5 mil, FEP (Teflon r) film used primarily in electrical applications.
706-2 is a 3.5 mil FEP teflon used in electrical applications
7100 is a 1.85 mil, hot melt adhesive carton sealing tape offers a wide range of application flexiblity, and gives you a consistently reliable seal. Production grade box sealing tape.
7133 is a strong, 3.1 mil fine line masking tape, especially suited for long, straight-line applications.
7150 is a mil, extra-production grade, general purpose polypropylene carton sealing tape.
7151QT is a mil, production grade polypropylene carton sealing tape, offering safe, attractive closure to a variety of corrugated and liner-board boxes.
7210 is a 3.5 mil, metalized heavy duty polyester film for heavy and light paper and film splices that require highly visula marker.
7225M is a 3.75mil, double coated polyester adhesive exhibiting excellent adhesion to a wide variety of substrates.
725 is a 3.8mil, double-coated polyester film tape, primarily used for flying splices and laminating dissimilar materials.
726 is a 3.8 mil double coated polyester splicing tape. It is used primarily in commercial printing and corrugated manufacturing.
7325 is a 2.5 mil, acrylic adhesive transfer which bonds to a variety of ether, ester and low perm urethan foams.
7332 is a 2 mil acrylic adhesive which forms excellent bonds to a variety of ether, ester and low perm urethane foams.
7333 is a 3.25 mil, acrylic adhesive transfer that has an excellent adhesion to a broad spectrum of foam substrates.
7335 is a 5 mil acrylic adhesive transfer that forms excellent bonds to a variety of ether, ester and low perm urethane foams.
7433 is a 2.75 mil, acrylic adhesive transfer with a high peel strength, high shear used to bond ether, ester and low perm urethane foams.
7434 is a 4mils, adhesive transfer tape which forms excellent bonds to many low energy surfaces.
7446 is a 100µm mono-oriented polypropylene (MOPP) designed for the belting of plastic bags in food industry.
747 is a 4 mil, acrylic used in a broad range of bonding to a variety of substrates used especially with foams.
7475 is a .135 mm, white PVC. It is used during the manufacture of silicone coated papers and films to test the cure of the silicone coating.
750-10 is a 11.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening.
750-3 is a 4.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening.
750-5 is a 6.8 mil, Ultra High Molecular Weight (UHMW) polyethylene used primarily for automotive applications such as anti-squeak and sound deadening.
7511 is a 5 mil, adhesive transfer tape used for bonding metal and plastic nameplates as well as for dissimilar materials where long aging, UV and environmental resistance is needed.
7743FL is a 4 mil, premium overlaminate for extreme environmental conditions.
A 1.0 mil. double coated tape with a polyester film backing and rubber thermosetting adhesive used for bonding applications requiring a posative insulation barrier.
A 1.0 mil. tape with a polyester film backing and thermosetting rubber adhesive primarily used for layer insulation and a coil cover.
A 1.0 mil. transfer tape that uses the 100 adhesive designed for temperature exposure to 450°F (232°C) for short periods of time and/ or solvent resistant.
A 125.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications.
A 13.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes.
A 17.5 mil. pressure-sensitive rubber adhesive tape, coated on a dead soft aluminum foil backing used for application to panels and steel support member for vibration damping purposes.
A 2.0 mil. laminating tape featuring 200MP hi-performance acrylic adhesive on a 58# poly coated kraft paper liner used for bonding, laminating and assembly of membrane switches.
A 2.0 mil. tape consisting of a transparent polyester film with thermosetting rubber adhesiv primarily used for coil covers and as insulation.
A 2.0 mil. transfer tape featuring A-40 acrylic adhesive on a paper liner used for flying splices, laminating, mounting and core starting.
A 2.0 mil. transfer tape with A-50 acrylic adhesive primarily used for holding down paper edges and mounting applications securely.
A 2.3 mil. colored film tape featuring a PaklonT backing with a rubber resin adhesive used for various packaging, color coding, bag sealing, combining and attaching applications.
A 2.4 mil. ruby red translucent tape which is optically transparent and photographically opaque.
A 2.5 mil. electrical tape consisting of both polyester film backing and oil-compatible acrylic adhesive primarily used for transparent masking applications.
A 2.5 mil. tape featuring a polyester film backing with a rubber thermosetting adhesive used for wrapping fine wires where magnet wire is used for color coding.
A 2.7 mil. translucent, polyimide film backing tape with silicone adhesive used for gold tab protection during wave solder of printed circuit boards.
A 250.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications.
A 3 mil LDPE product for general surface protection on mill finishes, such as standard steel polishers grade, during fabrication and/or shipping.
A 31.0 mil. double coated polyethylene foam tape with 430 acrylic adhesive ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces.
A 31.0 mil. double coated polyethylene foam tape with 430 acrylic adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces.
A 31.0 mil. double coated polyethylene foam tape with 745 rubber adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces.
A 4 mil, custom designed moisture resistant saturated fibrous paper backing coated with a specially formulated rubber based pressure sensitive adhesive system. Protects surfaces from abrasion during processing, fabricating and...
A 4.0 mil. double coated tape featuring A-60, high tack acrylic adhesive with a polyester backing used for bonding similar/ dissimilar materials, such as metals, papers, paints and most plastics.
A 4.0 mil. thin polyester film backed tape with a rubber adhesive ideal for bonding a wide variety of similar and dissimilar materials such as rubbers, metals, glass, paper, paints...
A 4.5 mil. glass cloth tape, constructed using premium grade PTFE impregnated glass cloth, silicone adhesive used in applications requiring high temperature performance and high abrasion resistance.
A 5.0 mil. polyethylene tape with a high tack adhesive system which offers abrasion resistance for many textured metals and fine matte plastic materials.
A 5.0 mil. polyvinylchloride backed tape with rubber adhesive used for marking/ warning purposes and temporary floor markings.
A 5.0 mil. transfer tape with #300MP acrylic adhesive with a polycoated paper liner specially formulated to be low fogging with good adhesion to many lower surface energy materials.
A 5.2 mil. conformable vinyl backing with rubber adhesive used for many lane and safety markings, color coding, abrasion protection, masking, sealing, splicing and other general purpose applications.
A 5.2 mil. laminating tape featuring 200MP hi-performance acrylic adhesive on a polycoated paper liner used for bonding, laminating and assembly of membrane switches.
A 5.2 mil. vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications.
A 5.2 mil. vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection,decoratio n, sealing, patching, splicing, wrapping and general purpose applications.
A 5.2-5.4 mil. clear vinyl plastic film tape with a rubber adhesive used for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications.
A 5.4 mil. tape consisting of vinyl backing and rubber adhesive used for safety markings such as identifing traffic areas and physical hazards.
A 5.5 mil. electrical tape consisting of polyester film backing and thermosetting rubber adhesive primarily used for stick-wound coils/ transformers and in bobbin-wound coils.
A 62.0 mil. double coated polyethylene foam tape with 745 rubber adhesive is ideal for joining, mounting, gasketing and sealing applications involving irregular surfaces.
A 62.50 mil. vinyl foam tape featuring 430 acrylic adhesive on a thick silicone liner used for many sealing applications. The 4500 series helps seal out dust, light and moisture...
A 7.0 mil. pigmented vinyl backing with a rubber adhesive primarily used for elctroplating, paint masking and other general purpose applications.
A 7.1 mil. conformable and abrasion resistant vinyl tape with excellent resistance to most chemicals used in typical electroplating processes.
A 7.5 mil. tape featuring polyester backing film/ mat with rubber thermosetting acrylic adhesive used as a coil cover and crossover insulation.
A 7mil. tape consisting of thermosetting silicone adhesive and glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications.
A 9.5 mil. polyethylene backing with a unique rubber adhesive that provides excellent performance as an industrial preservation tape
A 9.8 mil. black polyethylene backing with a unique rubber adhesive that provides excellent performance as an indutrial and military preservation tape.
A conformable, flexible, semi-bleached crepe paper, designed primarily for general purpose bundling & protecting.
A hand tearable, double coated tape with a thick, tacky adhesive coating. It is a general purpose mounting tape that is also suitable for rough, fibrous surfaces such as carpet...
A polyethylene coated cloth tape to be used for moisture proofing, duct sealing, protecting and general purpose.
A specially impregnated paper backing and rubber adhesive creates a good shear resistance splicing
ACXplus 7054 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance.
ACXplus 7055 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and temperature and weather resistance.
An 8.0 mil. transfer tape with #300MP acrylic adhesive with a polycoated paper liner specially formulated to be low fogging with good adhesion to many lower surface energy materials.
An 85.0 mil. rubber backing with acrylic adhesive stripping tape used to provide excellent surface protection during plastic media blast (PMB) paint stripping operations.
An advanced cloth tape that combines a highly conformable backing and an aggressive adhesive for holding down printing plates or carpet.
D/W 493 is a 22 mil, silicone / rubber glass cloth used to mask in plasma flame spray applications.
D/W 496 is a 14 mil, glass cloth/aluminum foil masking tape used in plasma flame spraying.
D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good...
Double coated tissue carrier with a very high tack adhesive primarily used for flying splices on heavy paper and cardboard.
Dublfilmr 4405 is a PVC film coated on both sides with a rubber based adhesive. It is primarily used in print-finishing applications and all substrates.
DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand...
esa® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core...
Foam Seal Aluma-Seal 723 is an industrial medium density PVC foam product cast on an aluminum liner. AlumaSeal 723 is a PVC foam with an aluminum covering on one side...
FT 666 is a 7.4 mil double coated scrim tape. This product was designed for the housing and transportation markets and bonds well to foamed rubbers and plastics.
FT 7329X is a 3.7 mil double coated polyester with a low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding properties.
General purpose "hot melt" polypropylene carton sealing tape.
good temperature
High Performance Specialty Temporary Surface Protection Tape 5A829 is a medium adhesion temporary protection tape designed for a variety of surface protection applications.
High tensile filament tape used in a variety of demanding applications like bundling, core starting and end tabbing metal coils.
Ideal's Flex Seal® 450 is a printed biaxially-oriented polypropylene (BOPP) film with a high performance solvent acrylic adhesive system. The product is available in two colors - black with white...
Industrial Polyethylene Temporary Surface Protection Tape 51825 is a low adhesion temporary protection tape designed for a variety of surface protection applications
Industrial Polyethylene Temporary Surface Protection Tape 51826 is a medium adhesion temporary protection tape designed for a variety of surface protection applications
IPG 750 is a natural colored crepe paper backed tape laminated to uni-directional fiberglass filaments and coated with a "hot melt" applied synthetic rubber pressure-sensitive adhesive.
IT700 is a 2.5 mil, polyester film with a thermoset rubber adhesive used for coil banding & wrapping.
IT7007 is a 2.5 mil, polyester film used in electrical applications where good solvent resistance is required.
IT7017 is a 2.5 mil, polyester tape used in electrical applications where good solvent resistance is required.
IT7177 is a 2.2 mil, polyimide film used for high temperature transformer insulation where silicone cannot be used.
IT720 is a 8 mil, woven polyester cloth used for coiling and transformer wrapping.
IT7270 is a 3.5 mil, polyimide film used in masking and DC/fractional motor applications.
IT730 is a 7 mil, glass cloth tape used for coil wrap/banding & crossover insulation.
IT7300 is a 7 mil, glass cloth used for coil wrapping & crossover insulation.
Nitto 5790 series are double coated foam tapes, based on a cross linked polyolefine foam, coated with pressure sensitive adhesive, having excellent bonding properties, especially on low energy surfaces.
Nitto 5790-35 is a 35mil double coated foam tape, based on a cross linked polyolefine foam, coated with pressure sensitive adhesive, having excellent bonding properties, especially on low energy surfaces.
Nitto baseless tape 5025T consists of a pressure sensitive modified acrylic adhesive, intended for use as a general mounting tape where a particular high adhesion level on low surface energy...
Nitto Denko No. 5000NS is a double-coated adhesive tape consisting of a strong, flexible nonwoven fabric impregnated with acrylic adhesive that is applicable to a wide variety of substrates. No.
Nitto Denko thermal conductive adhesive tape TR-5325F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5325F acquires flammability UL94 V-0 certification. TR-5325F offers excellent workability and...
NOPI 53327 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system.
NOPI 7002 PV9 is a reverse wound unsupported acrylic adhesive transfer tape.
NT-4511 is a polyester tape designed for splicing many release coated papers.
NT-4512 is a 3.0 mil, silicone splicing tape designed for splicing many release coated papers.
NT-511 is a polyester tape designed for splicing many release coated paper and film in elevated temperatures.
NT-5513 is a 3.6 mil, polyester film used for splicing many release coated papers in elevated temperatures.
NT-5521-2 is a 3.5 mil, polyester film used for splicing photographic film to leader card during film processing.
NT-701 is a 2.5 mil, polyester film used for splicing of non-silicone coated substrate.
NT-702 is a 3.5 mil, polyester film used for splicing of non-silicone coated substrate.
Outdoor Masking and Stucco Tape 5959 is designed for construction, marine and maintenance applications.
Patco 502A is a 5.5 mil, clear polyethylene tape with high conformability. Designed as a general purpose sealing, splicing, and seaming tape, it is often used as protective film &
Patco 585 consists of a highly conformable, durable polyethylene substrate combined with an aggressive permanent adhesive system.
Polyken 757 is a 7 mil, high tack multi-purpose polyethylene film tape, offering the right balance of adhesion, stretch, and strength for a variety of industrial, maintenance, construction, and abatement...
ProtecRite 7505 with a perf (P). A 4.8 mil LDPE product designed to protect automotive finishes and trim.
ProtecRite® 7201 is a 2 mil Co-extruded polyethylene film developed for general surface protection and/or shipping. The custom formulated acrylic adhesive offers a "lower adhesion" product with minimal adhesion build,...
Safety WalkT 510 is a gray 36 mil, high-friction, slip-resistant material that has a special pressure-sensitive adhesive backed aluminum film that conforms around corners and adheres to irregular surfaces. It...
Safety WalkT 530 is a yellow 36 mil, high-friction, slip-resistant material that has a special pressure-sensitive adhesive backed aluminum film that conforms around corners and adheres to irregular surfaces. It...
Safety WalkT 7705 is a white 23 mil, fine textured, slip-resistant strip with a pressure-sensitive adhesive backing providing enhanced safety and comfort in light- and barefoot-traffic areas. 7705 is available...
Scotch 600 is a 2.3 mil, transparent film tape. It is primarily used for gift wrapping, combining, attaching, light duty carton sealing and miscellaneous store and office use.
Scotch 605 is a 2.5 mil, BOPP transparent film tape. It is primarily used for attaching, mending, gift wrapping, holding and L-clips.
Scotch 681 is a 2.4 mil, transparent film tape. It is primarily used for temporary holding, combining, light-duty carton sealing, bag sealing and attaching.
Scotch® Cellophane Film Tape 610 is a 2.3 mil, cllophane film tape that offers excellent adhesion, dispensing and handling properties.
Tape is completely repulpable. Splices can be cut out and recycled with no contamination. Unique adhesive designed for superior adhesion on polyethylene-coated papers. Hermetically sealed in plastic bags to maintain...
tesa 4368 is a 0.5mil HDPE film designed for fast and easy masking of large areas.
tesa 4660 is a 11 mil, plastic-coated fabric tape with printable surface. It is used in bundling and marking of cable harness for electrical equipment & insulation.
tesa 4688 is a standard grade polyethylene extruded cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing.
tesa 4954 is a 17 mil, double coated cloth tape with a creped silicone paper liner. 4954 has extremely high shear and very high tack properties.
tesa 4965 is an 8 mil, high performance, adhesive two side permanent bonding tape. It is used for plastic, metal, and wood bonding where temperature resistance or clarity are key...
tesa 4970 is a 9 mil, white, adhesive two side, white tape, consisting of a PVC carrier and an acrylic adhesive. It is used in permanent mounting applications such as...
tesa 4982 is a 3.9mil transparent double-sided self-adhesive tape consisting of a polyester (PET) backing and a modified acrylic adhesive. It has an excellent bonding strength-to-thicknes s ration, and bonds...
tesa 50525 PV1 is a conformable linered aluminum foil tape based on a 30 micron aluminum foil and an acrylic adhesive. It is a very flexible tape mainly used in...
tesa 51575 is a 3.5 mil, double-sided mounting tape equipped with a non-woven backing and coated with an acrylic adhesive.
tesa 51965 is adouble-sided self-adhesive tape consisting of a black PET backing and a modified acrylic adhesive.
tesa 51966 is an 8 mil double sided filmic tape with a heavy coat weight of tacky acrylic on both sides. It is primarily used for quick stick and long-term...
tesa 51977 is a 9.4 mil white double coated white PP-film That offers a secure bond on rough surfaces and on critical substrates such as PP and PE.
tesa 53317 is a 4.0 mil, low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system.
tesa 60233 is a matte black single sided electrically conductive self adhesive tape. It consists of a matte black PET backing which is laminated with an aluminum foil and a...
tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive.
tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
tesa 61365 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive
tesa 61395 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive.
tesa 61765 is a double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive.
tesa 61795 is a double sided self adhesive tape consisting of a black PET backing and a tackified acrylic adhesive.
tesa 62505 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable PE foam backing and a tackified acrylic adhesive
tesa 62508 is a double sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive
tesa 62510 is a double-sided PE-foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive
tesa 62512 is a double-sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive.
tesa 62516 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable foam backing and a tackified acrylic adhesive.
tesa 62622 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
tesa 62624 is an 8mil black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive.
tesa 64624 is a 6.7 mil double coated polypropylene tape with a synthetic rubber adhesive. It is typically used for laminating to trims and profiles.
tesa 68532 is a 2 mil double sided self adhesive tape consisting of a transparent PET backing and a special anti-repulsion adhesive.
tesa 70415 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping).
tesa 70465 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping).
tesa 75505 is a 2 mil tackified acrylic transfer tape. It utilizes the 4965 adhesive system and is very conformable. This adhesive system is transparent, ageing resistant, and has high...
tesa 75515 is a 5 mil tackified acrylic transfer tape. It utilizes the 4965 adhesive system and is very conformable. This adhesive system is transparent, ageing resistant, and has high...
tesa ACXplus 7056 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7058 is a transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7062 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7063 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation, and its temperature and...
tesa ACXplus 7066 is a black acrylic foam tape. It consists of a high-performance acrylic system and is primarily characterized by its bonding power, stress dissipation temperature resistance and weather...
tesa ACXplus 7072 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with...
tesa ACXplus 7076 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with...
tesa ACXplus 7078 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance with...
tesa Bodyguard® 50535 PV0 is the best protection solution for freshly painted car bodies.
tesa HAF 58474 is a reactive heat activated film based on phenolic resin and nitrile rubber.
tesa HAF is a reactive heat activated film based on phenolic resin and nitrile rubber. This black double sided tape has no backing. It is protected by a strong paper...
tesa® 4378 Easyy Cover Car is a 6.7 mil convenient "3 in 1" solution for the masking os large areas for car body repair.
tesa® 4439 Precision Mask® Outdoor consists of an extra-thin and strong paper backing coated with an acrylic adhesive. The combination of the highly equipped backing material and the outstanding special...
tesa® 4641 Surface Repair Tape provides an air and watertight seal, permanently repairing leaks on a wide range of roof substrates, including TPO, EPDM, and metal. Because it is very...
tesa® 4651 is a powerful, high-quality, acrylic-coated cloth tape. It is based on a 148-mesh woven rayon fabric backing and a natural rubber adhesive. tesa® 4651 is a very strong...
tesa® 4900 is a 2mil, acrylic transfer for secure splicing of various materials in paper and film industries, and temporary hold applications.
tesa® 4943 is a double-sided tape consisting of a non-woven backing equipped with a solvent based tackified acrylic adhesive. It provides a high initial tack and a good shear resistance.
tesa® 50120 is a cost-efficient, creped paper masking tape, good for general-purpose bundling, holding, sealing, and surface protection applications. It provides excellent adhesion to a variety of surfaces.
tesa® 50575 is a very strong aluminum tape, based on a 3 mil aluminum foil and an acrylic adhesive. tesa® 50575 has a high tensile strength and is mainly used...
tesa® 50577 is a strong aluminium tape, based on a black 3 mil aluminium foil and a black acrylic adhesive. tesa® 50577 is mainly used in the arts and entertainment...
tesa® 50650 is a blue, high-temperature tape featuring a polyester backing with a silicone adhesive.
tesa® 51570 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminum, polystyrene, polypropylene, ABS. The thick layer of...
tesa® 51608 is a PET fleece wire harness tape with a rubber adhesive for flexibility and noise damping.
tesa® 51780 EasySplice® PrintLine Plus is a 4 mil, double-sided integrated flying splice tape consisting of a flat-back paper and an acrylic adhesive.
tesa® 51904 consists of a hand tearable liner and backing for quick processing without additional tools. Its pink adhesive enables splice detection from both sides, offers high tack properties for...
tesa® 54339 is a strong PET with high adhesive power. The product is optimized for the automotive industry to cover unused holes that require excellent sealing properties in combination with...
tesa® 60630 is a 2.6 mil. total, robust aluminum foil tape based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape...
tesa® 60632 is a 2.6 mil. total, robust aluminum foil tape with a liner based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum...
tesa® 60650 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape...
tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic...
tesa® 60670 is a 4.9 mil. total, robust aluminum foil tape based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape...
tesa® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum...
tesa® 61010 is an 8.1 mil transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive.
tesa® 61126 is a premium polyester tape featuring a high-temperature-res istant silicone adhesive. With a thick adhesive coating, it ensures a strong and reliable bond, even on rough or irregular...
tesa® 62932 is a double sided PE foam tape for constructive mounting applications. It consists of a conformable PE foam backing and a tackified acrylic adhesive.
tesa® 64284 is a medium duty tensilised polypropylene strapping tape with a natural rubber adhesive system. tesa® 64284 is a specially designed tape which is stain and adhesive transfer resistant.
tesa® 64294 is a tensilised polypropylene strapping tape with a special natural rubber adhesive system. tesa® 64294 features excellent low temperature compatibility. It provides a secure bond to various surfaces...
tesa® 64956 is a 32 mil, double sided polyethylene foam tape. The foam is coated with a permanent synthetic rubber adhesive. 64956 is used for indoor applications like construction of...
tesa® 64962 is a 63mil white PE foam coated on both sides with a synthetic rubber based adhesive. It has an immediate bond even on rough surfaces due to the...
tesa® 66007 is a conformable, water-based acrylic adhesive tape with a thickness of 3 mils, reinforced by a PET scrim.
tesa® 66013 is a conformable transparent adhesive layer of water-based acrylic reinforced with a PET scrim mesh
tesa® 66022 is a conformable transparent adhesive layer of water based acrylic reinforced with a PET scrim mesh.
tesa® 68105 is a 2 mil, transparent adhesive transfer tape suitable for demanding lamination jobs.
tesa® 68616 is a translucent, double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive.
tesa® 68644 is a translucent, double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive.
tesa® 70315 is a double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping).
tesa® 70410 is a 4mil, double-sided mounting tape which can be removed by stretching the adhesive in the bond plane (stripping).
tesa® 75007 Low VOC Laminating Tape is a conformable transparent adhesive layer of tackified acrylic reinforced with a PET scrim mesh
tesa® 75013 Low VOC Laminating Tape is suitable for laminating all kinds of foam, fleece, and felt substrates and mounting interior components.
tesa® 75507 is a tackified acrylic tape with superior initial adhesion even on rough surfaces. It bonds reliably to a wide range of different substrates and has very good aging...
tesa® ACXplus 7074 is a black acrylic foam tape. It consists of a high-performance acrylic system, and due to its unique components, it combines a very good temperature resistance...
tesa® ACXplus 7042 is an acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress...
tesa® ACXplus 7044 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system, and is identified by its bonding power, stress...
tesa® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,...
tesa® ACXplus 7048 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power,...
tesa® ACXplus 70725 is a black acrylic foam tape. It consist of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with...
tesa® ACXplus 70730 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with...
tesa® ACXplus 70740 is a black acrylic foam tape. It consists of a high-performance acrylic system and due to its unique components it combines a very good temperature resistance with...
tesa® ACXplus 7273 MP is a gray double-sided acrylic foam tape. The visco-elastic acrylic foam core of tesa® ACXplus 7273 MP absorbs and dissipates dynamic and static loads. Due to...
tesa® ACXplus 7274 MP is a gray double-sided acrylic foam tape. The visco-elastic acrylic foam core of tesa® ACXplus 7274 MP absorbs and dissipates dynamic and static loads. Due to...
tesa® ACXplus 75530 is a double-sided transparent acrylic core tape. It consists of a high-performance acrylic system and is primarily characterised by its Bonding Power, Stress Dissipation and its Temperature...
tesa® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of...
tesa® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance...
tesar 53949 PV2 is a matt gaffer tape specially designed for the arts and entertainment industry.
This 3.8 mil. double coated film tape features a thin polyester film for dimensional stability and improved handling with ease of die cutting and laminating.
This heavy duty masking is designed for various substrate protection. The specially formulated low-build adhesive system allows easy, one piece removal without leaving a residue
Ultrafilm™ 6300 is a 3.0 mil, specialty unsupported adhesive transfer. It is primarily used for sound attenuation, vibration dampening, automotive decorative trim and carpeting.
Ultrafilm™ 6500 is a 5.0 mil, specialty unsupported adhesive transfer. It is primarily used for sound attentuation, vibration dampening, automotive decorative trim and carpeting.
Ultraperforming flying splice tape combining a tissue backing and an aggressive acrylic adhesive necessary to meet the demands of the paper industry.

<< Prev Next >>