DeWAL Thermal Spray Masking Tape DW500-R

Description
DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process yet will remove cleanly. DW500-R has a higher tack than most other plasma masking tapes which allows it to easily conform to the most complex shapes of the Aircraft Industry. APPLICATION INFORMATION DW500-R is used as a one step masking tape in the plasma flame spraying industry It provides superior high temperature protection during both grit blasting and plasma metallization operations.
Datasheet
Description
DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process yet will remove cleanly. DW500-R has a higher tack than most other plasma masking tapes which allows it to easily conform to the most complex shapes of the Aircraft Industry. APPLICATION INFORMATION DW500-R is used as a one step masking tape in the plasma flame spraying industry It provides superior high temperature protection during both grit blasting and plasma metallization operations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Masking Tape - DW500-R - DeWAL
Narragansett, RI, United States
Thermal Spray Masking Tape
DW500-R
Thermal Spray Masking Tape DW500-R
DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process yet will remove cleanly. DW500-R has a higher tack than most other plasma masking tapes which allows it to easily conform to the most complex shapes of the Aircraft Industry. APPLICATION INFORMATION DW500-R is used as a one step masking tape in the plasma flame spraying industry It provides superior high temperature protection during both grit blasting and plasma metallization operations.

DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive.

It will withstand grit blast and plasma spray process yet will remove cleanly.

DW500-R has a higher tack than most other plasma masking tapes which allows it to easily conform to the most complex shapes of the Aircraft Industry.

APPLICATION INFORMATION
DW500-R is used as a one step masking tape in the plasma flame spraying industry

It provides superior high temperature protection during both grit blasting and plasma metallization operations.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Adhesive Tapes
Product Number DW500-R
Product Name Thermal Spray Masking Tape
Type Masking Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Fiberglass / Glass; Rubber; Silicone; Glass Cloth
Adhesive Single; Silicone
Width 0.2500 to 36 inches (6.35 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Masking Tapes - 677027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Blue
Backing Paper; Paper
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details