DeWAL High Temperature Thermal Spray Masking Tape DW500-10

Description
DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications. Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion resistant yet remains highly conformable. APPLICATION INFORMATION A masking tape used primarily in the Aircraft Industry for more critical masking situations.Proven success in plasma, wire arc and some HVOF applications.
Datasheet
Description
DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications. Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion resistant yet remains highly conformable. APPLICATION INFORMATION A masking tape used primarily in the Aircraft Industry for more critical masking situations.Proven success in plasma, wire arc and some HVOF applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Thermal Spray Masking Tape - DW500-10 - DeWAL
Narragansett, RI, United States
High Temperature Thermal Spray Masking Tape
DW500-10
High Temperature Thermal Spray Masking Tape DW500-10
DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications. Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion resistant yet remains highly conformable. APPLICATION INFORMATION A masking tape used primarily in the Aircraft Industry for more critical masking situations.Proven success in plasma, wire arc and some HVOF applications.

DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications.

Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion resistant yet remains highly conformable.

APPLICATION INFORMATION

A masking tape used primarily in the Aircraft Industry for more critical masking situations.Proven success in plasma, wire arc and some HVOF applications.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Industrial Tapes
Product Number DW500-10
Product Name High Temperature Thermal Spray Masking Tape
Features Abrasion / Scratch Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details