DW 904-1 uses 1 mil polyester film coated with silicone adhesive.
The silicone adhesive will release cleanly.
This tape product is transparent for applications where optical clarity is important.
APPLICATION INFORMATION
These tapes are used in masking metal parts during bonding or mild acid etching, as electrical insulation, as splicing tape for silicone liners and paper, and in the epoxy bonding of aircraft parts.
| DeWAL | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | DW 904-1 |
| Product Name | Circuit Board Tape |
| Type | Electronics, Printed Circuit Boards or Semiconductors; Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Dielectric / Insulating; Transparent |
| Color | Clear |
| Backing | Polyester; Plastic / Polymer |
| Adhesive | Single; Silicone |