DeWAL Mechanical Pressure Sensitive Tape DW403-20

Description
These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in many ways similar to PTFE. The film has a very high tensile strength and is very tough and abrasion resistant. APPLICATION INFORMATION These tapes are used primarily in mechanical applications such as chute liners, wear pads and guide rails. They are also used as glide surfaces or pads on such items as a computer mouse.
Datasheet
Description
These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in many ways similar to PTFE. The film has a very high tensile strength and is very tough and abrasion resistant. APPLICATION INFORMATION These tapes are used primarily in mechanical applications such as chute liners, wear pads and guide rails. They are also used as glide surfaces or pads on such items as a computer mouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Pressure Sensitive Tape - DW403-20 - DeWAL
Narragansett, RI, United States
Mechanical Pressure Sensitive Tape
DW403-20
Mechanical Pressure Sensitive Tape DW403-20
These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in many ways similar to PTFE. The film has a very high tensile strength and is very tough and abrasion resistant. APPLICATION INFORMATION These tapes are used primarily in mechanical applications such as chute liners, wear pads and guide rails. They are also used as glide surfaces or pads on such items as a computer mouse.

These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in many ways similar to PTFE. The film has a very high tensile strength and is very tough and abrasion resistant.

APPLICATION INFORMATION
These tapes are used primarily in mechanical applications such as chute liners, wear pads and guide rails. They are also used as glide surfaces or pads on such items as a computer mouse.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Adhesive Tapes
Product Number DW403-20
Product Name Mechanical Pressure Sensitive Tape
Type Adhesive Tape; Industrial Tape
Features Low Friction; Abrasion Resistant
Backing Plastic / Polymer
Adhesive Single; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Acrylic
Width 1 to 3 inches (25.4 to 76.2 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details