DeWAL Automotive Squeak & Abatement Tape DW 750-10

Description
These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface-in many ways similar to PTFE. The UHMW film has a very high tensile strength and is very tough and abrasion resistant. APPLICATION INFORMATION These tapes are used primarily in automotive applications such as squeak tape and sound deadening. They are also used in various mechanical applications such as chute liners, wear pads and guide rails.
Datasheet
Description
These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface-in many ways similar to PTFE. The UHMW film has a very high tensile strength and is very tough and abrasion resistant. APPLICATION INFORMATION These tapes are used primarily in automotive applications such as squeak tape and sound deadening. They are also used in various mechanical applications such as chute liners, wear pads and guide rails.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Squeak & Abatement Tape - DW 750-10 - DeWAL
Narragansett, RI, United States
Automotive Squeak & Abatement Tape
DW 750-10
Automotive Squeak & Abatement Tape DW 750-10
These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface-in many ways similar to PTFE. The UHMW film has a very high tensile strength and is very tough and abrasion resistant. APPLICATION INFORMATION These tapes are used primarily in automotive applications such as squeak tape and sound deadening. They are also used in various mechanical applications such as chute liners, wear pads and guide rails.

These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface-in many ways similar to PTFE. The UHMW film has a very high tensile strength and is very tough and abrasion resistant.

APPLICATION INFORMATION
These tapes are used primarily in automotive applications such as squeak tape and sound deadening. They are also used in various mechanical applications such as chute liners, wear pads and guide rails.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Adhesive Tapes
Product Number DW 750-10
Product Name Automotive Squeak & Abatement Tape
Type Adhesive Tape; Industrial Tape
Features Permanent
Backing Plastic / Polymer
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Lead Foil Discs - LF02500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double Linered Transfer Tape - 3043 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details