DeWAL Thermal Spray Masking Tape DW410

Description
DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting impact. The silicone adhesive provides excellent adhesion at high temperatures yet will remove cleanly. APPLICATION INFORMATION This tape is used as a masking tape during plasma flame spraying. DW 410 is a one step masking tape which can be used in “grit blast” and “plasma spray” all in one masking application. DW401 is very good in preventing bridging during metallization processes.
Datasheet
Description
DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting impact. The silicone adhesive provides excellent adhesion at high temperatures yet will remove cleanly. APPLICATION INFORMATION This tape is used as a masking tape during plasma flame spraying. DW 410 is a one step masking tape which can be used in “grit blast” and “plasma spray” all in one masking application. DW401 is very good in preventing bridging during metallization processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Masking Tape - DW410 - DeWAL
Narragansett, RI, United States
Thermal Spray Masking Tape
DW410
Thermal Spray Masking Tape DW410
DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting impact. The silicone adhesive provides excellent adhesion at high temperatures yet will remove cleanly. APPLICATION INFORMATION This tape is used as a masking tape during plasma flame spraying. DW 410 is a one step masking tape which can be used in “grit blast” and “plasma spray” all in one masking application. DW401 is very good in preventing bridging during metallization processes.

DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive.

The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting impact.

The silicone adhesive provides excellent adhesion at high temperatures yet will remove cleanly.

APPLICATION INFORMATION
This tape is used as a masking tape during plasma flame spraying.

DW 410 is a one step masking tape which can be used in “grit blast” and “plasma spray” all in one masking application.

DW401 is very good in preventing bridging during metallization processes.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Adhesive Tapes
Product Number DW410
Product Name Thermal Spray Masking Tape
Type Masking Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Fiberglass / Glass; Rubber; Silicone; Fiberglass Fabric
Adhesive Single; Silicone
Width 0.1250 to 36 inches (3.17 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Modulus Extruded PTFE Tape - 2265-5 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulus Extruded PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details