DeWAL Unsintered PTFE Film DW253MS

Description
DW253MS is a low density, premium grade extruded heat stabilized expanded PTFE product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensionally stable, extreme temperature range from -400 to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. It has excellent dielectric constant and low dissipation factor. This product is excellent for wire and cable applications. Excellent Dielectric Properties Low Coefficient of Friction Exceptional Drape Qualities DW 253MS is ideal for applications such as high flex cable, coaxial cable, computer wire, microwave, process filtration, battery and fuel cell separators; instrument wiring and noninvasive medical applications. It is also usable in the chemical process industry for gaskets, expansion joints, valve seals and diaphragms. Excellent for close tolerance, splice free applications.
Datasheet
Description
DW253MS is a low density, premium grade extruded heat stabilized expanded PTFE product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensionally stable, extreme temperature range from -400 to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. It has excellent dielectric constant and low dissipation factor. This product is excellent for wire and cable applications. Excellent Dielectric Properties Low Coefficient of Friction Exceptional Drape Qualities DW 253MS is ideal for applications such as high flex cable, coaxial cable, computer wire, microwave, process filtration, battery and fuel cell separators; instrument wiring and noninvasive medical applications. It is also usable in the chemical process industry for gaskets, expansion joints, valve seals and diaphragms. Excellent for close tolerance, splice free applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unsintered PTFE Film - DW253MS - DeWAL
Narragansett, RI, United States
Unsintered PTFE Film
DW253MS
Unsintered PTFE Film DW253MS
DW253MS is a low density, premium grade extruded heat stabilized expanded PTFE product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensionally stable, extreme temperature range from -400 to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties. It has excellent dielectric constant and low dissipation factor. This product is excellent for wire and cable applications. Excellent Dielectric Properties Low Coefficient of Friction Exceptional Drape Qualities DW 253MS is ideal for applications such as high flex cable, coaxial cable, computer wire, microwave, process filtration, battery and fuel cell separators; instrument wiring and noninvasive medical applications. It is also usable in the chemical process industry for gaskets, expansion joints, valve seals and diaphragms. Excellent for close tolerance, splice free applications.

DW253MS is a low density, premium grade extruded heat stabilized expanded PTFE product.

It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensionally stable, extreme temperature range from -400 to +500°F, low coefficient of friction, excellent drape characteristics and non-stick properties.

It has excellent dielectric constant and low dissipation factor. This product is excellent for wire and cable applications.

  • Excellent Dielectric Properties
  • Low Coefficient of Friction
  • Exceptional Drape Qualities

DW 253MS is ideal for applications such as high flex cable, coaxial cable, computer wire, microwave, process filtration, battery and fuel cell separators; instrument wiring and noninvasive medical applications.

It is also usable in the chemical process industry for gaskets, expansion joints, valve seals and diaphragms. Excellent for close tolerance, splice free applications.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Industrial Tapes
Product Number DW253MS
Product Name Unsintered PTFE Film
Features Dielectric / Insulating
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Safety WalkT Fine Texture Anti-Slip Tape - 220 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0230 inches (0.5842 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details