DeWAL Special Graphite Filled PTFE Coatings and Tapes Dynaglide® DW 612

Description
Dynaglide DW 612 uses a very special grade of a graphite in the manufacture of this filled PTFE. This material exhibits excellent friction and wear properties. Color Black Manufactured in thickness range of 0.012” To 0.064” and widths from 3/8′ to 12′. APPLICATION INFORMATION Used in both bearing and seal applications. Exhibits low friction and excellent wear properties. DW612 be used with soft mating surfaces, such as stainless steel, bronze and aluminum.
Description
Dynaglide DW 612 uses a very special grade of a graphite in the manufacture of this filled PTFE. This material exhibits excellent friction and wear properties. Color Black Manufactured in thickness range of 0.012” To 0.064” and widths from 3/8′ to 12′. APPLICATION INFORMATION Used in both bearing and seal applications. Exhibits low friction and excellent wear properties. DW612 be used with soft mating surfaces, such as stainless steel, bronze and aluminum.

Suppliers

Company
Product
Description
Supplier Links
Special Graphite Filled PTFE Coatings and Tapes - Dynaglide® DW  612 - DeWAL
Narragansett, RI, United States
Special Graphite Filled PTFE Coatings and Tapes
Dynaglide® DW 612
Special Graphite Filled PTFE Coatings and Tapes Dynaglide® DW 612
Dynaglide DW 612 uses a very special grade of a graphite in the manufacture of this filled PTFE. This material exhibits excellent friction and wear properties. Color Black Manufactured in thickness range of 0.012” To 0.064” and widths from 3/8′ to 12′. APPLICATION INFORMATION Used in both bearing and seal applications. Exhibits low friction and excellent wear properties. DW612 be used with soft mating surfaces, such as stainless steel, bronze and aluminum.

Dynaglide DW 612 uses a very special grade of a graphite in the manufacture of this filled PTFE.

This material exhibits excellent friction and wear properties.

Color Black

Manufactured in thickness range of 0.012” To 0.064” and widths from 3/8″ to 12″.

APPLICATION INFORMATION
Used in both bearing and seal applications.

Exhibits low friction and excellent wear properties.

DW612 be used with soft mating surfaces, such as stainless steel, bronze and aluminum.

Supplier's Site

Technical Specifications

  DeWAL
Product Category Industrial Tapes
Product Number Dynaglide® DW 612
Product Name Special Graphite Filled PTFE Coatings and Tapes
Type Non-Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.375 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details