Budnick Converting, Inc. Double-Sided Filmic Tape With Fingerlift 6965

Description
6965 is a 8.1 mil transparent PET-film with an acrylic adhesive system that combines good adhesion with high shear resistance.
Request a Quote
Description
6965 is a 8.1 mil transparent PET-film with an acrylic adhesive system that combines good adhesion with high shear resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double-Sided Filmic Tape With Fingerlift - 6965 - Budnick Converting, Inc.
Columbia, IL, USA
Double-Sided Filmic Tape With Fingerlift
6965
Double-Sided Filmic Tape With Fingerlift 6965
6965 is a 8.1 mil transparent PET-film with an acrylic adhesive system that combines good adhesion with high shear resistance.

6965 is a 8.1 mil transparent PET-film with an acrylic adhesive system that combines good adhesion with high shear resistance.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 6965
Product Name Double-Sided Filmic Tape With Fingerlift
Materials of Construction Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Vent Tape - 4576 PV0 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0045 inches (0.1143 mm)
View Details
Silicone Rubber Coated Rayon Fabric Tape - 4863 - Budnick Converting, Inc.
Specs
Materials of Construction Rubber; Silicone
Adhesive Silicone Rubber
Thickness 0.0244 inches (0.6198 mm)
View Details
PTFE Skived Film Tape - 204-5HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
Thickness 0.0065 inches (0.1651 mm)
View Details
General Purpose Laminating Tape - 140APS - Budnick Converting, Inc.
Specs
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details