Budnick Converting, Inc. Double Coated Non-Woven Fabric 5000N (C)

Description
5000N is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling.
Request a Quote
Description
5000N is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Coated Non-Woven Fabric - 5000N (C) - Budnick Converting, Inc.
Columbia, IL, USA
Double Coated Non-Woven Fabric
5000N (C)
Double Coated Non-Woven Fabric 5000N (C)
5000N is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling.

5000N is 6.3 mil, double coated non-woven fabric that is suited to uses that need recycling.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 5000N (C)
Product Name Double Coated Non-Woven Fabric
Adhesive Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Tack Tape - 2802 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0030 inches (0.0762 mm)
View Details
Single Coated Rayon Fabric Tape - 4549 - Budnick Converting, Inc.
Specs
Materials of Construction Cloth / Fabric
Adhesive Uncoated Cloth
Thickness 0.0122 inches (0.3099 mm)
View Details
General Purpose Laminating Tape - 140APS - Budnick Converting, Inc.
Specs
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
Vinyl Tape - 471 BROWN - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
Thickness 0.0052 inches (0.1321 mm)
View Details