Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
BUDNICK CONVERTING, INC.
630 SAFETY -- SAFETY WALKT GENERAL PURPOSE ANTI-SLIP TAPE
Budnick Converting, Inc.
Safety WalkT General Purpose Anti-Slip Tape
630 Safety
Description
Safety WalkT General Purpose Anti-Slip Tape
Budnick Converting, Inc.
Done
Request a Quote
Email Supplier
Description
Safety WalkT General Purpose Anti-Slip Tape
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Budnick Converting, Inc.
Columbia, IL, USA
Safety WalkT General Purpose Anti-Slip Tape
630 Safety
Safety WalkT General Purpose Anti-Slip Tape
630 Safety
Safety WalkT General Purpose Anti-Slip Tape
Safety WalkT General Purpose Anti-Slip Tape
Supplier's Site
Technical Specifications
Budnick Converting, Inc.
Product Category
Industrial Tapes
Product Number
630 Safety
Product Name
Safety WalkT General Purpose Anti-Slip Tape
Unlock Full Specs
to access all available technical data
Similar Products
Budnick Converting, Inc.
Economy Purpose Duct Tape
219
Specs
Type
Adhesive
Thickness
0.0090 inches (0.2286 mm)
Adhesive
Polyethylene Coated Cloth
View Details
Budnick Converting, Inc.
Medium Temperature Paint Masking Tape
234
Specs
Type
Adhesive
Thickness
0.0059 inches (0.1499 mm)
Adhesive
Crepe Paper
View Details
Budnick Converting, Inc.
Double Coated White Polyethylene Foam
1008
Specs
Type
Adhesive
Thickness
0.1250 inches (3.17 mm)
Adhesive
PE - Polyethylene
View Details
Budnick Converting, Inc.
All Weather Foil
330
Specs
Type
Adhesive
Thickness
0.0035 inches (0.0889 mm)
Peel
2.81 lbs/in (4.93 N/cm)
View Details