Airflow Systems, Inc. Datasheets for Air Purifiers
Air purifiers re-circulate, filter and purify air for process and environmental applications.
Air Purifiers: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits 10-ft. E-Z Arm® High Flow Extractor: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; | |
| Features & Benefits Belt drive blower: Higher static and flow performance. Non-electrostatic operation: High reliability, low maintenance. Four-way adjustable airfoil grille: For precision direction of air back into facility. Maximum... | |
| Features & Benefits Capacities to 12000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low... | |
| Features & Benefits Capacities to 2500 CFM: Handles toughest industrial applications. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low... | |
| Features & Benefits Capacities to 2800 CFM: Handles toughest industrial applications. Belt Drive Blower: Standard Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High... | |
| Features & Benefits Capacities to 3800 CFM: Handles toughest industrial applications. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides... | |
| Features & Benefits Capacities to 6000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low... | |
| Features & Benefits Capacities to 9000 CFM: Handles toughest industrial applications. Class II Belt-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark-resistant. Non-electrostatic Operation: High reliability, low... | |
| Features & Benefits Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. | |
| Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low... | |
| Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low... | |
| Features & Benefits Complete, Self-contained Unit: Easy installation, reduces maintenance expense. Two-speed operation: Enhanced collection and energy efficiency. Non-electrostatic Operation: High reliability, low maintenance. Four-way Adjustable Airfoil Grille: For precision... | |
| Features & Benefits Dual 10-ft. E-Z Arm® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark... | |
| The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on... |