Airflow Systems, Inc. Datasheets for Fume and Smoke Collectors

Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.


Fume and Smoke Collectors: Learn more

Product Name Notes
Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum...
Features & Benefits Portable, self-contained unit: No installation required, easy to set up and use anywhere. High efficiency 3-stage filtration: Provides up to 98% filtration efficiency. Hinged, removable top and...
For exhaust removal applications where stationary systems may not reach, the Airflow Systems V.E.S. Portable Removal System provides convenient exhaust removal for relief from the annoyance of vehicle exhaust. If...
High vehicle turnover rates within multiple-bay operations demand high volume exhaust removal for relief from the annoyance of vehicle exhaust. If not removed, vehicle exhaust can contribute to worker illness,...
Multiple-bay facilities often resort to opening overhead doors and running fans for relief from the annoyance of vehicle exhaust. If not removed, vehicle exhaust can contribute to worker illness, increase...
Single-bay facilities often resort to opening overhead doors and running fans for relief from the annoyance of vehicle exhaust. If not removed, vehicle exhaust can contribute to worker illness, increase...