Airflow Systems, Inc. Air Cleaner F70R

Description
Features & Benefits Capacities to 2500 CFM: Handles toughest industrial applications. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired: 2 speed switch and cord. (std. motor) ON-OFF toggle switch (opt. motors) Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Choice of Filter Options. Specifications Construction: 18 ga. steel cabinet, powder coated Blower Pkg (HP): .75 (2-speed) Noise Level (dBA): 68/62 silencer Electrical: .75 HP, 115/1/60, 11.4 amps, 2-speed, std.; .75 HP, 460/1/60, 2.0 amps, opt.; .75 HP, 208-230/1/60, 3.9 amps, opt.; .75 HP, 220/1/50, 3.8 amps, opt. Nominal Air Flow (CFM): Dimensions Width: 26.00" Height: 25.50" Length: 66.00"
Description
Features & Benefits Capacities to 2500 CFM: Handles toughest industrial applications. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired: 2 speed switch and cord. (std. motor) ON-OFF toggle switch (opt. motors) Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Choice of Filter Options. Specifications Construction: 18 ga. steel cabinet, powder coated Blower Pkg (HP): .75 (2-speed) Noise Level (dBA): 68/62 silencer Electrical: .75 HP, 115/1/60, 11.4 amps, 2-speed, std.; .75 HP, 460/1/60, 2.0 amps, opt.; .75 HP, 208-230/1/60, 3.9 amps, opt.; .75 HP, 220/1/50, 3.8 amps, opt. Nominal Air Flow (CFM): Dimensions Width: 26.00" Height: 25.50" Length: 66.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - F70R - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
F70R
Air Cleaner F70R
Features & Benefits Capacities to 2500 CFM: Handles toughest industrial applications. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools. Prewired: 2 speed switch and cord. (std. motor) ON-OFF toggle switch (opt. motors) Options Pressure Gauge Kit: Indicates when filters require cleaning. Silencer: Reduces air flow noise for quieter operation. Choice of Filter Options. Specifications Construction: 18 ga. steel cabinet, powder coated Blower Pkg (HP): .75 (2-speed) Noise Level (dBA): 68/62 silencer Electrical: .75 HP, 115/1/60, 11.4 amps, 2-speed, std.; .75 HP, 460/1/60, 2.0 amps, opt.; .75 HP, 208-230/1/60, 3.9 amps, opt.; .75 HP, 220/1/50, 3.8 amps, opt. Nominal Air Flow (CFM): Dimensions Width: 26.00" Height: 25.50" Length: 66.00"

Features & Benefits

  • Capacities to 2500 CFM: Handles toughest industrial applications.
  • Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes; filter changes easily without tools.
  • Prewired: 2 speed switch and cord. (std. motor)
    ON-OFF toggle switch (opt. motors)

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Silencer: Reduces air flow noise for quieter operation.
  • Choice of Filter Options.

Specifications

  • Construction: 18 ga. steel cabinet, powder coated
  • Blower Pkg (HP): .75 (2-speed)
  • Noise Level (dBA): 68/62 silencer
  • Electrical: .75 HP, 115/1/60, 11.4 amps, 2-speed, std.; .75 HP, 460/1/60, 2.0 amps, opt.; .75 HP, 208-230/1/60, 3.9 amps, opt.; .75 HP, 220/1/50, 3.8 amps, opt.
  • Nominal Air Flow (CFM):

Dimensions

  • Width: 26.00"
  • Height: 25.50"
  • Length: 66.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number F70R
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
Commercial Odors reduction - Sanuvair ® S600 - Sanuvox Technologies, Inc.
Specs
Application Commercial
Technology Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Laminar Flow Module - CAP130 - Clean Air Products
Specs
Application Industrtial
Technology HEPA Air Purifier
View Details