Airflow Systems, Inc. Air Cleaner 1500D

Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Vacuum or replace when dirty; no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Available Filter Modules: 2-in. charcoal disposable filter for odor control. Ducted System 2-, 3-, and 4-inlet/outlet systems available. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Blower Pkgs (HP): .50 Noise Level (dBA): 42/44 Electrical: .50 HP - 115V, 9.9 amps Dimensions Width: 20.00" Height: 21.00" Depth: 46.00"
Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Vacuum or replace when dirty; no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Available Filter Modules: 2-in. charcoal disposable filter for odor control. Ducted System 2-, 3-, and 4-inlet/outlet systems available. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Blower Pkgs (HP): .50 Noise Level (dBA): 42/44 Electrical: .50 HP - 115V, 9.9 amps Dimensions Width: 20.00" Height: 21.00" Depth: 46.00"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - 1500D - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
1500D
Air Cleaner 1500D
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Vacuum or replace when dirty; no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Available Filter Modules: 2-in. charcoal disposable filter for odor control. Ducted System 2-, 3-, and 4-inlet/outlet systems available. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Blower Pkgs (HP): .50 Noise Level (dBA): 42/44 Electrical: .50 HP - 115V, 9.9 amps Dimensions Width: 20.00" Height: 21.00" Depth: 46.00"

Features & Benefits

  • Complete, Above-ceiling Unit: Installs completely concealed; quiet operation.
  • Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: Provides maximum collection and filtration effectiveness.
  • ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control.
  • Disposable/cleanable Media Filters: Vacuum or replace when dirty; no tools needed.
  • Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal.
  • Remote Wall Switch: 2-speed lighted switch.

Options

  • Charcoal Absorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Available Filter Modules: 2-in. charcoal disposable filter for odor control.
  • Ducted System 2-, 3-, and 4-inlet/outlet systems available.

Specifications

  • Construction: 18 ga. welded steel cabinet, textured epoxy finish
  • Blower Pkgs (HP): .50
  • Noise Level (dBA): 42/44
  • Electrical: .50 HP - 115V, 9.9 amps

Dimensions

  • Width: 20.00"
  • Height: 21.00"
  • Depth: 46.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number 1500D
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Cleanroom HVAC Unit - HEPAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier
Voltage 115 to 240 volts
View Details
 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Self-Cleaning Cartridge Air Cleaners - AC 4-60-5S - Filter 1 Clean Air Consultants
Specs
Application Industrtial
Flow Volume 10198 m³/hr (8646 MSCFD)
View Details
Ductless Filtration Systems for Fireproof Cabinets - ChemTrap™ H 402 - Erlab Inc.
Specs
Application Commercial
Technology Injected Polypropylene Filter
Flow Volume 74.79 m³/hr (63.4 MSCFD)
View Details