Airflow Systems, Inc. Air Cleaner Model 500

Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 11.00" Height: 22.00" Length: 25.50"
Description
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 11.00" Height: 22.00" Length: 25.50"

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - Model 500 - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
Model 500
Air Cleaner Model 500
Features & Benefits Complete, Above-ceiling Unit: Installs completely concealed; quiet operation. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Remote Wall Switch: 2-speed lighted switch. Options Charcoal Absorber Modules: Refillable modules control gases and odors. HEPA After-Filter: provides 99.97% DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions Width: 11.00" Height: 22.00" Length: 25.50"

Features & Benefits

  • Complete, Above-ceiling Unit: Installs completely concealed; quiet operation.
  • Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • High Efficiency Filter Media: provides maximum collection and filtration effectiveness.
  • ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control.
  • Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed.
  • Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal.
  • Remote Wall Switch: 2-speed lighted switch.

Options

  • Charcoal Absorber Modules: Refillable modules control gases and odors.
  • HEPA After-Filter: provides 99.97% DOP efficiency.
  • Dual Inlet: Two inlets and two outlets for improved air circulation.

Specifications

  • Construction: 18 ga. welded steel cabinet, textured epoxy finish
  • Noise Level (dBA): 42/45
  • Electrical: .50 HP - 115V, 7.4 amps
  • Nominal Air Flow (CFM): 750/1000 CFM

Dimensions

  • Width: 11.00"
  • Height: 22.00"
  • Length: 25.50"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number Model 500
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Hospital Contamination Control - IsolationAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
Model 300 Portable Room Air Cleaner - SS-300-PRAC - Sentry Air Systems, Inc.
Specs
Application Industrtial
Technology HEPA Air Purifier
Flow Volume 595 m³/hr (504 MSCFD)
View Details
SP-800-AMB Portable Ambient Air Cleaner -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier; Ambient; Portable
Flow Volume 1360 m³/hr (1153 MSCFD)
View Details