Airflow Systems, Inc. Air Cleaner F70C

Description
Features & Benefits Complete, Self-contained Unit: Easy installation, reduces maintenance expense. Two-speed operation: Enhanced collection and energy efficiency. Non-electrostatic Operation: High reliability, low maintenance. Four-way Adjustable Airfoil Grille: For precision direction of air back into facility. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Options Silencer: Reduces air flow noise for quieter operation. Available Filter Modules: 2-in. charcoal disposable filter for odor control. Specifications Construction: Commercial duty steel with textured brown epoxy finish Blower Pkg (HP): .50 Noise Level (dBA): 55, 70 Electrical: .50 HP - 115V, 8.0 amps, 2 speed, std.; .50 HP - 220/1/50, 3.2 amps, single speed, opt. Nominal Air Flow (CFM): Dimensions Width: 24.00" Height: 24.00" Length: 46.00" (64.00" with Silencer)
Description
Features & Benefits Complete, Self-contained Unit: Easy installation, reduces maintenance expense. Two-speed operation: Enhanced collection and energy efficiency. Non-electrostatic Operation: High reliability, low maintenance. Four-way Adjustable Airfoil Grille: For precision direction of air back into facility. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Options Silencer: Reduces air flow noise for quieter operation. Available Filter Modules: 2-in. charcoal disposable filter for odor control. Specifications Construction: Commercial duty steel with textured brown epoxy finish Blower Pkg (HP): .50 Noise Level (dBA): 55, 70 Electrical: .50 HP - 115V, 8.0 amps, 2 speed, std.; .50 HP - 220/1/50, 3.2 amps, single speed, opt. Nominal Air Flow (CFM): Dimensions Width: 24.00" Height: 24.00" Length: 46.00" (64.00" with Silencer)

Suppliers

Company
Product
Description
Supplier Links
Air Cleaner - F70C - Airflow Systems, Inc.
Dallas, TX, USA
Air Cleaner
F70C
Air Cleaner F70C
Features & Benefits Complete, Self-contained Unit: Easy installation, reduces maintenance expense. Two-speed operation: Enhanced collection and energy efficiency. Non-electrostatic Operation: High reliability, low maintenance. Four-way Adjustable Airfoil Grille: For precision direction of air back into facility. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed. Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal. Options Silencer: Reduces air flow noise for quieter operation. Available Filter Modules: 2-in. charcoal disposable filter for odor control. Specifications Construction: Commercial duty steel with textured brown epoxy finish Blower Pkg (HP): .50 Noise Level (dBA): 55, 70 Electrical: .50 HP - 115V, 8.0 amps, 2 speed, std.; .50 HP - 220/1/50, 3.2 amps, single speed, opt. Nominal Air Flow (CFM): Dimensions Width: 24.00" Height: 24.00" Length: 46.00" (64.00" with Silencer)

Features & Benefits

  • Complete, Self-contained Unit: Easy installation, reduces maintenance expense.
  • Two-speed operation: Enhanced collection and energy efficiency.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Four-way Adjustable Airfoil Grille: For precision direction of air back into facility.
  • High Efficiency Filter Media: provides maximum collection and filtration effectiveness.
  • Disposable/cleanable Media Filters: Can be vacuumed or replaced when dirty, no tools needed.
  • Commercial Duty Cabinet With Textured Epoxy Finish: Durable protection, aesthetic appeal.

Options

  • Silencer: Reduces air flow noise for quieter operation.
  • Available Filter Modules: 2-in. charcoal disposable filter for odor control.

Specifications

  • Construction: Commercial duty steel with textured brown epoxy finish
  • Blower Pkg (HP): .50
  • Noise Level (dBA): 55, 70
  • Electrical: .50 HP - 115V, 8.0 amps, 2 speed, std.; .50 HP - 220/1/50, 3.2 amps, single speed, opt.
  • Nominal Air Flow (CFM):

Dimensions

  • Width: 24.00"
  • Height: 24.00"
  • Length: 46.00" (64.00" with Silencer)
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Air Purifiers
Product Number F70C
Product Name Air Cleaner
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology Adsorbtion, Acticated Carbon Air Purifier; HEPA Air Purifier; Portable (optional feature)
View Details
Commercial Air purifiers - Sanuvair ® S100 - Sanuvox Technologies, Inc.
Specs
Application Commercial
Technology Ultraviolet Germicidal Irradiation (UVGI) Air Purifier
View Details
 - 178529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Laminar Flow Module - CAP150 - Clean Air Products
Specs
Application Industrtial
Technology HEPA Air Purifier
View Details